- Applications
- Capacitance
- Dielectric Material
- Features
- Height Seated (Max)
- Lead Free Status / RoHS Status
- Lead Spacing
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
PNY Technologies USB, DVI, HDMI Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Lead Free Status / RoHS Status | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Capacitance | Lead Spacing | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDP-DVI-THREE-PCK PNY Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDP-HDMI-FOUR-PCK PNY Technologies | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | -- | 1000V (1kV) | -55°C ~ 105°C | Bulk | MMKP383 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | High Pulse, DV/DT | 0.016µF | 0.591 (15.00mm) | -- | 0.433 (11.00mm) | -- | ||
![]() MDP-DVI-FOUR-PCK PNY Technologies | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | -- | 400V | -55°C ~ 85°C | Bulk | MKP419 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±2% | Active | -- | PC Pins | High Frequency, Switching | 0.082µF | 0.591 (15.00mm) | -- | 0.433 (11.00mm) | -- |