- Features
- Size / Dimension
- Approval Agency
- Area (L x W)
- Color
- Container Type
- Design
- Diameter - Shaft
- Encoder Type
- Function
- Gear Reduction Ratio
- Height
Attribute column
Manufacturer
Pololu Evaluation, Development Board Enclosures
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Mounting Hole Spacing | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Termination Style | Function | Approval Agency | RPM | Design | Container Type | Area (L x W) | Encoder Type | Power - Rated | Platform | Torque - Rated (oz-in / mNm) | Motor Type | Torque - Max Momentary (oz-in / mNm) | Gear Reduction Ratio | Features | Height | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2359 Pololu | In Stock | - | - | - | - | - | PEI-Genesis | Bulk | Active | 6VDC | - | * | Round - 0.236 Dia (6.00mm) | - | - | DC Motor | - | Wire Leads | Gearmotor | - | 97 RPM | - | - | - | - | - | - | - | Brushed | - | 700 | - | - | 0.079 (2.00mm) | 0.138 (3.50mm) | - | ||
![]() 3595 Pololu Corporation | In Stock | - | - | Plastic | 0.114lb 51.71g | - | - | - | - | - | - | - | 3.800Lx2.500W 96.52mmx63.5mm | Active | Not Applicable | - | Red | - | - | - | - | Cover Included | Case | 9.52in2 (61.4cm2) | - | - | RoboClaw | - | - | - | - | Fan Included | 1.500 38.10mm | - | - | RoHS Compliant |