- Coil Type
- Current Rating (Amps)
- Diameter - Shaft
- Features
- Length - Shaft and Bearing
- Moisture Sensitivity Level (MSL)
- Mounting Hole Spacing
- NEMA Frame Size
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Pololu Stepper Motors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Mounting Hole Spacing | CoilResistance | Voltage Rated | Operating Temperature | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Termination Style | Coil Type | Step Angle | Steps per Revolution | Torque - Holding (oz-in / mNm) | Features | NEMA Frame Size | Rotor Inertia | Diameter - Shaft | Length - Shaft and Bearing | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1200 Pololu Corporation | In Stock | - | - | 0.805lb 365g | 1.220 (31.00mm) | - | 4VDC | -20°C~50°C | Square - 1.665 x 1.665 42.30mmx42.30mm | Active | Not Applicable | Hybrid | 1.2A | Wire Leads | Unipolar | 1.8° | 200 | 43.9 / 310 | Flatted Shaft | 17 | - | 0.197 (5.00mm) | 0.945 24.00mm | RoHS Compliant | ||
![]() 1209 Pololu Corporation | In Stock | - | - | 0.397lb 180.08g | 1.023 (26.00mm) | 2.7Ohms | 2.7VDC | -20°C~50°C | Square - 1.386 x 1.386 35.20mmx35.20mm | Active | Not Applicable | Hybrid | 1A | Wire Leads | Bipolar | 1.8° | 200 | 20 / 141.23 | Flatted Shaft | 14 | - | 0.197 (5.00mm) | 0.827 21.00mm | RoHS Compliant | ||
![]() 2689 Pololu Corporation | In Stock | - | - | 0.783lb 355g | 1.220 (31.00mm) | 1.65Ohms | 2.8VDC | -20°C~50°C | Square - 1.665 x 1.665 42.30mmx42.30mm | Active | Not Applicable | Hybrid | 1.7A | Wire Leads | Bipolar | 1.8° | 200 | 51 / 360 | Flatted Shaft | 17 | - | 0.315 (8.00mm) | 11.102 282.00mm | RoHS Compliant | ||
![]() 1472 Pololu Corporation | In Stock | - | - | 1.6lbs 725.7g | 1.854 (47.10mm) | 7.4Ohms | 7.4VDC | -20°C~50°C | Square - 2.220 x 2.220 56.40mmx56.40mm | Active | Not Applicable | Hybrid | 1A | Wire Leads | Unipolar | 1.8° | 200 | 125 / 882.7 | Flatted Shaft | 23 | - | 0.250 (6.35mm) | 0.811 20.60mm | RoHS Compliant | ||
![]() 1476 Pololu Corporation | In Stock | - | - | 1lb 453.59g | 1.854 (47.10mm) | 5.7Ohms | 5.7VDC | -20°C~50°C | Square - 2.220 x 2.220 56.40mmx56.40mm | Active | Not Applicable | Hybrid | 1A | Wire Leads | Unipolar | 1.8° | 200 | 55 / 388.39 | Flatted Shaft | 23 | - | 0.250 (6.35mm) | 0.811 20.60mm | RoHS Compliant | ||
![]() 1474 Pololu Corporation | In Stock | - | - | 1.6lbs 725.7g | 1.854 (47.10mm) | 0.9Ohms | 2.5VDC | -20°C~50°C | Square - 2.220 x 2.220 56.40mmx56.40mm | Active | Not Applicable | Hybrid | 2.8A | Wire Leads | Bipolar | 1.8° | 200 | 180 / 1271 | Flatted Shaft | 23 | - | 0.250 (6.35mm) | 0.827 21.00mm | RoHS Compliant | ||
![]() 1206 Pololu Corporation | In Stock | - | - | 0.319lb 144.7g | 0.906 (23.00mm) | 6.8Ohms | 4.56VDC | -20°C~50°C | Square - 1.110 x 1.110 28.20mmx28.20mm | Active | Not Applicable | Hybrid | 670mA | Wire Leads | Bipolar | 1.8° | 200 | 13 / 91.8 | Flatted Shaft | 11 | - | 0.197 (5.00mm) | 0.787 20.00mm | RoHS Compliant | ||
![]() 1207 Pololu Corporation | In Stock | - | - | 0.287lb 130g | 0.906 (23.00mm) | 26Ohms | 4.56VDC | -20°C~50°C | Square - 1.386 x 1.386 35.20mmx35.20mm | Active | Not Applicable | Hybrid | 280mA | Wire Leads | Bipolar | 1.8° | 200 | 9 / 63.55 | Flatted Shaft | 14 | - | 0.197 (5.00mm) | 0.827 21.00mm | RoHS Compliant | ||
![]() 2267 Pololu Corporation | In Stock | - | - | 0.628lb 285g | 1.220 (31.00mm) | 1.65Ohms | 2.8VDC | -20°C~50°C | Square - 1.665 x 1.665 42.30mmx42.30mm | Active | Not Applicable | Hybrid | 1.7A | Wire Leads | Bipolar | 1.8° | 200 | 51 / 360 | Flatted Shaft | 17 | - | 0.197 (5.00mm) | 0.945 24.00mm | RoHS Compliant | ||
![]() 1205 Pololu Corporation | In Stock | - | - | 0.242lb 109.77g | 0.906 (23.00mm) | 5.6Ohms | 3.8VDC | -20°C~50°C | Square - 1.110 x 1.110 28.20mmx28.20mm | Active | Not Applicable | Hybrid | 670mA | Wire Leads | Bipolar | 1.8° | 200 | 8.33 / 58.84 | Flatted Shaft | 11 | - | 0.197 (5.00mm) | 0.787 20.00mm | RoHS Compliant | ||
![]() 1478 Pololu Corporation | In Stock | - | - | 2.3lbs 1kg | 1.854 (47.10mm) | 1.13Ohms | 3.2VDC | -20°C~50°C | Square - 2.220 x 2.220 56.40mmx56.40mm | Active | Not Applicable | Hybrid | 2.8A | Wire Leads | Bipolar | 1.8° | 200 | 270 / 1906.62 | Flatted Shaft | 23 | - | 0.250 (6.35mm) | 0.811 20.60mm | RoHS Compliant | ||
![]() 1475 Pololu Corporation | In Stock | - | - | 1.6lbs 725.7g | 1.854 (47.10mm) | 2.25Ohms | 4.5VDC | -20°C~50°C | Square - 2.220 x 2.220 56.40mmx56.40mm | Active | Not Applicable | Hybrid | 2A | Wire Leads | Unipolar | 1.8° | 200 | 190 / 1341.7 | Flatted Shaft | 23 | - | 0.250 (6.35mm) | 0.811 20.60mm | RoHS Compliant | ||
![]() 1473 Pololu Corporation | In Stock | - | - | 1.6lbs 725.7g | 1.854 (47.10mm) | 1.8Ohms | 3.6VDC | -20°C~50°C | Square - 2.220 x 2.220 56.40mmx56.40mm | Active | Not Applicable | Hybrid | 2A | Wire Leads | Unipolar | 1.8° | 200 | 125 / 882.7 | Flatted Shaft | 23 | 14gcm2 | 0.250 (6.35mm) | 0.811 20.60mm | RoHS Compliant | ||
![]() 1208 Pololu Corporation | In Stock | - | - | 0.319lb 144.7g | 1.023 (26.00mm) | 20Ohms | 10VDC | -20°C~50°C | Square - 1.386 x 1.386 35.20mmx35.20mm | Active | Not Applicable | Hybrid | 500mA | Wire Leads | Bipolar | 1.8° | 200 | 14 / 98.86 | Flatted Shaft | 14 | - | 0.197 (5.00mm) | 0.827 21.00mm | RoHS Compliant | ||
![]() 1477 Pololu Corporation | In Stock | - | - | 2.3lbs 1kg | 1.854 (47.10mm) | 8.6Ohms | 8.6VDC | -20°C~50°C | Square - 2.220 x 2.220 56.40mmx56.40mm | Active | Not Applicable | Hybrid | 1A | Wire Leads | Unipolar | 1.8° | 200 | 190 / 1341.7 | Flatted Shaft | 23 | - | 0.250 (6.35mm) | 0.811 20.60mm | RoHS Compliant | ||
![]() 2268 Pololu Corporation | In Stock | - | - | 0.849lb 385g | 1.220 (31.00mm) | 1.65Ohms | 2.8VDC | -20°C~50°C | Square - 1.665 x 1.665 42.30mmx42.30mm | Active | Not Applicable | Hybrid | 1.7A | Wire Leads | Bipolar | 1.8° | 200 | 51 / 360 | Flatted Shaft | 17 | - | 0.315 (8.00mm) | 11.102 282.00mm | RoHS Compliant | ||
![]() 1204 Pololu Corporation | In Stock | - | - | 0.132lb 60g | 0.630 (16.00mm) | 6.5Ohms | 3.9VDC | -20°C~50°C | Square - 0.795 x 0.795 20.20mmx20.20mm | Active | Not Applicable | Hybrid | 600mA | Wire Leads | Bipolar | 1.8° | 200 | 2.5 / 17.65 | Double Flatted Shaft | 8 | - | 0.157 (4.00mm) | 0.591 15.00mm | RoHS Compliant | ||
![]() 2690 Pololu Corporation | In Stock | - | - | 0.915lb 415g | 1.220 (31.00mm) | 1.65Ohms | 2.8VDC | -20°C~50°C | Square - 1.665 x 1.665 42.30mmx42.30mm | Active | Not Applicable | Hybrid | 1.7A | Wire Leads | Bipolar | 1.8° | 200 | 51 / 360 | Flatted Shaft | 17 | - | 0.315 (8.00mm) | 11.102 282.00mm | RoHS Compliant |