- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Base Product Number
- Features
- Connector Type
- Color
- Ingress Protection
- Number of Positions
Attribute column
Manufacturer
Positronic Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Backshell Material, Plating | Shell Material, Finish | Base Product Number | Contact Finish Mating | Contact Materials | Data Converters | ElectricalLife | Mfr | Number of I/Os | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Approval Agency | Circuit | Failure Rate | Switch Function | Panel Cutout Dimensions | Wire Gauge | Current - Supply (Disable) (Max) | Note | Flange Feature | Illumination Voltage (Nominal) | Illumination Type, Color | Oscillator Type | Connector Style | Speed | RAM Size | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Number of Resistors | Illumination | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Mechanical Life | Cable Opening | Mating Cycles | Contact Form | Shell Size, Connector Layout | Circuit Type | Power Per Element | EEPROM Size | Backset Spacing | Absolute Pull Range (APR) | Resistor-Ratio-Drift | Depth Behind Flange | Resistance (Ohms) | Resistor Matching Ratio | Features | Height Seated (Max) | Contact Finish Thickness | Contact Finish Thickness - Mating | Shell Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD37M1F00S/AA Positronic | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Stainless Steel, Passivated | RD37M | - | Copper Alloy | - | - | SiTime | - | Strip | - | Active | 300V | -20°C ~ 70°C | SiT3372, Elite Platform™ | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | Crimp | - | Plug, Male Pins | VCXO | - | 37 | - | Green | - | 2 | - | - | Signal | 7.5A | 2.8V | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 77.76 MHz | ±25ppm | HCSL | - | - | Gold | - | - | MEMS | 97mA | - | - | - | - | - | 20-24 AWG | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Machined | 4 (DC, C) | - | - | - | - | ±1570ppm | - | - | - | - | - | 0.035 (0.90mm) | Flash | - | - | UL94 V-0 | - | ||
![]() CBD5W5F36S50V30/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KPT08 | - | - | - | - | ITT Cannon, LLC | - | Bulk | - | Active | - | - | KPT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3WK3M36S50T20 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3WK3M3600V3X Positronic | In Stock | - | - | - | 2010 (5025 Metric) | - | - | - | 2010 | - | - | - | - | RK73B2H | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | RK73B | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | 2 | - | ±400ppm/°C | - | - | 16 MOhms | - | Thick Film | - | - | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 | ||
![]() RD9S0S50T2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Stainless Steel, Passivated | RD9S | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | -55°C ~ 125°C | * | - | - | - | - | - | Receptacle for Female Contacts | - | - | 9 | - | Green | - | 2 | - | - | Signal | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | 1 (DE, E) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD9M10WE2X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | RD9M | - | Copper Alloy | - | - | PEI-Genesis | - | Bulk | - | Active | 300V | -55°C ~ 125°C | * | - | - | - | Crimp | - | Plug, Male Pins | - | - | 9 | - | Green | - | 2 | - | - | Signal | 7.5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 20-24 AWG | - | - | Cable Side, Male Jackscrew (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Machined | 1 (DE, E) | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | - | UL94 V-0 | - | ||
![]() RD9M000V3S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD50S0S50V3S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cypress Semiconductor Corp | - | Bulk | - | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD50M0S50V3S/AA Positronic | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Aluminum | - | - | Thermoplastic | - | - | TV07RW | Gold | Copper Alloy | - | - | Amphenol Aerospace Operations | - | Bulk | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 26 | - | Olive Drab | Aviation, Marine, Military | - | - | Threaded | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | Olive Drab Cadmium | 17-26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0µin (2.54µm) | - | - | - | ||
![]() RD25M10WV3S/AA Positronic | In Stock | - | - | Panel Mount | - | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Stainless Steel, Passivated | RD25M | - | Copper Alloy | - | - | Schneider Electric | - | Box | - | Obsolete | 300V | -25°C ~ 70°C | Harmony 9001SK | - | - | - | Crimp | - | Plug, Male Pins | Standard | - | 3 | - | Green | - | 2 | - | - | Signal | - | - | - | - | IP66 - Dust Tight, Water Resistant | - | - | - | - | - | Gold | Screw Terminal | - | - | - | CE, CSA, UL | DPDT | - | On-On | Circular - 30.00mm Dia | 20-24 AWG | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | Machined | 3 (DB, B) | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() RD9M00LT2S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PV72W | - | - | - | - | ITT Cannon, LLC | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD15M10HES/AA Positronic | In Stock | - | - | Surface Mount | 120-LQFP | - | - | - | 120-LQFP (16x16) | Diallyl Phthalate (DAP), Glass Filled | - | - | Stainless Steel, Passivated | MB91F662 | - | Copper Alloy | A/D 24x10b; D/A 3x8b | - | Infineon Technologies | 99 | Bulk | - | Obsolete | 300V | -40°C ~ 85°C (TA) | FR MB91660 | - | - | - | Crimp | - | Plug, Male Pins | - | - | 15 | - | Green | - | 2 | - | - | Signal | 7.5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 20-24 AWG | - | - | Cable Side, Male Jackscrew (4-40) | - | - | External | D-Sub | 33MHz | 48K x 8 | - | 2.7V ~ 3.6V | FR80 RISC | - | - | DMA, PWM, WDT | FLASH | 32-Bit Single-Core | 512KB (512K x 8) | - | EBI/EMI, I²C, FIFO, SIO, UART/USART, USB | - | - | - | Machined | 2 (DA, A) | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | - | UL94 V-0 | - | ||
![]() RD25M0S50V3Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | RD25M | - | - | - | - | Glenair | - | Retail Package | - | Active | - | -55°C ~ 125°C | * | - | - | - | - | - | Plug for Male Contacts | - | - | 25 | - | Green | - | 2 | - | - | Signal | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | 3 (DB, B) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD9S0S50V5X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | 0805 (2012 Metric) | - | - | - | 0805 | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | RD9S | - | - | - | - | Stackpole Electronics Inc | - | Bulk | - | Active | - | -55°C ~ 155°C | RMEF | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | Receptacle for Female Contacts | - | 41.2 Ohms | 9 | Thick Film | Green | - | 2 | 0.125W, 1/8W | - | Signal | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | 1 (DE, E) | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.026 (0.65mm) | - | - | - | - | AEC-Q200 | ||
![]() RD15M00HV3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Stainless Steel, Passivated | RD15M | - | - | - | - | Glenair | - | Retail Package | - | Active | - | -55°C ~ 125°C | * | - | - | - | - | - | Plug for Male Contacts | - | - | 15 | - | Green | - | 2 | - | - | Signal | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | 2 (DA, A) | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() RD15M00WE2X/AA Positronic | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Stainless Steel | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | RD15M | Gold | Copper Alloy | - | - | Glenair | - | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | 15 | - | Silver | - | 2 | - | Threaded | Signal | - | - | C | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Passivated | 42-28 | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | 2 (DA, A) | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() RD15M0S50V3X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | RD15M | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | -55°C ~ 125°C | * | - | - | - | - | - | Plug for Male Contacts | - | - | 15 | - | Green | - | 2 | - | - | Signal | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | 2 (DA, A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44S1S0T20 Positronic | In Stock | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | 580 | - | Copper Alloy | - | - | CTS-Frequency Controls | - | Tape & Reel (TR) | - | Active | 300V | -20°C ~ 70°C | 580 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | Crimp | - | Receptacle, Female Sockets | VCTCXO | - | 44 | - | Blue | - | 3 | - | - | Signal | 5A | 2.5V | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 20 MHz | ±500ppb | Clipped Sine Wave | - | - | Gold | - | - | Crystal | 6mA | - | - | - | - | - | 22-30 AWG | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Machined | 3 (DB, B) High Density | - | - | - | - | ±5ppm | - | - | - | - | - | 0.079 (2.00mm) | Flash | - | - | UL94 V-0 | - | ||
![]() DD44S1S000 Positronic | In Stock | - | - | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | 8 | - | 1206 | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | DD44S | - | Copper Alloy | - | - | CTS Resistor Products | - | Tape & Reel (TR) | - | Active | 300V | -55°C ~ 125°C | S4x | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | Crimp | ±200ppm/°C | Receptacle, Female Sockets | - | - | 44 | - | Blue | DDR SDRAM, DRAM, MDDR | 3 | - | - | Signal | 5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 22-30 AWG | - | - | Board Side (4-40) | - | - | - | D-Sub, High Density | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Machined | 3 (DB, B) High Density | Isolated | 63mW | - | - | - | - | - | 12k | - | - | 0.022 (0.55mm) | Flash | - | - | UL94 V-0 | - | ||
![]() RD37S0F00X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | RD37S | - | - | - | - | Glenair | - | Retail Package | - | Active | - | -55°C ~ 125°C | * | - | - | - | - | - | Receptacle for Female Contacts | - | - | 37 | - | Green | - | 2 | - | - | Signal | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | 4 (DC, C) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |