- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Base Product Number
- Features
- Connector Type
- Color
- Ingress Protection
- Number of Positions
Attribute column
Manufacturer
Positronic Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shape | Shell Material, Finish | Base Product Number | Contact Materials | Contact Sizes | Insulator Material | Mfr | Package | Product Status | Qualification | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Contact Style | Wire Gauge | Note | Flange Feature | Connector Style | Family | Mating Cycles | Contact Termination | Contact Form | Shell Size, Connector Layout | Insulator Color | Backset Spacing | Features | Body Style | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD15M3S60TS/AA Positronic | In Stock | - | - | Gold flash 30µ Au (min) 50µ Au (min) | - | Steel Stainless Steel | - | Rectangular | - | - | Copper Alloy | #22 | Polyester | - | - | - | MIL-DTL-24308 SAE AS39029 UL #E49351 CSA #LR54219 | - | - | DD | - | - | - | - | - | - | - | - | - | Fixed Removable | - | - | - | - | High Density | 1000 | Wire PCB | - | - | Blue | - | - | Free cable Panel mount | - | - | - | UL 94V-0 | ||
![]() CBM5W5F0000S-1115.18 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD15M10GV3C Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Cadmium Plated | RD15M | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 15 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | - | - | Machined | 2 (DA, A) | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | Flash | - | UL94 V-0 | - | ||
![]() RD15S00LT2C Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Cadmium Plated | RD15S | - | - | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | Receptacle for Female Contacts | 15 | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1000 | - | - | 2 (DA, A) | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | ||
![]() RD25M10JT2C Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Cadmium Plated | RD25M | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 25 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | - | - | Machined | 3 (DB, B) | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | UL94 V-0 | - | ||
![]() CBC7W2M00GE0 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC7W2M000TS Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W5F3500E3S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD2WK2M00G0S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3W3M000T2X Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3W3M3600E3X Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3W3M3600V3X Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3WK3M3700T20 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3WK3M37S0T0 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3WK3M37S0V30 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3WK3M3700E30 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1M200V3X Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1M3600T2X Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1M3600TX Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1M36S60V30 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |