- Contact Materials
- Series
- Contact Plating
- Mating Cycles
- Body Style
- Contact Sizes
- Contact Style
- Contact Termination
- Family
- Insulator Color
- Insulator Material
- Qualification
Attribute column
Manufacturer
Positronic Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Housing Material | Shape | Number of Terminals | Shell Material, Finish | Base Product Number | Body Orientation | Brand | Contact Materials | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Insulator Material | Manufacturer | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Package | Pitch (mm) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Termination Method | Voltage Rating Max | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Subcategory | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Number of Contacts | Contact Style | Wire Gauge | Note | Flange Feature | Connector Style | Number of Ports | Family | Mating Cycles | Contact Termination | Contact Form | Shell Size, Connector Layout | Insulator Color | Product Type | Backset Spacing | Features | Body Style | Product Category | Flammability | Contact Finish Thickness | Shell Finish Thickness | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBC21W1M1S50T2S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | - | Stainless Steel, Passivated | CBC21W | - | - | Copper Alloy | - | - | - | - | Positronic | - | - | - | - | Box | - | - | - | Active | - | - | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | - | 21 (20 + 1 Coax or Power) | Blue | 2 | - | - | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | - | - | - | - | Machined | 3 (DB, B) - 21W1 | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() CBC17W2S100V5S Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | - | Stainless Steel, Passivated | CBC17W | - | - | Copper Alloy | - | - | - | - | Positronic | - | - | - | - | Box | - | - | - | Active | - | - | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | - | 17 (15 + 2 Coax or Power) | Blue | 2 | - | - | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | - | - | - | Machined | 3 (DB, B) - 17W2 | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() DD15M100T20/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | - | Steel, Clear Chromate Plated Zinc | DD15M | - | - | Copper Alloy | - | - | - | - | Positronic | - | - | - | - | Box | - | - | - | Active | - | - | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Plug, Male Pins | - | 15 | Blue | 3 | - | - | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() FC612N2 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M24308/23-61F Positronic | In Stock | - | - | Gold Plated Contacts | - | - | - | - | - | - | - | - | - | Lumissil | Copper Alloy | - | 2500 | - | ISSI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | Memory & Data Storage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DRAM | - | - | - | DRAM | - | - | - | - | - | ||
![]() M24308/8-266P Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | M24308/8 | - | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD26M32S500Z Positronic | In Stock | - | - | - | Through Hole | - | Polyester, Glass Filled | - | - | - | Steel, Tin Plated | DD26M | - | - | Copper Alloy | - | - | - | - | Positronic | - | - | - | - | Box | - | - | - | Active | - | - | - | - | 300V | -55°C ~ 125°C | DD | Solder | Plug, Male Pins | - | 26 | Blue | 3 | - | - | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | - | - | Board Side (4-40) | D-Sub, High Density | - | - | - | - | Machined | 2 (DA, A) High Density | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() M24308/6-281P Positronic | In Stock | - | - | - | Panel Mount | - | - | - | - | - | Brass, Yellow Chromate Plated Cadmium | M24308/6 | - | TE Connectivity / AMP | - | - | 1 | - | TE Connectivity | Positronic | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | -55°C ~ 150°C | - | - | Receptacle, Female Sockets | - | 9 | - | 2 | - | - | Signal | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | - | - | - | - | 1 (DE, E) | - | - | - | - | - | TE Connectivity | - | - | - | - | - | ||
![]() CBC13W3S10G0X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | - | Steel, Tin Plated | CBC13W | - | - | Copper Alloy | - | - | - | - | Positronic | - | - | - | - | Box | - | - | - | Active | - | - | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | - | 13 (10 + 3 Coax or Power) | Blue | 2 | - | - | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | - | - | - | Machined | 3 (DB, B) - 13C3, 13W3 | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() CBC7W2S1F00X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | - | Steel, Tin Plated | CBC7W2 | - | - | Copper Alloy | - | - | - | - | Positronic | - | - | - | - | Box | - | - | - | Active | - | - | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | - | 7 (5 + 2 Coax or Power) | Blue | 2 | - | - | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | - | - | - | Machined | 2 (DA, A) - 7W2 | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() PLB08M3200A1/AA Positronic | In Stock | - | - | Gold Over Nickel | - | - | - | Polyester | - | 8 | - | - | Straight | - | Copper Alloy | - | - | - | - | - | Through Hole | -55C to 125C | 125C | -55C | - | 5(mm) | 15.39(mm) | Not Required(mm) | - | - | - | Solder | 600VAC | - | - | - | - | - | Power | - | - | - | M | - | - | - | - | - | 8(POS) | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.24(mm) | - | ||
![]() GF3FIMDSCRCE-15 Positronic | In Stock | - | - | Gold flash 30µ Au (min) 50µ Au (min) | - | - | - | - | Rectangular | - | - | - | - | - | Copper Alloy | #20 | - | DAP | - | - | - | - | - | - | - | - | - | - | - | UL #E49351 | - | - | - | - | - | GF | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | Slim Power | 1000 | Wire PCB | - | - | Grey | - | - | - | Free cable Panel mount | - | UL 94V-0 | - | - | - | - | ||
![]() GF3F1MDSCRCE-15 Positronic | In Stock | - | - | Gold flash 30µ Au (min) 50µ Au (min) | - | - | - | - | Rectangular | - | - | - | - | - | Copper Alloy | #20 | - | DAP | - | - | - | - | - | - | - | - | - | - | - | UL #E49351 | - | - | - | - | - | GF | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | Slim Power | 1000 | Wire PCB | - | - | Grey | - | - | - | Free cable Panel mount | - | UL 94V-0 | - | - | - | - | ||
![]() GF2M00SCR-15-1082.11 Positronic | In Stock | - | - | Gold flash 30µ Au (min) 50µ Au (min) | - | - | - | - | Rectangular | - | - | - | - | - | Copper Alloy | #20 | - | DAP | - | - | - | - | - | - | - | - | - | - | - | UL #E49351 | - | - | - | - | - | GF | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | Slim Power | 1000 | Wire PCB | - | - | Grey | - | - | - | Free cable Panel mount | - | UL 94V-0 | - | - | - | - | ||
![]() GMCT41M000000 Positronic | In Stock | - | - | Gold flash 30µ Au (min) 50µ Au (min) | - | Aluminum | - | - | Rectangular | - | - | - | - | - | Copper Alloy | #16 | - | DAP | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-28748 SAE AS39029 UL #E49351 | - | - | - | - | - | GMCT | - | - | - | - | - | - | - | - | - | - | - | - | - | Removable | - | - | - | - | - | Mini-Rectangular | 1000 | Wire | - | - | Grey | - | - | - | Free cable Panel mount | - | UL 94V-0 | - | - | - | - | ||
![]() SGMC14M0ESS0000/AA Positronic | In Stock | - | - | Gold flash 30µ Au (min) 50µ Au (min) | - | Aluminum | - | - | Rectangular | - | - | - | - | - | Copper Alloy | #22 | - | DAP | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-28748 SAE AS39029 UL | - | - | - | - | - | SGMC | - | - | - | - | - | - | - | - | - | - | - | - | - | Removable | - | - | - | - | - | Rugged Rack & Panel | 1000 | Wire | - | - | Green | - | - | - | Free cable Panel mount | - | UL 94V-0 | - | - | - | - | ||
![]() GMCT20F0E0000-392.0 Positronic | In Stock | - | - | Gold flash 30µ Au (min) 50µ Au (min) | - | Aluminum | - | - | Rectangular | - | - | - | - | - | Copper Alloy | #16 | - | DAP | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-28748 SAE AS39029 UL #E49351 | - | - | - | - | - | GMCT | - | - | - | - | - | - | - | - | - | - | - | - | - | Removable | - | - | - | - | - | Mini-Rectangular | 1000 | Wire | - | - | Grey | - | - | - | Free cable Panel mount | - | UL 94V-0 | - | - | - | - | ||
![]() SGMC50F0E0000 Positronic | In Stock | - | - | Gold flash 30µ Au (min) 50µ Au (min) | - | Aluminum | - | - | Rectangular | - | - | - | - | - | Copper Alloy | #22 | - | DAP | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-28748 SAE AS39029 UL | - | - | - | - | - | SGMC | - | - | - | - | - | - | - | - | - | - | - | - | - | Removable | - | - | - | - | - | Rugged Rack & Panel | 1000 | Wire | - | - | Green | - | - | - | Free cable Panel mount | - | UL 94V-0 | - | - | - | - | ||
![]() SMPL20M0T00-321.0 Positronic | In Stock | - | - | Gold flash 30µ Au (min) 50µ Au (min) | - | Aluminum | - | - | Rectangular | - | - | - | - | - | Copper Alloy | #22 | - | DAP | - | - | - | - | - | - | - | - | - | - | - | UL#E49351 UL | - | - | - | - | - | SMPL | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | Rugged Rack & Panel | 1000 | PCB | - | - | Grey | - | - | - | Free cable Panel mount | - | UL 94V-0 | - | - | - | - | ||
![]() SGMC104M0ER000 Positronic | In Stock | - | - | Gold flash 30µ Au (min) 50µ Au (min) | - | Aluminum | - | - | Rectangular | - | - | - | - | - | Copper Alloy | #22 | - | DAP | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-28748 SAE AS39029 UL | - | - | - | - | - | SGMC | - | - | - | - | - | - | - | - | - | - | - | - | - | Removable | - | - | - | - | - | Rugged Rack & Panel | 1000 | Wire | - | - | Green | - | - | - | Free cable Panel mount | - | UL 94V-0 | - | - | - | - |