- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- Features
- Connector Type
- Base Product Number
- Color
- Number of Positions
- Ingress Protection
Attribute column
Manufacturer
Positronic D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Dielectric Material | Housing Material | Number of Terminals | Shell Material, Finish | Base Product Number | Body Orientation | Contact Materials | Mfr | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Package | Plug / Receptacle | Product Status | Rad Hardened | Termination Method | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Number of Contacts | Wire Gauge | Note | Flange Feature | Connector Style | Number of Ports | Mating Cycles | Contact Form | Shell Size, Connector Layout | Backset Spacing | Shell Plating | Features | Product Length (mm) | Contact Finish Thickness | Shell Finish Thickness | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD26M200V3Z Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Tin Plated | DD26M | - | Copper Alloy | Positronic | - | - | - | - | Box | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder Cup | Plug, Male Pins | - | 26 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | Machined | 2 (DA, A) High Density | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() DD26S100V3X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Tin Plated | DD26S | - | Copper Alloy | Positronic | - | - | - | - | Box | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | - | 26 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | Machined | 2 (DA, A) High Density | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() DD26M200V30/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | DD26M | - | Copper Alloy | Positronic | - | - | - | - | Box | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder Cup | Plug, Male Pins | - | 26 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | Machined | 2 (DA, A) High Density | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() RD9S1000S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Stainless Steel, Passivated | RD9S | - | Copper Alloy | Positronic | - | - | - | - | Box | - | Active | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Receptacle, Female Sockets | - | 9 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | - | Machined | 1 (DE, E) | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() DD15M10W00 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | DD15M | - | Copper Alloy | Positronic | - | - | - | - | Box | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Plug, Male Pins | - | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | Machined | 1 (DE, E) High Density | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | - | UL94 V-0 | ||
![]() DD44S10GE0 Positronic | In Stock | - | - | Gold Over Nickel | Free Hanging (In-Line) | Polyester, Glass Filled | Steel | 44 | Steel, Clear Chromate Plated Zinc | DD44S | Straight | Brass | Positronic | Cable | 3 | -55C to 125C | 300VAC | Box | F | Active | No | Crimp | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | D-Subminiature | 44 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 5/Contact(A) | Gold | 44(POS) | 22-30 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | 1(Port) | - | Machined | 3 (DB, B) High Density | - | ZINC OVER CHROMATE | Backshell, Cable Clamp, Mounting Hardware, Shielded | 53.2(mm) | Flash | - | 14.81(mm) | UL94 V-0 | ||
![]() DD15S3000S/AA Positronic | In Stock | - | - | - | Through Hole | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | DD15S | - | Copper Alloy | Positronic | - | - | - | - | Box | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | - | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() DD62S10GEX Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Tin Plated | DD62S | - | Copper Alloy | Positronic | - | - | - | - | Box | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | - | 62 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 22-30 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | - | Machined | 4 (DC, C) High Density | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | Flash | - | - | UL94 V-0 | ||
![]() DD44M000TZ Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Tin Plated | DD44M | - | - | Positronic | - | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | - | 44 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | ||
![]() DD62M200E30 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | DD62M | - | Copper Alloy | Positronic | - | - | - | - | Box | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder Cup | Plug, Male Pins | - | 62 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 22-30 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | - | Machined | 4 (DC, C) High Density | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() DD26M32S0T0 Positronic | In Stock | - | - | - | Through Hole | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | DD26M | - | Copper Alloy | Positronic | - | - | - | - | Box | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder | Plug, Male Pins | - | 26 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | Machined | 2 (DA, A) High Density | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() RD37S10GE0 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | RD37S | - | Copper Alloy | Positronic | - | - | - | - | Box | - | Active | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Receptacle, Female Sockets | - | 37 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub | - | - | Machined | 4 (DC, C) | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | Flash | - | - | UL94 V-0 | ||
![]() RD9M10ANEC Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Cadmium Plated | RD9M | - | Copper Alloy | Positronic | - | - | - | - | Box | - | Active | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | - | 9 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub | - | - | Machined | 1 (DE, E) | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | - | UL94 V-0 | ||
![]() DD44M32S60T20 Positronic | In Stock | - | - | - | Through Hole | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | DD44M | - | Copper Alloy | Positronic | - | - | - | - | Box | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder | Plug, Male Pins | - | 44 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | Machined | 3 (DB, B) High Density | - | - | Board Lock | - | Flash | - | - | UL94 V-0 | ||
![]() DD15S300V3S/AA Positronic | In Stock | - | - | - | Through Hole | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | DD15S | - | Copper Alloy | Positronic | - | - | - | - | Box | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | - | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() DD26M32S0V3X Positronic | In Stock | - | - | - | Through Hole | Polyester, Glass Filled | - | - | Steel, Tin Plated | DD26M | - | Copper Alloy | Positronic | - | - | - | - | Box | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder | Plug, Male Pins | - | 26 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | Board Side (4-40) | D-Sub, High Density | - | - | Machined | 2 (DA, A) High Density | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() RD25S10WV3C Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Cadmium Plated | RD25S | - | Copper Alloy | Positronic | - | - | - | - | Box | - | Active | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Receptacle, Female Sockets | - | 25 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | - | Machined | 3 (DB, B) | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | - | UL94 V-0 | ||
![]() RD25S10WT2C Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Cadmium Plated | RD25S | - | Copper Alloy | Positronic | - | - | - | - | Box | - | Active | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Receptacle, Female Sockets | - | 25 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | - | Machined | 3 (DB, B) | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | - | UL94 V-0 | ||
![]() DD78S1S50TS/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | DD78S | - | Copper Alloy | Positronic | - | - | - | - | Box | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | - | 78 | Blue | 4 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | Machined | 5 (DD, D) High Density | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() DD15M100V30/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | DD15M | - | Copper Alloy | Positronic | - | - | - | - | Box | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Plug, Male Pins | - | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | Flash | - | - | UL94 V-0 |