- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Features
- Base Product Number
- Color
- Connector Type
- Number of Positions
- Ingress Protection
Attribute column
Manufacturer
Positronic D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Dielectric Material | Number of Terminals | Shell Material, Finish | Base Product Number | Body Orientation | Contact Materials | Mfr | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Package | Plug / Receptacle | Product Depth (mm) | Product Status | Rad Hardened | Termination Method | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Number of Contacts | Wire Gauge | Flange Feature | Connector Style | Number of Ports | Contact Form | Shell Size, Connector Layout | Backset Spacing | Shell Plating | Features | Product Length (mm) | Contact Finish Thickness | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBC24W7M10HE3S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Stainless Steel, Passivated | CBC24W | - | Copper Alloy | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | - | 24 (17 + 7 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | Machined | 5 (DD, D) - 24W7 | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | UL94 V-0 | ||
![]() RD50M100E20/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | RD50M | - | Copper Alloy | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | - | 50 | Green | 3 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | Cable Side, Male Jackscrew (4-40) | D-Sub | - | Machined | 5 (DD, D) | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() DD15S32S0V3X Positronic | In Stock | - | - | - | Through Hole | Polyester, Glass Filled | - | Steel, Tin Plated | DD15S | - | Copper Alloy | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | - | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | Board Side (4-40) | D-Sub, High Density | - | Machined | 1 (DE, E) High Density | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() DD78S32S00S/AA Positronic | In Stock | - | - | - | Through Hole | Polyester, Glass Filled | - | Stainless Steel, Passivated | DD78S | - | Copper Alloy | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | - | 78 | Blue | 4 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | Board Side (4-40) | D-Sub, High Density | - | Machined | 5 (DD, D) High Density | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() DD104S32S00X/AA Positronic | In Stock | - | - | - | Through Hole | Polyester, Glass Filled | - | Steel, Tin Plated | DD104S | - | Copper Alloy | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | - | 104 | Blue | 5 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | Board Side (4-40) | D-Sub, High Density | - | Machined | 6 | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() DD104S32S60V5S Positronic | In Stock | - | - | - | Through Hole | Polyester, Glass Filled | - | Stainless Steel, Passivated | DD104S | - | Copper Alloy | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | - | 104 | Blue | 5 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | Board Side (4-40) | D-Sub, High Density | - | Machined | 6 | - | - | Board Lock | - | Flash | - | UL94 V-0 | ||
![]() RD15S10JV3C Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Cadmium Plated | RD15S | - | Copper Alloy | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Receptacle, Female Sockets | - | 15 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | Housing/Shell (Unthreaded) | D-Sub | - | Machined | 2 (DA, A) | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | UL94 V-0 | ||
![]() RD25S10WE3S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | RD25S | - | Copper Alloy | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Receptacle, Female Sockets | - | 25 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | Cable Side, Male Jackscrew (4-40) | D-Sub | - | Machined | 3 (DB, B) | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | UL94 V-0 | ||
![]() DD26M32S60T2Z/AA Positronic | In Stock | - | - | - | Through Hole | Polyester, Glass Filled | - | Steel, Tin Plated | DD26M | - | Copper Alloy | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder | Plug, Male Pins | - | 26 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | Machined | 2 (DA, A) High Density | - | - | Board Lock | - | Flash | - | UL94 V-0 | ||
![]() DD78S32S5000/AA Positronic | In Stock | - | - | - | Through Hole | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | DD78S | - | Copper Alloy | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | - | 78 | Blue | 4 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | Board Side (4-40) | D-Sub, High Density | - | Machined | 5 (DD, D) High Density | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() RD50S10ANT2S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | RD50S | - | Copper Alloy | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Receptacle, Female Sockets | - | 50 | Green | 3 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | Mating Side, Female Screwlock (4-40) | D-Sub | - | Machined | 5 (DD, D) | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | UL94 V-0 | ||
![]() DD26M200TS/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Stainless Steel, Passivated | DD26M | - | Copper Alloy | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder Cup | Plug, Male Pins | - | 26 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 22-30 AWG | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | Machined | 2 (DA, A) High Density | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() DD78S32S5000 Positronic | In Stock | - | - | - | Through Hole | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | DD78S | - | Copper Alloy | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | - | 78 | Blue | 4 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | Board Side (4-40) | D-Sub, High Density | - | Machined | 5 (DD, D) High Density | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() DD44S10L0X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Steel, Tin Plated | DD44S | - | Copper Alloy | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | - | 44 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 22-30 AWG | Housing/Shell (Unthreaded) | D-Sub, High Density | - | Machined | 3 (DB, B) High Density | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | UL94 V-0 | ||
![]() DD78S32S500S/AA Positronic | In Stock | - | - | - | Through Hole | Polyester, Glass Filled | - | Stainless Steel, Passivated | DD78S | - | Copper Alloy | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | - | 78 | Blue | 4 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | Board Side (4-40) | D-Sub, High Density | - | Machined | 5 (DD, D) High Density | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() DD15M2S000/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | DD15M | - | Copper Alloy | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder Cup | Plug, Male Pins | - | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 22-30 AWG | Board Side (4-40) | D-Sub, High Density | - | Machined | 1 (DE, E) High Density | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() DD44S10LVL0 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | DD44S | - | Copper Alloy | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | - | 44 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 22-30 AWG | Housing/Shell (Unthreaded) | D-Sub, High Density | - | Machined | 3 (DB, B) High Density | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | UL94 V-0 | ||
![]() RD50S10G0C Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Cadmium Plated | RD50S | - | Copper Alloy | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Receptacle, Female Sockets | - | 50 | Green | 3 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | Housing/Shell (Unthreaded) | D-Sub | - | Machined | 5 (DD, D) | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | Flash | - | UL94 V-0 | ||
![]() RD9M100T0 Positronic | In Stock | - | - | Gold Over Nickel | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | 9 | Steel, Clear Chromate Plated Zinc | RD9M | Straight | Copper Alloy | Positronic | Cable | 2 | -55C to 125C | 300VAC | Box | M | 16.36(mm) | Active | No | Crimp | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | D-Subminiature | 9 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 9(POS) | 20-24 AWG | Mating Side, Female Screwlock (4-40) | D-Sub | 1(Port) | Machined | 1 (DE, E) | - | CHROME | - | 30.81(mm) | Flash | 12.55(mm) | UL94 V-0 | ||
![]() DD44M20JV3S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Stainless Steel, Passivated | DD44M | - | Copper Alloy | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder Cup | Plug, Male Pins | - | 44 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 22-30 AWG | Housing/Shell (Unthreaded) | D-Sub, High Density | - | Machined | 3 (DB, B) High Density | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | UL94 V-0 |