- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Features
- Color
- Connector Type
- Base Product Number
- Ingress Protection
- Number of Positions
Attribute column
Manufacturer
Positronic D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Note | Flange Feature | Connector Style | Mating Cycles | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD15S32000S/AA Positronic | In Stock | - | - | Through Hole | Polyester, Glass Filled | Stainless Steel, Passivated | DD15S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | Machined | 1 (DE, E) High Density | - | - | Flash | - | UL94 V-0 | ||
![]() DD26S10HT20/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD26S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 26 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | Machined | 2 (DA, A) High Density | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() DD62S1S0V5X Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD62S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 62 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | Machined | 4 (DC, C) High Density | - | - | Flash | - | UL94 V-0 | ||
![]() CBC46W4M1S50T2X Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC46W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 46 (42 + 4 Coax or Power) | Blue | 4 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | - | Machined | 6 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC11W1M0S50V3X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC11W | - | Positronic | Box | Active | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | 11 (10 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, Combo | 1000 | - | 2 (DA, A) - 11C1, 11W1 | - | - | - | - | - | ||
![]() CBC47W1S10000/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC47W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 47 (46 + 1 Coax or Power) | Blue | 3 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | Machined | 5 (DD, D) - 47W1 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC27W2S10Z0X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC27W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 27 (25 + 2 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | Machined | 4 (DC, C) - 27W2 | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() CBC46W4M000TZ Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC46W | - | Positronic | Box | Active | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | 46 (42 + 4 Coax or Power) | Blue | 4 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | 1000 | - | 6 | - | - | - | - | - | ||
![]() DD78S3200T20/AA Positronic | In Stock | - | - | Through Hole | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD78S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | 78 | Blue | 4 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | Machined | 5 (DD, D) High Density | - | - | Flash | - | UL94 V-0 | ||
![]() RD25S1S500S Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD25S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | RD | Crimp | Receptacle, Female Sockets | 25 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Board Side (4-40) | D-Sub | - | Machined | 3 (DB, B) | - | - | Flash | - | UL94 V-0 | ||
![]() DD26S10HV3X Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD26S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 26 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | Machined | 2 (DA, A) High Density | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() DD26S10HT2X Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD26S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 26 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | Machined | 2 (DA, A) High Density | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() CBC47W1S1000S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC47W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 47 (46 + 1 Coax or Power) | Blue | 3 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | Machined | 5 (DD, D) - 47W1 | - | - | Flash | - | UL94 V-0 | ||
![]() DD15S0S50T2S Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD15S | - | Positronic | Box | Active | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 15 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | 1000 | - | 1 (DE, E) High Density | - | - | - | - | - | ||
![]() DD26M0S5000/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD26M | - | Positronic | Box | Active | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | 26 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | 1000 | - | 2 (DA, A) High Density | - | - | - | - | - | ||
![]() DD104S32S50T20 Positronic | In Stock | - | - | Through Hole | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD104S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | 104 | Blue | 5 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | Machined | 6 | - | - | Flash | - | UL94 V-0 | ||
![]() RD25S1F00S Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD25S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | RD | Crimp | Receptacle, Female Sockets | 25 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | Machined | 3 (DB, B) | - | - | Flash | - | UL94 V-0 | ||
![]() DD62S1S0V3S Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD62S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 62 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | Machined | 4 (DC, C) High Density | - | - | Flash | - | UL94 V-0 | ||
![]() DD62S1S50T2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD62S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 62 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | Machined | 4 (DC, C) High Density | - | - | Flash | - | UL94 V-0 | ||
![]() RD37S1S500S Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD37S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | RD | Crimp | Receptacle, Female Sockets | 37 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Board Side (4-40) | D-Sub | - | Machined | 4 (DC, C) | - | - | Flash | - | UL94 V-0 |