- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- Features
- Connector Type
- Base Product Number
- Color
- Number of Positions
- Ingress Protection
Attribute column
Manufacturer
Positronic D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Dielectric Material | Insert Material | Shell Material, Finish | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Wire Gauge | Note | Flange Feature | Plating | Load Capacitance | Connector Style | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Mating Cycles | Contact Form | Shell Size, Connector Layout | Size | Includes | Backset Spacing | Absolute Pull Range (APR) | Features | Slotted/Unslotted | Height Seated (Max) | Length | Contact Finish Thickness | Thickness | Shell Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBC9W4M1S50V50 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1F2S50V5X Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC7W2S00000 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC7W2 | - | - | - | PEI-Genesis | Bulk | - | Active | - | -55°C ~ 125°C | * | - | - | - | - | - | Receptacle for Female Contacts | - | - | 7 (5 + 2 Coax or Power) | - | Blue | 2 | - | - | Signal and Coax or Power | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | - | - | - | 1000 | - | 2 (DA, A) - 7W2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC5W1S0S50T20/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | 1206 (3216 Metric) | - | - | - | 1206 | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | RK73B2B | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | RK73B | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 2 | - | ±400ppm/°C | Receptacle for Female Contacts | - | 13 MOhms | 5 (4 + 1 Coax or Power) | Thick Film | Blue | 2 | 0.25W, 1/4W | - | Signal and Coax or Power | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, Combo | - | - | - | - | 1000 | - | 1 (DE, E) - 5W1 | - | - | - | - | Automotive AEC-Q200 | - | 0.028 (0.70mm) | - | - | - | - | - | AEC-Q200 | ||
![]() CBC5W1M1S50V50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | MS3106R10 | - | Copper Alloy | - | ITT Cannon, LLC | Bulk | - | Active | 300V | -55°C ~ 125°C | Military, MIL-DTL-5015, MS | - | - | - | Crimp | - | Plug, Male Pins | - | - | 5 (4 + 1 Coax or Power) | - | Blue | 2 | - | - | Signal and Coax or Power (Not Included) | 7.5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Gold | - | - | - | - | - | - | 20-24 AWG | - | Board Side (4-40) | - | - | D-Sub, Combo | - | - | - | - | - | Machined | 1 (DE, E) - 5W1 | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() CBC5W1S000V50 Positronic | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC5W1 | Gold | Copper Alloy | - | Glenair | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | 5 (4 + 1 Coax or Power) | - | Olive Drab | 2 | - | Threaded | Signal and Coax or Power | - | - | B | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Olive Drab Cadmium | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | - | - | - | 1000 | - | 1 (DE, E) - 5W1 | - | - | - | - | Ground | - | - | - | - | - | - | - | - | ||
![]() CBC5W1M000T0 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC5W1 | - | - | - | Knowles Syfer | Tape & Reel (TR) | - | Active | - | -55°C ~ 125°C | * | - | - | - | - | - | Plug for Male Contacts | - | - | 5 (4 + 1 Coax or Power) | - | Blue | 2 | - | - | Signal and Coax or Power | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, Combo | - | - | - | - | 1000 | - | 1 (DE, E) - 5W1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC47W1S000V30 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC5W1M10GE0 Positronic | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC5W1 | Gold | Copper Alloy | - | Glenair | Retail Package | Metal | Active | 300V | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | 5 (4 + 1 Coax or Power) | - | Silver | 2 | - | Threaded | Signal and Coax or Power (Not Included) | 7.5A | - | F | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Electroless Nickel | 20-4 | Gold | - | - | - | - | - | - | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub, Combo | - | - | - | - | - | Machined | 1 (DE, E) - 5W1 | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() CBC36W4S00000 Positronic | In Stock | - | - | Free Hanging (In-Line) | 0402 (1005 Metric) | - | - | - | 0402 | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | RS73F1ERT | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | -55°C ~ 155°C | RS73-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±25ppm/°C | Receptacle for Female Contacts | - | 523 kOhms | 36 (32 + 4 Coax or Power) | Thick Film | Blue | 3 | 0.125W, 1/8W | - | Signal and Coax or Power | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | - | - | - | 1000 | - | 5 (DD, D) - 36W4 | - | - | - | - | Automotive AEC-Q200 | - | 0.016 (0.40mm) | - | - | - | - | - | AEC-Q200 | ||
![]() CBC36W4M100T0 Positronic | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC36W | Gold | Copper Alloy | - | Glenair | Retail Package | Metal | Active | 300V | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | 36 (32 + 4 Coax or Power) | - | Silver | 3 | - | Threaded | Signal and Coax or Power (Not Included) | 7.5A | - | C | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Nickel/PTFE | - | Gold | - | - | - | - | - | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, Combo | - | - | - | - | - | Machined | 5 (DD, D) - 36W4 | - | - | - | - | Ground | - | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() CBC24W7S0S50T0 Positronic | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC24W | - | - | - | SiTime | Strip | - | Active | - | -40°C ~ 85°C | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | Receptacle for Female Contacts | XO (Standard) | - | 24 (17 + 7 Coax or Power) | - | Blue | 2 | - | - | Signal and Coax or Power | - | 1.8V | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 77.76 MHz | ±20ppm | LVCMOS, LVTTL | - | - | - | Standby (Power Down) | MEMS | 31mA | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, Combo | - | - | - | - | 1000 | - | 5 (DD, D) - 24W7 | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
![]() CBC24W7M100V5S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Composite | - | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | CTVS06RF | - | Copper Alloy | 16 | Amphenol Aerospace Operations | Bulk | - | Active | 300V | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Plug Housing | For Male Pins | - | 8 | - | Blue | 2 | - | Threaded | Crimp | 7.5A | - | D | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 17-8 | Gold | - | - | - | Silver | - | - | 20-24 AWG | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | - | - | - | - | Machined | 5 (DD, D) - 24W7 | - | - | - | - | Coupling Nut, Self Locking | - | - | - | Flash | - | - | - | - | ||
![]() CBC24W7M000V50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC24W | - | - | - | Glenair | Retail Package | - | Active | - | -55°C ~ 125°C | * | - | - | - | - | - | Plug for Male Contacts | - | - | 24 (17 + 7 Coax or Power) | - | Blue | 2 | - | - | Signal and Coax or Power | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | - | - | - | 500 | - | 5 (DD, D) - 24W7 | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | ||
![]() CBC24W7M00HE20 Positronic | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | - | Gold | Copper Alloy | - | Glenair | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | Threaded | - | - | - | A | - | - | - | - | - | Electroless Nickel | 38-28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | ||
![]() CBC17W2S0S50T20/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | -55°C ~ 125°C | * | - | - | - | - | - | Receptacle for Female Contacts | - | - | 17 (15 + 2 Coax or Power) | - | Blue | 2 | - | - | Signal and Coax or Power | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, Combo | - | - | - | - | 1000 | - | 3 (DB, B) - 17W2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC17W2M0S50T20/AA Positronic | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | - | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | TVP00RW | - | - | 16 | Amphenol Aerospace Operations | Bulk | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 11 | - | Blue | 2 | - | Threaded | Crimp | - | - | A | Shielded | Environment Resistant | - | - | - | Cadmium | 17-11 | - | - | - | - | Olive Drab | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, Combo | - | - | - | - | 1000 | - | 3 (DB, B) - 17W2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC13W6S0S50V50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC13W | - | - | - | PEI-Genesis | Bulk | - | Active | - | -55°C ~ 125°C | * | - | - | - | - | - | Receptacle for Female Contacts | - | - | 13 (7 + 6 Coax or Power) | - | Blue | 2 | - | - | Signal and Coax or Power | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub, Combo | - | - | - | - | 1000 | - | 4 (DC, C) - 13W6 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD26S00WE0 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Steel | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | DD26S | - | - | - | Schneider Electric | Box | - | Active | - | -55°C ~ 125°C | - | - | - | - | - | - | Receptacle for Female Contacts | Top Hat | - | 26 | - | Blue | 3 | - | - | Signal | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | Galvanized | - | D-Sub, High Density | - | - | - | - | 1000 | - | 2 (DA, A) High Density | 1.380 W x 0.300 H (35.05mm x 7.62mm) | - | - | - | Backshell, Cable Clamp, Mounting Hardware | Slotted | - | 8.000 (203.20mm) | - | - | - | - | - | ||
![]() DD44S000V5S/AA Positronic | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | DD44S | - | - | - | Golledge Electronics Ltd | Bulk | - | Active | - | -40°C ~ 85°C | GSX-333 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | Receptacle for Female Contacts | MHz Crystal | - | 44 | - | Blue | 3 | - | - | Signal | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 25 MHz | ±30ppm | - | - | - | - | - | - | - | - | 40 Ohms | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | 18pF | D-Sub, High Density | Fundamental | - | ±30ppm | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - |