- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- Features
- Connector Type
- Base Product Number
- Color
- Number of Positions
- Ingress Protection
Attribute column
Manufacturer
Positronic D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shape | Shell Material, Finish | Base Product Number | Contact Materials | Contact Sizes | Insulator Material | Mfr | Package | Product Status | Qualification | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Contact Style | Wire Gauge | Note | Flange Feature | Connector Style | Family | Mating Cycles | Contact Termination | Contact Form | Shell Size, Connector Layout | Insulator Color | Backset Spacing | Features | Body Style | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBC25W3M10ANT20/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC25W | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 25 (22 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | - | - | - | Machined | 4 (DC, C) - 25W3 | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | UL94 V-0 | - | ||
![]() CBC5W1M0S500S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | CBC5W1 | - | - | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | 5 (4 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, Combo | - | 1000 | - | - | 1 (DE, E) - 5W1 | - | - | - | - | - | - | - | - | ||
![]() RD9M1S5000 Positronic | In Stock | - | - | Gold flash 30µ Au (min) 50µ Au (min) | Free Hanging (In-Line) | Steel Stainless Steel | Diallyl Phthalate (DAP), Glass Filled | Rectangular | Steel, Clear Chromate Plated Zinc | RD9M | Copper Alloy | #20 | DAP | Positronic | Box | Active | UL #E49351 CSA #LR4219 MIL-DTL-24308 SAE AS39029 | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 9 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | Removable | 20-24 AWG | - | Board Side (4-40) | D-Sub | Standard Density | 1000 | Wire | Machined | 1 (DE, E) | Green | - | - | Free cable Panel mount | Flash | - | UL94 V-0 | UL 94V-0 | ||
![]() CBC21WA4M10Z00 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC21W | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 21 (17 + 4 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | - | - | Machined | 4 (DC, C) - 21WA4 | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | UL94 V-0 | - | ||
![]() CBC17W2S00GV3S Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | CBC17W | - | - | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | 17 (15 + 2 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 1000 | - | - | 3 (DB, B) - 17W2 | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | ||
![]() DD104M00GEX Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | DD104M | - | - | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | 104 | Blue | 5 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | 1000 | - | - | 6 | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | ||
![]() RD15M100V5Z Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | RD15M | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 15 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | - | - | Machined | 2 (DA, A) | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() CBC13W3S100T0 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC13W | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 13 (10 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | - | - | - | Machined | 3 (DB, B) - 13C3, 13W3 | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() DD104S100T2X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | DD104S | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 104 | Blue | 5 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | - | Machined | 6 | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() CBC25W3S10HV30/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC25W | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 25 (22 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | - | - | Machined | 4 (DC, C) - 25W3 | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | UL94 V-0 | - | ||
![]() RD9S1S50T0/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | RD9S | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | RD | Crimp | Receptacle, Female Sockets | 9 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | - | - | Machined | 1 (DE, E) | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() DD26M2S50V5Z Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | DD26M | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | DD | Solder Cup | Plug, Male Pins | 26 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | - | - | Machined | 2 (DA, A) High Density | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() DD104M32000S Positronic | In Stock | - | - | - | Through Hole | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | DD104M | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | DD | Solder | Plug, Male Pins | 104 | Blue | 5 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | - | Machined | 6 | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() DD104M2S0V5X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | DD104M | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | DD | Solder Cup | Plug, Male Pins | 104 | Blue | 5 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | - | - | Machined | 6 | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() RD25S100E3X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | RD25S | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | RD | Crimp | Receptacle, Female Sockets | 25 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub | - | - | - | Machined | 3 (DB, B) | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() DD104S10GE0/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | DD104S | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 104 | Blue | 5 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 22-30 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | - | - | Machined | 6 | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | Flash | - | UL94 V-0 | - | ||
![]() DD44M2S5W0X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | DD44M | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | DD | Solder Cup | Plug, Male Pins | 44 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | - | - | Machined | 3 (DB, B) High Density | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | UL94 V-0 | - | ||
![]() CBC13W3S100V5X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | CBC13W | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 13 (10 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | - | - | Machined | 3 (DB, B) - 13C3, 13W3 | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() CBC21W1S10GEX Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | CBC21W | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 21 (20 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | - | - | Machined | 3 (DB, B) - 21W1 | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | Flash | - | UL94 V-0 | - | ||
![]() DD104M000E20/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | DD104M | - | - | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | 104 | Blue | 5 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | 1000 | - | - | 6 | - | - | - | - | - | - | - | - |