- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Features
- Base Product Number
- Color
- Connector Type
- Number of Positions
- Ingress Protection
Attribute column
Manufacturer
Positronic D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Reach Compliance Code | Contact Finish | Mating Information | Contact Gender | Empty Shell | Wire Gauge | Note | Flange Feature | Body/Shell Style | Termination Type | Connector Style | Mating Cycles | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBC21WA4S10000/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC21W | - | Copper Alloy | - | - | - | Positronic | Box | - | Active | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 21 (17 + 4 Coax or Power) | Blue | 2 | - | - | - | - | - | Signal and Coax or Power (Not Included) | - | - | 7.5A | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | Machined | 4 (DC, C) - 21WA4 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC24W7M1F000 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC24W | - | Copper Alloy | - | - | - | Positronic | Box | - | Active | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 24 (17 + 7 Coax or Power) | Blue | 2 | - | - | - | - | - | Signal and Coax or Power (Not Included) | - | - | 7.5A | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | Machined | 5 (DD, D) - 24W7 | - | - | Flash | - | UL94 V-0 | ||
![]() DD26M200V50 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD26M300TZ Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44M10G00 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15M000E2X Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15M200T2S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15M200E2Z Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC11W1M0S50V5X/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC11W | - | - | - | - | - | Positronic | Box | - | Active | - | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | 11 (10 + 1 Coax or Power) | Blue | 2 | - | - | - | - | - | Signal and Coax or Power | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub, Combo | 1000 | - | 2 (DA, A) - 11C1, 11W1 | - | - | - | - | - | ||
![]() CBC13W6S00HV5X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC13W | - | - | - | - | - | Positronic | Box | - | Active | - | - | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | 13 (7 + 6 Coax or Power) | Blue | 2 | - | - | - | - | - | Signal and Coax or Power | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | 1000 | - | 4 (DC, C) - 13W6 | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() CBC13W3S100E20 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | - | Copper Alloy | - | - | - | Positronic | Box | - | Active | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 13 (10 + 3 Coax or Power) | Blue | 2 | - | - | - | - | - | Signal and Coax or Power (Not Included) | - | - | 7.5A | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 13C3, 13W3 | - | - | Flash | - | UL94 V-0 | ||
![]() DD104M2S50V3Z/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD104M | - | Copper Alloy | - | - | - | Positronic | Box | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder Cup | Plug, Male Pins | 104 | Blue | 5 | - | - | - | - | - | Signal | - | - | 5A | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | 22-30 AWG | - | Board Side (4-40) | - | - | D-Sub, High Density | - | Machined | 6 | - | - | Flash | - | UL94 V-0 | ||
![]() DD104S100E20/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD104S | - | Copper Alloy | - | - | - | Positronic | Box | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 104 | Blue | 5 | - | - | - | - | - | Signal | - | - | 5A | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | 22-30 AWG | - | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub, High Density | - | Machined | 6 | - | - | Flash | - | UL94 V-0 | ||
![]() DD44S00WTS/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD44S | - | - | - | - | - | Positronic | Box | - | Active | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 44 | Blue | 3 | - | - | - | - | - | Signal | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, High Density | 1000 | - | 3 (DB, B) High Density | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() CBC36W4S10Z00/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC36W | - | Copper Alloy | - | - | - | Positronic | Box | - | Active | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 36 (32 + 4 Coax or Power) | Blue | 3 | - | - | - | - | - | Signal and Coax or Power (Not Included) | - | - | 7.5A | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | Machined | 5 (DD, D) - 36W4 | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() DD44S32S50T2S Positronic | In Stock | - | - | - | Through Hole | Polyester, Glass Filled | Stainless Steel, Passivated | DD44S | - | Copper Alloy | - | - | - | Positronic | Box | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | 44 | Blue | 3 | - | - | - | - | - | Signal | - | - | 5A | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, High Density | - | Machined | 3 (DB, B) High Density | - | - | Flash | - | UL94 V-0 | ||
![]() CBC13W3M10Z0S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC13W | - | Copper Alloy | - | - | - | Positronic | Box | - | Active | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 13 (10 + 3 Coax or Power) | Blue | 2 | - | - | - | - | - | Signal and Coax or Power (Not Included) | - | - | 7.5A | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 13C3, 13W3 | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() CBC17W2M10HE2X/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | Positronic | Box | - | Active | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 17 (15 + 2 Coax or Power) | Blue | 2 | - | - | - | - | - | Signal and Coax or Power (Not Included) | - | - | 7.5A | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 17W2 | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() CBC13W3M10Z0X/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC13W | - | Copper Alloy | - | - | - | Positronic | Box | - | Active | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 13 (10 + 3 Coax or Power) | Blue | 2 | - | - | - | - | - | Signal and Coax or Power (Not Included) | - | - | 7.5A | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | Machined | 3 (DB, B) - 13C3, 13W3 | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() M24308/24-50Z Positronic | In Stock | - | - | 17 Weeks | Panel Mount, Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel, Yellow Chromate Plated Zinc | M24308/24 | NOT SPECIFIED | Copper Alloy | ITT CANNON | ITT Interconnect Solutions | M24308/24-50Z | Positronic | Box | Active | Active | 1.49 | 2/A | 1700V | -55°C ~ 150°C | Military, MIL-DTL-24308 | Solder | Plug, Male Pins | 15 | Black | 2 | STANDARD: MIL-DTL-24308, POLARIZED | YES | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 15 | - | compliant | Gold | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | - | - | Housing/Shell (Unthreaded) | PLUG | SOLDER | D-Sub | - | - | 2 (DA, A) | 0.283 (7.20mm) | Mounting Brackets | 50.0µin (1.27µm) | - | UL94 V-0 |