- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Features
- Base Product Number
- Color
- Connector Type
- Number of Positions
- Ingress Protection
Attribute column
Manufacturer
Positronic D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Note | Flange Feature | Connector Style | Mating Cycles | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD44M00WT2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD44M | - | Positronic | Box | Active | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | 44 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | 1000 | - | 3 (DB, B) High Density | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() CBC21WA4M10HE3Z Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC21W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 21 (17 + 4 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | Machined | 4 (DC, C) - 21WA4 | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() CBC13W3M0S50V50 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC13W | - | Positronic | Box | Active | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | 13 (10 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, Combo | 1000 | - | 3 (DB, B) - 13C3, 13W3 | - | - | - | - | - | ||
![]() DD104M2S0V3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD104M | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder Cup | Plug, Male Pins | 104 | Blue | 5 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | Machined | 6 | - | - | Flash | - | UL94 V-0 | ||
![]() DD26M20WV30/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD26M | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder Cup | Plug, Male Pins | 26 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | Machined | 2 (DA, A) High Density | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() RD25M10GV3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD25M | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 25 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | Machined | 3 (DB, B) | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | Flash | - | UL94 V-0 | ||
![]() DD44M00LV5S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD44M | - | Positronic | Box | Active | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | 44 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | 1000 | - | 3 (DB, B) High Density | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() RD15M100V3Z Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD15M | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 15 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | Machined | 2 (DA, A) | - | - | Flash | - | UL94 V-0 | ||
![]() CBC21W1S10GV3S Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC21W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 21 (20 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | Machined | 3 (DB, B) - 21W1 | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | Flash | - | UL94 V-0 | ||
![]() DD104M2S0V3Z Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD104M | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder Cup | Plug, Male Pins | 104 | Blue | 5 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | Machined | 6 | - | - | Flash | - | UL94 V-0 | ||
![]() DD44S3200V5X Positronic | In Stock | - | - | Through Hole | Polyester, Glass Filled | Steel, Tin Plated | DD44S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | 44 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | Machined | 3 (DB, B) High Density | - | - | Flash | - | UL94 V-0 | ||
![]() DD15M1S5WV3X Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD15M | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Crimp | Plug, Male Pins | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | Machined | 1 (DE, E) High Density | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() DD26M2S50V5Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD26M | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder Cup | Plug, Male Pins | 26 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | Machined | 2 (DA, A) High Density | - | - | Flash | - | UL94 V-0 | ||
![]() DD62S32S600X Positronic | In Stock | - | - | Through Hole | Polyester, Glass Filled | Steel, Tin Plated | DD62S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | 62 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | Board Side (4-40) | D-Sub, High Density | - | Machined | 4 (DC, C) High Density | - | Board Lock | Flash | - | UL94 V-0 | ||
![]() DD15M1S5WV3Z Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD15M | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Crimp | Plug, Male Pins | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | Machined | 1 (DE, E) High Density | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() DD26M20WV50/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD26M | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder Cup | Plug, Male Pins | 26 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | Machined | 2 (DA, A) High Density | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() RD9M1F00Z Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD9M | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 9 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | Machined | 1 (DE, E) | - | - | Flash | - | UL94 V-0 | ||
![]() DD62S10HT20 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD62S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 62 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | Machined | 4 (DC, C) High Density | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() RD9M10GV3C Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RD9M | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 9 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | Machined | 1 (DE, E) | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | Flash | - | UL94 V-0 | ||
![]() RD25S10Z0X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD25S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | RD | Crimp | Receptacle, Female Sockets | 25 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | Machined | 3 (DB, B) | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 |