- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Features
- Color
- Connector Type
- Base Product Number
- Ingress Protection
- Number of Positions
Attribute column
Manufacturer
Positronic D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Dielectric Material | Shape | Shell Material, Finish | Base Product Number | Contact Materials | Contact Sizes | Insulator Material | Mfr | Package | Product Status | Qualification | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Contact Style | Wire Gauge | Note | Flange Feature | Connector Style | Family | Mating Cycles | Contact Termination | Contact Form | Shell Size, Connector Layout | Insulator Color | Backset Spacing | Features | Body Style | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD15S3200T0/AA Positronic | In Stock | - | - | - | Through Hole | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | DD15S | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() CBC46W4M100T2S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | CBC46W | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 46 (42 + 4 Coax or Power) | Blue | 4 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | - | - | - | Machined | 6 | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() DD104M2S000/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | DD104M | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | DD | Solder Cup | Plug, Male Pins | 104 | Blue | 5 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | - | - | Machined | 6 | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() DD26M32S600X/AA Positronic | In Stock | - | - | - | Through Hole | - | Polyester, Glass Filled | - | Steel, Tin Plated | DD26M | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | DD | Solder | Plug, Male Pins | 26 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | - | Board Side (4-40) | D-Sub, High Density | - | - | - | Machined | 2 (DA, A) High Density | - | - | Board Lock | - | Flash | - | UL94 V-0 | - | ||
![]() DD104S32S60V3S Positronic | In Stock | - | - | - | Through Hole | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | DD104S | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | 104 | Blue | 5 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | - | Board Side (4-40) | D-Sub, High Density | - | - | - | Machined | 6 | - | - | Board Lock | - | Flash | - | UL94 V-0 | - | ||
![]() RD50S10ANE0/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | RD50S | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | RD | Crimp | Receptacle, Female Sockets | 50 | Green | 3 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub | - | - | - | Machined | 5 (DD, D) | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | UL94 V-0 | - | ||
![]() RD9S10LVL0 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | RD9S | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | RD | Crimp | Receptacle, Female Sockets | 9 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | - | - | Machined | 1 (DE, E) | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | UL94 V-0 | - | ||
![]() RD37S10HV5C Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Cadmium Plated | RD37S | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | RD | Crimp | Receptacle, Female Sockets | 37 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | - | - | Machined | 4 (DC, C) | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | UL94 V-0 | - | ||
![]() RD9S10LV5S Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | RD9S | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | RD | Crimp | Receptacle, Female Sockets | 9 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | - | - | Machined | 1 (DE, E) | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | UL94 V-0 | - | ||
![]() RD9M10Z0C Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Cadmium Plated | RD9M | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 9 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | - | - | Machined | 1 (DE, E) | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | UL94 V-0 | - | ||
![]() DD15M1S5W0S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | DD15M | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | DD | Crimp | Plug, Male Pins | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | - | - | Machined | 1 (DE, E) High Density | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | UL94 V-0 | - | ||
![]() DD15S10GV3S Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | DD15S | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | - | Machined | 1 (DE, E) High Density | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | Flash | - | UL94 V-0 | - | ||
![]() DD15M10GV3X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | DD15M | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | DD | Crimp | Plug, Male Pins | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | - | Machined | 1 (DE, E) High Density | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | Flash | - | UL94 V-0 | - | ||
![]() RD15S10JT2X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | RD15S | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | RD | Crimp | Receptacle, Female Sockets | 15 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | - | - | Machined | 2 (DA, A) | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | UL94 V-0 | - | ||
![]() DD26M0000Z/AA Positronic | In Stock | - | - | Gold flash 30µ Au (min) 50µ Au (min) | Free Hanging (In-Line) | Steel Stainless Steel | Polyester, Glass Filled | Rectangular | Steel, Tin Plated | DD26M | Copper Alloy | #22 | Polyester | Positronic | Box | Active | MIL-DTL-24308 SAE AS39029 UL #E49351 CSA #LR54219 | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | 26 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Fixed Removable | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | High Density | 1000 | Wire PCB | - | 2 (DA, A) High Density | Blue | - | - | Free cable Panel mount | - | - | - | UL 94V-0 | ||
![]() DD15M00JV30/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | DD15M | - | - | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | 15 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | - | 1000 | - | - | 1 (DE, E) High Density | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | ||
![]() DD44M2S500Z Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | DD44M | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | DD | Solder Cup | Plug, Male Pins | 44 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | - | - | Machined | 3 (DB, B) High Density | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() DD78S0S50TS Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | DD78S | - | - | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 78 | Blue | 4 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | 1000 | - | - | 5 (DD, D) High Density | - | - | - | - | - | - | - | - | ||
![]() RD50M10ANT20 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | RD50M | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 50 | Green | 3 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | - | - | Machined | 5 (DD, D) | - | - | Backshell, Cable Clamp, Mounting Hardware | - | Flash | - | UL94 V-0 | - | ||
![]() DD104M2S0T2X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | DD104M | Copper Alloy | - | - | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | DD | Solder Cup | Plug, Male Pins | 104 | Blue | 5 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | - | Machined | 6 | - | - | - | - | Flash | - | UL94 V-0 | - |