- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- Features
- Connector Type
- Color
- Base Product Number
- Ingress Protection
- Number of Positions
Attribute column
Manufacturer
Positronic D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Body Orientation | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Package | Part Life Cycle Code | Product Status | Rad Hardened | Risk Rank | Rohs Code | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Contact Finish | Wire Gauge | Note | Flange Feature | Connector Support Type | Connector Style | Number of Ports | Mating Cycles | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBC36W4M00Z00/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC36W | - | - | - | - | - | - | Positronic | - | Box | - | Active | - | - | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | - | 36 (32 + 4 Coax or Power) | Blue | 3 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | 500 | - | 5 (DD, D) - 36W4 | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() DD26M32S0TZ/AA Positronic | In Stock | - | - | Through Hole | Polyester, Glass Filled | Steel, Tin Plated | DD26M | - | Copper Alloy | - | - | - | - | Positronic | - | Box | - | Active | - | - | - | 300V | -55°C ~ 125°C | DD | Solder | Plug, Male Pins | - | 26 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | Machined | 2 (DA, A) High Density | - | - | Flash | - | UL94 V-0 | ||
![]() RD50M100V5S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD50M | - | Copper Alloy | - | - | - | - | Positronic | - | Box | - | Active | - | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | - | 50 | Green | 3 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | Machined | 5 (DD, D) | - | - | Flash | - | UL94 V-0 | ||
![]() CBC9W4S100V50 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC9W4 | - | Copper Alloy | - | - | - | - | Positronic | - | Box | - | Active | - | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | - | 9 (5 + 4 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | - | Machined | 3 (DB, B) - 9W4 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC9W4S10HTS/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC9W4 | - | Copper Alloy | - | - | - | - | Positronic | - | Box | - | Active | - | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | - | 9 (5 + 4 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | Machined | 3 (DB, B) - 9W4 | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() CBC36W4S0S50V50 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC36W | - | - | - | - | - | - | Positronic | - | Box | - | Active | - | - | - | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | - | 36 (32 + 4 Coax or Power) | Blue | 3 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Board Side (4-40) | - | D-Sub, Combo | - | 500 | - | 5 (DD, D) - 36W4 | - | Shielded | - | - | - | ||
![]() DD44M0S50TZ/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD44M | - | - | - | - | - | - | Positronic | - | Box | - | Active | - | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | - | 44 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | 500 | - | 3 (DB, B) High Density | - | Shielded | - | - | - | ||
![]() ODD44F4R8N0X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D90000VL0/AA Positronic | In Stock | - | - | - | - | - | - | - | - | POSITRONIC INDUSTRIES INC | Positronic Industries | D90000VL0/AA | D | - | - | - | Active | - | - | 5.57 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44M00WE2Z Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC36W4M000V50 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC36W | - | - | - | - | - | - | Positronic | - | Box | - | Active | - | - | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | - | 36 (32 + 4 Coax or Power) | Blue | 3 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | 500 | - | 5 (DD, D) - 36W4 | - | Shielded | - | - | - | ||
![]() RD50S10HV5S Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD50S | - | Copper Alloy | - | - | - | - | Positronic | - | Box | - | Active | - | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Receptacle, Female Sockets | - | 50 | Green | 3 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | Machined | 5 (DD, D) | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() RD50M100V50 Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD50M | Straight | Copper Alloy | - | - | - | - | Positronic | Cable | Box | - | Active | No | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | D-Subminiature | 50 | Green | 3 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | D-Sub | 1(Port) | - | Machined | 5 (DD, D) | - | - | Flash | - | UL94 V-0 | ||
![]() DD15M1S5WTZ/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD15M | - | Copper Alloy | - | - | - | - | Positronic | - | Box | - | Active | - | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Plug, Male Pins | - | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | Machined | 1 (DE, E) High Density | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() CBC17W2M1S50TX/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | Positronic | - | Box | - | Active | - | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | - | 17 (15 + 2 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | Machined | 3 (DB, B) - 17W2 | - | - | Flash | - | UL94 V-0 | ||
![]() DD104S32S50TX/AA Positronic | In Stock | - | - | Through Hole | Polyester, Glass Filled | Steel, Tin Plated | DD104S | - | Copper Alloy | - | - | - | - | Positronic | - | Box | - | Active | - | - | - | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | - | 104 | Blue | 5 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | Machined | 6 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC9W4S100ES/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC9W4 | - | Copper Alloy | - | - | - | - | Positronic | - | Box | - | Active | - | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | - | 9 (5 + 4 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | - | D-Sub, Combo | - | - | Machined | 3 (DB, B) - 9W4 | - | - | Flash | - | UL94 V-0 | ||
![]() DD62M20HE2Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD62M | - | Copper Alloy | - | - | - | - | Positronic | - | Box | - | Active | - | - | - | 300V | -55°C ~ 125°C | DD | Solder Cup | Plug, Male Pins | - | 62 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 22-30 AWG | - | Cable Side, Male Jackscrew (4-40) | - | D-Sub, High Density | - | - | Machined | 4 (DC, C) High Density | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() CBC43W2M10HV5S Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC43W | - | Copper Alloy | - | - | - | - | Positronic | - | Box | - | Active | - | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | - | 43 (41 + 2 Coax or Power) | Blue | 3 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | - | Machined | 5 (DD, D) - 43W2 | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() M24308/7-1P Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | M24308/7 | - | Copper Alloy | - | - | - | - | Positronic | - | Box | - | Active | - | - | - | 300V | -55°C ~ 125°C | Military, MIL-DTL-24308 | Solder Cup | Plug, Male Pins | - | 9 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | Machined | 1 (DE, E) | - | - | 50.0µin (1.27µm) | - | UL94 V-0 |