- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Features
- Color
- Connector Type
- Base Product Number
- Ingress Protection
- Number of Positions
Attribute column
Manufacturer
Positronic D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Shell Material | Material | Dielectric Material | Housing Material | Insert Material | Shape | Shell Material, Finish | Approvals | Base Product Number | Contact Materials | Contact Sizes | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting | Package | Product Status | Qualification | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Composition | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Contact Finish | Contact Style | Wire Gauge | Note | Flange Feature | Connector Style | Output Configuration | Output Current | Family | Mating Cycles | Contact Termination | Contact Form | Shell Size, Connector Layout | Insulator Color | Bearing Type | Max Frequency | Backset Spacing | Control Voltage | Connection Type | Features | Nominal Input Voltage (AC) | Body Style | IP Rating | Length | Width | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBD25W3M2F00S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34P0600E5CN | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3WK3M00HV5S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | 52100 Steel;Black Oxide | - | - | - | - | - | - | - | Sealmaster | USI5000A-211 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bearing Insert | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD62M3S00X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VS017131B-0P9L4 | - | - | Panel | JHSN_DRIV_VSD-II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.3125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 Hz | - | - | - | - | 208 VAC | - | - | - | 9.40625 | - | - | - | - | ||
![]() CBD5W5M36S50V50/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VG2831VM+94NGGC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3W3M37S0V50/AA Positronic | In Stock | - | - | - | Back Mount | 5 | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | Turck | U8875-1 | 300 VAC, 300 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 1 m | - | - | - | - | - | ||
![]() DD26S1S00X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | - | - | - | Steel, Tin Plated | - | DD26S | Copper Alloy | - | - | Turck | U-50699 | - | Positronic | - | Box | Active | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 26 | - | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | - | - | - | - | Machined | 2 (DA, A) High Density | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() RD15S00JVL0 Positronic | In Stock | - | - | Gold flash 30µ Au (min) 50µ Au (min) | Free Hanging (In-Line) | - | Steel Stainless Steel | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Rectangular | Steel, Clear Chromate Plated Zinc | - | RD15S | Copper Alloy | #20 | DAP | Johnson Controls | VG2831WN+602HGC | - | Positronic | - | Box | Active | UL #E49351 CSA #LR4219 MIL-DTL-24308 SAE AS39029 | - | -55°C ~ 125°C | RD | - | Receptacle for Female Contacts | 15 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Removable | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | - | Standard Density | 1000 | Wire | - | 2 (DA, A) | Green | - | - | - | - | Flanged | Backshell, Cable Clamp, Mounting Hardware | - | Free cable Panel mount | - | - | - | - | - | - | UL 94V-0 | ||
![]() CBD17W5F37S60T2X/AA Positronic | In Stock | - | - | - | - | - | - | Nickel-Plated Brass | - | - | - | - | - | - | - | - | - | - | Mencom | PG13.5-M20 | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | 0.69 | - | - | - | - | - | ||
![]() CBC46W4M000E3Z Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | - | - | - | Steel, Tin Plated | - | CBC46W | - | - | - | Cutler Hammer, Div of Eaton Co | AE16MN0T | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | 46 (42 + 4 Coax or Power) | - | Blue | 4 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | - | - | 1000 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC47W1M000E30/AA Positronic | In Stock | - | - | - | - | - | - | - | - | Cast Iron | 52100 Steel;Black Oxide | - | - | - | - | - | - | - | Sealmaster | SC-23TC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cylindrical Cartridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC11W1M0S50V50/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | - | - | - | Steel, Clear Chromate Plated Zinc | - | CBC11W | - | - | - | Miscellaneous | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | 11 (10 + 1 Coax or Power) | - | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, Combo | - | - | - | 1000 | - | - | 2 (DA, A) - 11C1, 11W1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC7W2M0S50V50/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 2SC371-T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC24W7M1S50V50/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | - | - | - | Steel, Clear Chromate Plated Zinc | UL | CBC24W | Copper Alloy | - | - | Warrick a Brand of Gems Sensor | 16E8B0 | - | Positronic | - | Box | Active | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 24 (17 + 7 Coax or Power) | - | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | 20-24 AWG | - | Board Side (4-40) | D-Sub, Combo | SPDT | 10 A | - | - | - | Machined | 5 (DD, D) - 24W7 | - | - | - | - | 208 VAC, 240 VAC | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() CBC17W2M000V5S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC36W4M100V5S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | - | - | - | Stainless Steel, Passivated | - | CBC36W | Copper Alloy | - | - | Cooper | 5000102-22N-COH | - | Positronic | - | Box | Active | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 36 (32 + 4 Coax or Power) | - | Blue | 3 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | - | - | - | - | Machined | 5 (DD, D) - 36W4 | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() CBC36W4M000E30/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | - | - | - | Steel, Clear Chromate Plated Zinc | - | CBC36W | - | - | - | ABB | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | 36 (32 + 4 Coax or Power) | - | Blue | 3 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | - | - | 1000 | - | - | 5 (DD, D) - 36W4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1M36S0V50/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VF-999-509 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD13W6F35F00S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crouse Hinds | D2PB1506-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD13W3M35S50V50/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-114A-2+B056+K475 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC24W7M000V5S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | - | - | - | Stainless Steel, Passivated | - | CBC24W | - | - | - | BEI Sensors | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | 24 (17 + 7 Coax or Power) | - | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | - | - | - | 500 | - | - | 5 (DD, D) - 24W7 | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - |