- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Features
- Base Product Number
- Color
- Connector Type
- Number of Positions
- Ingress Protection
Attribute column
Manufacturer
Positronic D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Dielectric Material | Housing Material | Number of Terminals | Shell Material, Finish | Base Product Number | Body Orientation | Contact Materials | Contact Pitch (mm) | ECCN | Harmonized Code | Itar Registered | Mfr | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Package | Plug / Receptacle | Product Depth (mm) | Product Status | Rad Hardened | Termination Method | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Number of Contacts | Wire Gauge | Note | Flange Feature | Connector Style | Number of Ports | Mating Cycles | Contact Form | Shell Size, Connector Layout | Backset Spacing | Shell Plating | Features | Cable Exit Angle | Product Length (mm) | Contact Finish Thickness | Shell Finish Thickness | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBC36W4M000E3S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | CBC36W | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | - | 36 (32 + 4 Coax or Power) | Blue | 3 | - | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | 1000 | - | 5 (DD, D) - 36W4 | - | - | - | - | - | - | - | - | - | ||
![]() CBC27W2S00GV3X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Tin Plated | CBC27W | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | - | 27 (25 + 2 Coax or Power) | Blue | 2 | - | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 1000 | - | 4 (DC, C) - 27W2 | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | - | ||
![]() CBC27W2S000TX Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Tin Plated | CBC27W | - | - | - | - | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | - | 27 (25 + 2 Coax or Power) | Blue | 2 | - | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | - | 1000 | - | 4 (DC, C) - 27W2 | - | - | - | - | - | - | - | - | - | ||
![]() CBC24W7M100V3S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC17W2M10G0S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | - | Copper Alloy | - | EAR99 | 37174000 | Unavailable | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | - | 17 (15 + 2 Coax or Power) | Blue | 2 | - | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | - | Machined | 3 (DB, B) - 17W2 | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | Flash | - | - | UL94 V-0 | ||
![]() CBC17W2M100TZ Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | - | 17 (15 + 2 Coax or Power) | Blue | 2 | - | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | - | - | Machined | 3 (DB, B) - 17W2 | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() ORD9F100E0/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD7W2M55R8NT20/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD13W6M35S600Z/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCD37000ENE50/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180° | - | - | - | - | - | ||
![]() HDC50M20000 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD9M100T2S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC11W1M10GE0/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | CBC11W | - | Copper Alloy | - | - | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | - | 11 (10 + 1 Coax or Power) | Blue | 2 | - | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | - | Machined | 2 (DA, A) - 11C1, 11W1 | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | Flash | - | - | UL94 V-0 | ||
![]() DD15M10000-50 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | DD15M | - | Copper Alloy | - | - | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Plug, Male Pins | - | 15 | Blue | 3 | - | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | - | 50.0µin (1.27µm) | - | - | UL94 V-0 | ||
![]() CBD21WA4F37S600X/AA Positronic | In Stock | - | - | Gold Over Nickel | - | - | Polyester | 21 | - | - | Straight | - | - | - | - | - | - | Through Hole | - | -55C to 125C | 300VAC | - | SKT | 12.55(mm) | - | No | Solder | - | - | - | - | - | D-Subminiature | - | - | - | - | - | - | - | 7.5(A) | - | 4Power/17Signal(POS) | - | - | - | - | 1(Port) | - | - | - | - | Tin | - | - | 69.32(mm) | - | - | 16.99(mm) | - | ||
![]() CBD17W2M2S5000/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD3W3M360000 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDC25S20000/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | HDC25S | - | Copper Alloy | - | - | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | 300V | -55°C ~ 125°C | HDC | Solder Cup | Receptacle, Female Sockets | - | 25 | Green | 2 | - | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | Housing/Shell (Unthreaded) | D-Sub | - | - | Machined | 3 (DB, B) | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() M24308/23-63P Positronic | In Stock | - | - | Gold Plated Contacts | Panel Mount, Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Stainless Steel, Passivated | M24308/23 | - | Copper Alloy | - | - | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | 1700V | -55°C ~ 150°C | Military, MIL-DTL-24308 | Solder | Receptacle, Female Sockets | - | 44 | Black | 3 | Receptacle | Signal | 7.5A | - | - | Gold | - | - | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | - | 3 (DB, B) High Density | - | - | - | - | - | 50.0µin (1.27µm) | - | - | UL94 V-0 | ||
![]() DD104M3000S/AA Positronic | In Stock | - | - | Gold Over Nickel | - | - | Stainless Steel | 104 | - | - | Straight | Copper Alloy | 1.2(mm) | - | - | - | - | Through Hole | 5 | -55C to 125C | 300VAC | - | M | 16.97(mm) | - | No | Solder | - | - | - | - | - | High Density D-Sub | - | - | - | - | - | - | - | 10(A) | - | 104(POS) | - | - | - | - | 1(Port) | - | - | - | - | Passivated | - | - | 69.32(mm) | - | - | 16.36(mm) | - |