- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Features
- Color
- Connector Type
- Base Product Number
- Ingress Protection
- Number of Positions
Attribute column
Manufacturer
Positronic D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Backshell Material, Plating | Shell Material, Finish | Package Quantity | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Output | Shell Finish | Shell Size - Insert | Contact Finish | Actuator Type | Failure Rate | Lead Spacing | Wire Gauge | Note | Flange Feature | Illumination Voltage (Nominal) | Connector Style | Shell Size, MIL | Lead Style | Number of Poles | Illumination | Breaker Type | Cable Opening | Reset | Mating Cycles | Voltage - Threshold | Number of Voltages Monitored | Contact Form | Shell Size, Connector Layout | Reset Timeout | Size | Specifications | Backset Spacing | Features | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness | Contact Finish Thickness - Mating | Shell Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD26S1S0V5S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | D38999/24WE | - | Copper Alloy | Corsair | Bag | - | Active | - | 300V | -55°C ~ 125°C | * | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 26 | - | Blue | - | 3 | - | - | - | Signal | 5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Gold | - | - | - | 22-30 AWG | - | Board Side (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | Machined | 2 (DA, A) High Density | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() DD15M00WT2X Positronic | In Stock | - | - | Free Hanging (In-Line) | Axial | - | - | Axial | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | RLR32 | - | - | Vishay Dale | Bulk | - | Active | - | - | -65°C ~ 150°C | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±1% | 2 | - | ±100ppm/°C | Plug for Male Contacts | - | 301 Ohms | 15 | Metal Film | Blue | - | 3 | 1W | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | R (0.01%) | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | - | 1000 | - | - | - | 1 (DE, E) High Density | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | ||
![]() DD104M2S50V3X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | FHV7H | - | Copper Alloy | Omron Automation and Safety | Bulk | - | Active | - | 300V | -55°C ~ 125°C | * | - | - | - | Solder Cup | - | Plug, Male Pins | - | - | 104 | - | Blue | - | 5 | - | - | - | Signal | 5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Gold | - | - | - | 22-30 AWG | - | Board Side (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | Machined | 6 | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() CBC43W2M100ES Positronic | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SO | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | LTC695 | - | Copper Alloy | Linear Technology | Bulk | - | Active | - | 300V | -40°C ~ 85°C (TA) | - | - | - | - | Crimp | - | Plug, Male Pins | Simple Reset/Power-On Reset | - | 43 (41 + 2 Coax or Power) | - | Blue | - | 3 | - | - | - | Signal and Coax or Power (Not Included) | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Open Drain or Open Collector | - | - | Gold | - | - | - | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | - | D-Sub, Combo | - | - | - | - | - | - | Active High/Active Low | - | 2.9V | 1 | Machined | 5 (DD, D) - 43W2 | 140ms Minimum | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() CBC11W1M10HES Positronic | In Stock | - | - | Panel Mount | - | - | - | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | LEGH66-1-63 | - | Copper Alloy | Sensata-Airpax | Bulk | - | Active | - | 300V | -55°C ~ 125°C | LEG | - | - | - | Crimp | - | Plug, Male Pins | - | - | 11 (10 + 1 Coax or Power) | - | Blue | - | 2 | - | - | - | Signal and Coax or Power (Not Included) | 15A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Gold | Lever | - | - | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | - | D-Sub, Combo | - | - | 2 | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | Machined | 2 (DA, A) - 11C1, 11W1 | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() CBC36W4S1S50T2S/AA Positronic | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | VJ0603 | - | Copper Alloy | Vishay Vitramon | Tape & Reel (TR) | - | Active | 50V | 300V | -55°C ~ 125°C | VJ HIFREQ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | - | Crimp | C0G, NP0 | Receptacle, Female Sockets | - | - | 36 (32 + 4 Coax or Power) | - | Blue | RF, Microwave, High Frequency | 3 | - | 47 pF | - | Signal and Coax or Power (Not Included) | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Gold | - | - | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | Machined | 5 (DD, D) - 36W4 | - | - | - | - | High Q, Low Loss | - | 0.037 (0.94mm) | Flash | - | - | UL94 V-0 | - | ||
![]() CBC36W4S1F000/AA Positronic | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | CBC36W | - | Copper Alloy | Vishay Vitramon | Tape & Reel (TR) | - | Obsolete | 500V | 300V | -55°C ~ 150°C | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25pF | - | Crimp | C0G, NP0 | Receptacle, Female Sockets | - | - | 36 (32 + 4 Coax or Power) | - | Blue | Automotive | 3 | - | 1 pF | - | Signal and Coax or Power (Not Included) | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Gold | - | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | Machined | 5 (DD, D) - 36W4 | - | - | - | - | - | - | 0.057 (1.45mm) | Flash | - | - | UL94 V-0 | AEC-Q200 | ||
![]() CBC24W7S00HTS Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | CBC24W | - | - | NKK Switches | Bulk | - | Last Time Buy | - | - | -55°C ~ 125°C | - | - | - | - | - | - | Receptacle for Female Contacts | - | - | 24 (17 + 7 Coax or Power) | - | Blue | - | 2 | - | - | - | Signal and Coax or Power | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | - | - | - | - | - | 1000 | - | - | - | 5 (DD, D) - 24W7 | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | ||
![]() DD104M2S500Z Positronic | In Stock | - | - | Free Hanging (In-Line) | Axial | - | - | Axial | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | RLR07 | - | Copper Alloy | Vishay Dale | Tape & Reel (TR) | - | Active | - | 300V | -65°C ~ 150°C | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | 2 | Solder Cup | ±100ppm/°C | Plug, Male Pins | - | 1.69 MOhms | 104 | Metal Film | Blue | - | 5 | 0.25W, 1/4W | - | - | Signal | 5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Gold | - | R (0.01%) | - | 22-30 AWG | - | Board Side (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | Machined | 6 | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() RD9S10WV5C Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Cadmium Plated | - | 121050 | - | Copper Alloy | Molex | Bulk | - | Active | - | 300V | -55°C ~ 125°C | Brad 121050 mPm | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 9 | - | Green | - | 2 | - | - | - | Signal | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Gold | - | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | - | - | - | - | - | - | - | Machined | 1 (DE, E) | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() CBC25W3S10Z00 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | CBC25W | - | Copper Alloy | Taiyo Yuden | Tape & Reel (TR) | - | Obsolete | - | 300V | -55°C ~ 125°C | - | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 25 (22 + 3 Coax or Power) | - | Blue | - | 2 | - | - | - | Signal and Coax or Power (Not Included) | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Gold | - | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | Machined | 4 (DC, C) - 25W3 | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() DD104M2S50T2S Positronic | In Stock | - | - | Free Hanging (In-Line) | Axial | - | - | Axial | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | RWR81 | - | Copper Alloy | Vishay Dale | Tape & Reel (TR) | - | Active | - | 300V | -55°C ~ 250°C | Military, MIL-PRF-39007, RWR81N | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±0.1% | 2 | Solder Cup | ±20ppm/°C | Plug, Male Pins | - | 37.4 Ohms | 104 | Wirewound | Blue | - | 5 | 1W | - | - | Signal | 5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Gold | - | R (0.01%) | - | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | Machined | 6 | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() DD44M00WE3X Positronic | In Stock | - | - | Free Hanging (In-Line) | Axial | - | - | Axial | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | RNC60 | - | - | Vishay Dale | Bulk | - | Active | - | - | -65°C ~ 175°C | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | 2 | - | ±50ppm/°C | Plug for Male Contacts | - | 4.64 kOhms | 44 | Metal Film | Blue | - | 3 | 0.25W, 1/4W | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | S (0.001%) | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | - | 1000 | - | - | - | 3 (DB, B) High Density | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | ||
![]() CBC21W1S10HES/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | CBC21W | - | Copper Alloy | Panduit Corp | Bulk | - | Obsolete | - | 300V | -55°C ~ 125°C | - | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 21 (20 + 1 Coax or Power) | - | Blue | - | 2 | - | - | - | Signal and Coax or Power (Not Included) | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Gold | - | - | - | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | Machined | 3 (DB, B) - 21W1 | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() CBC43W2M100E30/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | 1206 (3216 Metric) | - | - | 1206 | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | RN732B | - | Copper Alloy | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Obsolete | - | 300V | -55°C ~ 155°C | RN73 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.05% | 2 | Crimp | ±25ppm/°C | Plug, Male Pins | - | 142 Ohms | 43 (41 + 2 Coax or Power) | Thin Film | Blue | - | 3 | 0.125W, 1/8W | - | - | Signal and Coax or Power (Not Included) | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Gold | - | - | - | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | Machined | 5 (DD, D) - 43W2 | - | - | - | - | Moisture Resistant | 0.028 (0.70mm) | - | Flash | - | - | UL94 V-0 | - | ||
![]() DD104M2S50V3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | 1 | DD104M | - | Copper Alloy | Rust-Oleum | Box | - | Active | - | 300V | -55°C ~ 125°C | - | - | - | - | Solder Cup | - | Plug, Male Pins | Acrylic | - | 104 | - | Blue | - | 5 | - | - | - | Signal | 5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Gold | - | - | - | 22-30 AWG | - | Board Side (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | Machined | 6 | - | 1 Gallon | Dunes Tan | - | - | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() DD44S32S0TX Positronic | In Stock | - | - | Through Hole | - | - | - | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | DD44S | - | Copper Alloy | Analog Devices Inc./Maxim Integrated | Bulk | - | Active | - | 300V | -55°C ~ 125°C | * | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | 44 | - | Blue | - | 3 | - | - | - | Signal | 5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Gold | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | Machined | 3 (DB, B) High Density | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() CBC47W1S100T2S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Composite | - | Polyester, Glass Filled | Thermoplastic | - | Stainless Steel, Passivated | - | ACT96 | Gold | Copper Alloy | TE Connectivity Deutsch Connectors | Bulk | Composite | Discontinued at Digi-Key | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, ACT | - | - | - | Crimp | - | Plug, Male Pins | - | - | 79 | - | Silver | Aerospace, Military | 3 | - | - | Threaded | Signal and Coax or Power (Not Included) | 5A | N (Normal) | Shielded | Environment Resistant | - | Nickel | 21-35 | Gold | - | - | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | G | - | - | - | - | - | - | - | - | - | Machined | 5 (DD, D) - 47W1 | - | - | - | - | - | - | - | Flash | - | - | - | - | ||
![]() CBC17W2S1S50V3S/AA Positronic | In Stock | - | - | Surface Mount | TO-253-4, TO-253AA | - | - | SOT-143-4 | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | MAX6314 | - | Copper Alloy | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | - | Active | - | 300V | -40°C ~ 85°C (TA) | - | - | - | - | Crimp | - | Receptacle, Female Sockets | Simple Reset/Power-On Reset | - | 17 (15 + 2 Coax or Power) | - | Blue | - | 2 | - | - | - | Signal and Coax or Power (Not Included) | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Bidirectional | - | - | Gold | - | - | - | 20-24 AWG | - | Board Side (4-40) | - | D-Sub, Combo | - | - | - | - | - | - | Active Low | - | 2.7V | 1 | Machined | 3 (DB, B) - 17W2 | 140ms Minimum | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() CBC5W1S100V30/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Axial | - | - | Axial | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | ERC70 | - | Copper Alloy | Vishay Dale | Bulk | - | Active | - | 300V | -65°C ~ 175°C | ERC | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.5% | 2 | Crimp | ±50ppm/°C | Receptacle, Female Sockets | - | 1.1 kOhms | 5 (4 + 1 Coax or Power) | Metal Film | Blue | - | 2 | 0.75W, 3/4W | - | - | Signal and Coax or Power (Not Included) | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Gold | - | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | Machined | 1 (DE, E) - 5W1 | - | - | - | - | Moisture Resistant | - | - | Flash | - | - | UL94 V-0 | - |