- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Features
- Base Product Number
- Color
- Connector Type
- Number of Positions
- Ingress Protection
Attribute column
Manufacturer
Positronic D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Voltage, Rating | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Shell Finish | Contact Gender | UL Flammability Code | Empty Shell | Termination Type | Contact Finish Termination | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBD21WA4M37S60T40/AA Positronic | In Stock | - | - | BOARD AND PANEL | STEEL | POWER-GOLD FLASH OVER NICKEL; SIGNAL-GOLD FLASH OVER NICKEL/GOLD (50) OVER NICKEL | COPPER ALLOY | POSITRONIC INDUSTRIES INC | GLASS FILLED POLYESTER | Positronic Industries | CBD21WA4M37S60T40/AA | CBD | - | - | ROHS COMPLIANT | Active | - | 5.67 | Non-Compliant | Yes | 4/C | - | - | - | e4 | Yes | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 21 | unknown | ZINC | MALE | 94V-0 | NO | SOLDER | POWER-GOLD FLASH OVER NICKEL; SIGNAL-GOLD FLASH OVER NICKEL/GOLD (50) OVER NICKEL | - | ||
![]() CBC21W1M10ANVLZ/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD17W5M36S500S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD21W1F300E20/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD17W5F37S00S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD24W7F3S60T0/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M24308/2-6F Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Positronic | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD24W7F300E2S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD8W8M35S50TX Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD36W4M85R70V3Z Positronic | In Stock | - | - | BOARD | STEEL | POWER-GOLD FLASH OVER NICKEL; SIGNAL-GOLD FLASH OVER NICKEL/GOLD (50) OVER NICKEL | COPPER ALLOY | POSITRONIC INDUSTRIES INC | GLASS FILLED POLYESTER | Positronic Industries | CBD36W4M85R70V3Z | - | - | - | - | Active | - | 2.42 | - | No | 5/D | - | - | - | e4 | No | EAR99 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 36 | unknown | TIN | MALE | 94V-0 | NO | SOLDER | POWER-GOLD FLASH OVER NICKEL; SIGNAL-GOLD FLASH OVER NICKEL/GOLD (50) OVER NICKEL | - | ||
![]() CBC43W2S0S5000/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD17W5M37S600S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD13W6M35S60TZ/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD21WA4M36S0TZ/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W5F000T20 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD13W6F36S50V50/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 0.25 % | - | - | - | 100 ppm/°C | - | 79.6 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | ||
![]() CBD17W5M37S50T2Z/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBM5W5M0000S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W5M0S5000 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD8W8F0000X Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |