- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Features
- Base Product Number
- Color
- Connector Type
- Number of Positions
- Ingress Protection
Attribute column
Manufacturer
Positronic D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Note | Flange Feature | Connector Style | Mating Cycles | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD44M3200V5X Positronic | In Stock | - | - | Through Hole | Polyester, Glass Filled | Steel, Tin Plated | DD44M | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder | Plug, Male Pins | 44 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | Machined | 3 (DB, B) High Density | - | - | Flash | - | UL94 V-0 | ||
![]() DD15S000TS Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD15S | - | Positronic | Box | Active | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 15 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | 1000 | - | 1 (DE, E) High Density | - | - | - | - | - | ||
![]() CBC25W3S1S50T2X Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC25W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 25 (22 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | - | Machined | 4 (DC, C) - 25W3 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC13W3S10Z0S Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC13W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 13 (10 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | Machined | 3 (DB, B) - 13C3, 13W3 | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() CBC21W1S1S500X Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC21W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 21 (20 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Board Side (4-40) | D-Sub, Combo | - | Machined | 3 (DB, B) - 21W1 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC21W1S1S500S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC21W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 21 (20 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Board Side (4-40) | D-Sub, Combo | - | Machined | 3 (DB, B) - 21W1 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC24W7S10HE0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC24W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 24 (17 + 7 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | Machined | 5 (DD, D) - 24W7 | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() CBC24W7S100E0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC24W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 24 (17 + 7 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | Machined | 5 (DD, D) - 24W7 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC46W4S100E3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC46W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 46 (42 + 4 Coax or Power) | Blue | 4 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | Machined | 6 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC27W2S0S50T0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC27W | - | Positronic | Box | Active | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | 27 (25 + 2 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | 1000 | - | 4 (DC, C) - 27W2 | - | - | - | - | - | ||
![]() RD9M10G0X Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD9M | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 9 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | Machined | 1 (DE, E) | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | Flash | - | UL94 V-0 | ||
![]() DD26M32S0V5X/AA Positronic | In Stock | - | - | Through Hole | Polyester, Glass Filled | Steel, Tin Plated | DD26M | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder | Plug, Male Pins | 26 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | Board Side (4-40) | D-Sub, High Density | - | Machined | 2 (DA, A) High Density | - | - | Flash | - | UL94 V-0 | ||
![]() DD62S10HE20/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD62S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 62 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | Machined | 4 (DC, C) High Density | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() DD44M20GEZ/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD44M | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder Cup | Plug, Male Pins | 44 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | Machined | 3 (DB, B) High Density | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | Flash | - | UL94 V-0 | ||
![]() DD62S1S5000 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD62S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 62 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | Machined | 4 (DC, C) High Density | - | - | Flash | - | UL94 V-0 | ||
![]() RD50M100T0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD50M | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 50 | Green | 3 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | Machined | 5 (DD, D) | - | - | Flash | - | UL94 V-0 | ||
![]() DD44M20GEX Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD44M | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder Cup | Plug, Male Pins | 44 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | Machined | 3 (DB, B) High Density | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | Flash | - | UL94 V-0 | ||
![]() DD62S10HE3X Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD62S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 62 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | Machined | 4 (DC, C) High Density | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() RD50M10HE20/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD50M | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 50 | Green | 3 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub | - | Machined | 5 (DD, D) | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() DD15S3200T20 Positronic | In Stock | - | - | Through Hole | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD15S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | Machined | 1 (DE, E) High Density | - | - | Flash | - | UL94 V-0 |