- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- Features
- Connector Type
- Color
- Base Product Number
- Ingress Protection
- Number of Positions
Attribute column
Manufacturer
Positronic D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Backshell Material, Plating | Shell Material, Finish | Surface Mount Land Size | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | Frequency-Max | Lifetime @ Temp. | Mfr | Number of Elements | Overall Impedance | Package | Primary Material | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Voltage - Input (Max) | Output Type | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Lead Spacing | Wire Gauge | Note | Flange Feature | Interface | Memory Size | Polarization | Impedance | Connector Style | Output Configuration | Ripple Current @ Low Frequency | Shell Size, MIL | Lead Style | Current - Output | Input Type | Control Features | Cable Opening | Reset | Voltage - Output (Min/Fixed) | Number of Regulators | Mating Cycles | Voltage - Threshold | Number of Voltages Monitored | Protection Features | Current - Quiescent (Iq) | Contact Form | Shell Size, Connector Layout | Voltage Dropout (Max) | Reset Timeout | Current - Output High, Low | PSRR | Logic Type | Operate Time | 1st Connector | 2nd Connector | Release Time | Number of Bits per Element | Voltage - Output (Max) | Backset Spacing | Power - Rated | Size - Body | Time Format | Date Format | Current - Timekeeping (Max) | Voltage - Supply, Battery | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | Features | Release Range | Height Seated (Max) | Length | Thickness (Max) | Contact Finish Thickness | Contact Finish Thickness - Mating | Length - Overall | Height Above Board | Shell Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD25S100V5X Positronic | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | - | - | - | VJ0603 | - | - | Copper Alloy | - | - | Vishay Vitramon | - | - | Tape & Reel (TR) | - | Active | 50V | 300V | -55°C ~ 125°C | VJ HIFREQ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5pF | - | Crimp | C0G, NP0 | Receptacle, Female Sockets | - | - | 25 | - | Green | RF, Microwave, High Frequency | 2 | - | 9.1 pF | - | Signal | 7.5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Machined | 3 (DB, B) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.037 (0.94mm) | Flash | - | - | - | - | UL94 V-0 | - | ||
![]() CBC46W4M1S50T0/AA Positronic | In Stock | - | - | Through Hole | - | - | - | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | - | - | CBC46W | - | - | Copper Alloy | - | - | Standex-Meder Electronics | - | - | Bulk | - | Obsolete | - | 300V | - | ORD2210V | - | - | - | Crimp | - | Plug, Male Pins | Glass Body Reed | - | 46 (42 + 4 Coax or Power) | - | Blue | - | 4 | - | 0.5 pF | - | Signal and Coax or Power (Not Included) | 7.5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Gold | Axial | - | - | - | SPST-NO | - | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Machined | 6 | - | - | - | - | - | 0.6 ms | - | - | 0.05 ms | - | - | - | 100VA | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | - | - | - | - | 1A (AC/DC) | 17 ~ 20AT | 2.5A (AC/DC) | 300 V | 350 V | - | - | - | - | - | Flash | - | 2.181 (55.40mm) | - | - | UL94 V-0 | - | ||
![]() CBC5W1S100T2X Positronic | In Stock | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | - | - | 28-PDIP | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | - | - | DS1284 | - | - | Copper Alloy | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | - | Obsolete | - | 300V | 0°C ~ 70°C | - | - | - | - | Crimp | - | Receptacle, Female Sockets | Clock/Calendar | - | 5 (4 + 1 Coax or Power) | - | Blue | - | 2 | - | - | - | Signal and Coax or Power (Not Included) | 7.5A | 4.5V ~ 5.5V | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | Parallel | 50B | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Machined | 1 (DE, E) - 5W1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HH:MM:SS:hh (12/24 hr) | YY-MM-DD-dd | 7mA @ 5V | 2.4V ~ 3.5V | - | - | - | - | - | Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer | - | - | - | - | Flash | - | - | - | - | UL94 V-0 | - | ||
![]() DD15S100T0 Positronic | In Stock | - | - | Through Hole | Radial, Can | - | - | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | - | - | DD15S | - | - | Copper Alloy | - | 3000 Hrs @ 105°C | Vishay Beyschlag/Draloric/BC Components | - | - | Bulk | - | Active | 6.3 V | 300V | -40°C ~ 105°C | 148 RUS | 0.630 Dia (16.00mm) | ±20% | - | Crimp | - | Receptacle, Female Sockets | - | - | 15 | - | Blue | General Purpose | 3 | - | 10000 µF | - | Signal | 5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | 0.295 (7.50mm) | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | - | - | Polar | 45 mOhms | D-Sub, High Density | - | 1.66 A @ 100 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.063 (27.00mm) | - | - | Flash | - | - | - | - | UL94 V-0 | - | ||
![]() DD15S100V30/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | - | - | 214586 | - | - | Copper Alloy | - | - | Molex | - | - | Bulk | - | Active | - | 300V | -55°C ~ 125°C | * | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 15 | - | Blue | - | 3 | - | - | - | Signal | 5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | 22-30 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | - | - | UL94 V-0 | - | ||
![]() DD26S1S5W0X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | Male | Male | Q-2M01R0 | RG-316 DB | - | Copper Alloy | 6 GHz | - | Amphenol Custom Cable | - | 50 Ohms | Bag | - | Active | - | 300V | - | - | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 26 | - | Copper | - | 3 | - | - | - | Signal | 5A | - | - | - | - | MMCX to N-Type | - | - | - | Gold | - | - | - | - | - | - | - | 22-30 AWG | - | Board Side (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Machined | 2 (DA, A) High Density | - | - | - | - | - | - | MMCX Plug | N-Type Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 6.000 (152.40mm) | - | Flash | - | - | - | - | UL94 V-0 | - | ||
![]() DD44S00Z0X Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | - | - | DD44S | - | - | - | - | - | Corsair | - | - | Bag | - | Active | - | - | -55°C ~ 125°C | * | - | - | - | - | - | Receptacle for Female Contacts | - | - | 44 | - | Blue | - | 3 | - | - | - | Signal | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44S32S60T2S Positronic | In Stock | - | - | Through Hole | - | - | - | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | - | - | 121174 | - | - | Copper Alloy | - | - | Molex | - | - | Bulk | - | Active | - | 300V | -55°C ~ 125°C | * | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | 44 | - | Blue | - | 3 | - | - | - | Signal | 5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Machined | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | Flash | - | - | - | - | UL94 V-0 | - | ||
![]() DD15S100TS Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | Polyester, Glass Filled | Silicon Rubber | - | Stainless Steel, Passivated | - | - | - | DL68G14 | - | Gold | - | - | - | TE Connectivity Deutsch Connectors | - | - | Bulk | Metal | Discontinued at Digi-Key | - | - | -55°C ~ 200°C | MIL-DTL-83723 Series III, DL | - | - | - | Crimp | - | Plug, Male Pins | - | - | 7 | - | - | Aerospace, Automotive, Aviation, Military | 3 | - | - | Bayonet Lock | Signal | 13A | - | 7 | Shielded | Environment Resistant | - | - | Electroless Nickel | 14-7 | Gold | - | - | - | - | - | - | - | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 50.0µin (1.27µm) | - | - | - | - | - | ||
![]() CBC24W7S0000S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | Male | Male | Q-2I03L0 | RG-316 | - | - | 4 GHz | - | Amphenol Custom Cable | - | 50 Ohms | Bag | - | Active | - | - | - | - | - | - | - | - | - | Receptacle for Female Contacts | - | - | 24 (17 + 7 Coax or Power) | - | Copper | - | 2 | - | - | - | Signal and Coax or Power | - | - | - | - | - | SMB to N-Type | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | 5 (DD, D) - 24W7 | - | - | - | - | - | - | SMB Jack | N-Type Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 39.4 (1.0m) 3.3 | - | - | - | - | - | - | - | - | ||
![]() RD50S10Z00 Positronic | In Stock | - | - | Surface Mount | 10-WFDFN | - | - | 10-uDFN (2x2) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | - | - | MAX16033 | - | - | Copper Alloy | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | - | Obsolete | - | 300V | -40°C ~ 85°C (TA) | - | - | - | - | Crimp | - | Receptacle, Female Sockets | Battery Backup Circuit | - | 50 | - | Green | - | 3 | - | - | - | Signal | 7.5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Open Drain or Open Collector | - | - | Gold | - | - | - | - | - | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | Active Low | - | - | - | 2.63V | 1 | - | - | Machined | 5 (DD, D) | - | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | Flash | - | - | - | - | UL94 V-0 | - | ||
![]() DD62M2S0T20 Positronic | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | - | - | DD62M | - | - | Copper Alloy | - | - | Vishay Vitramon | - | - | Tape & Reel (TR) | - | Active | 25V | 300V | -55°C ~ 150°C | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | Solder Cup | X8R | Plug, Male Pins | - | - | 62 | - | Blue | Automotive | 3 | - | 0.033 µF | - | Signal | 5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Machined | 4 (DC, C) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | Flash | - | - | - | - | UL94 V-0 | AEC-Q200 | ||
![]() DD44S1S50V5X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | 2010 (5025 Metric) | - | - | 2010 | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | - | - | TNPW2010 | - | - | Copper Alloy | - | - | Vishay Dale | - | - | Tape & Reel (TR) | - | Active | - | 300V | -55°C ~ 125°C | TNPW | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±0.1% | 2 | Crimp | ±25ppm/°C | Receptacle, Female Sockets | - | 301 kOhms | 44 | Thin Film | Blue | - | 3 | 0.4W, 2/5W | - | - | Signal | 5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | 22-30 AWG | - | Board Side (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Machined | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | - | Flash | - | - | - | - | UL94 V-0 | - | ||
![]() DD44S32S60T2X Positronic | In Stock | - | - | Through Hole | 2010 (5025 Metric) | - | - | 2010 | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | - | - | TNPW2010 | - | - | Copper Alloy | - | - | Vishay Dale | - | - | Tape & Reel (TR) | - | Active | - | 300V | -55°C ~ 155°C | TNPW e3 | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±0.1% | 2 | Solder | ±25ppm/°C | Receptacle, Female Sockets | - | 357 kOhms | 44 | Thin Film | Blue | - | 3 | 0.4W, 2/5W | - | - | Signal | 5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Machined | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 0.030 (0.75mm) | - | - | Flash | - | - | - | - | UL94 V-0 | - | ||
![]() DD44M2F00S Positronic | In Stock | - | - | Free Hanging (In-Line) | Axial | - | - | Axial | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | - | - | RNC60 | - | - | Copper Alloy | - | - | Vishay Dale | - | - | Tape & Reel (TR) | - | Active | - | 300V | -65°C ~ 175°C | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | 2 | Solder Cup | ±25ppm/°C | Plug, Male Pins | - | 19.6 kOhms | 44 | Metal Film | Blue | - | 3 | 0.25W, 1/4W | - | - | Signal | 5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Gold | - | - | - | - | - | M (1%) | - | 22-30 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Machined | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | Flash | - | - | - | - | UL94 V-0 | - | ||
![]() DD26M2S0V5X/AA Positronic | In Stock | - | - | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | - | - | 14-SSOP | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | - | - | 74ABT125 | - | - | Copper Alloy | - | - | NXP Semiconductors | 4 | - | Bulk | - | Active | - | 300V | -40°C ~ 85°C (TA) | 74ABT | - | - | - | Solder Cup | - | Plug, Male Pins | - | - | 26 | - | Blue | - | 3 | - | - | - | Signal | 5A | 4.5V ~ 5.5V | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Gold | - | - | 3-State | - | - | - | - | 22-30 AWG | - | Board Side (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Machined | 2 (DA, A) High Density | - | - | 32mA, 64mA | - | Buffer, Non-Inverting | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | - | - | UL94 V-0 | - | ||
![]() RD9M10LV30/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | 0805 (2012 Metric) | - | - | 0805 | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | - | - | RN732A | - | - | Copper Alloy | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | Obsolete | - | 300V | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | 2 | Crimp | ±10ppm/°C | Plug, Male Pins | - | 2.1 kOhms | 9 | Thin Film | Green | - | 2 | 0.1W, 1/10W | - | - | Signal | 7.5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Machined | 1 (DE, E) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 0.024 (0.60mm) | - | - | Flash | - | - | - | - | UL94 V-0 | - | ||
![]() CBC17W2S1S50V5X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | 0603 (1608 Metric) | - | - | 0603 | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | - | - | CBC17W | - | - | Copper Alloy | - | - | Vishay Dale | - | - | Tray | - | Active | - | 300V | -65°C ~ 155°C | RCP | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±2% | 2 | Crimp | ±150ppm/°C | Receptacle, Female Sockets | - | 75 Ohms | 17 (15 + 2 Coax or Power) | Thick Film | Blue | - | 2 | 1.5W | - | - | Signal and Coax or Power (Not Included) | 7.5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | 20-24 AWG | - | Board Side (4-40) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Machined | 3 (DB, B) - 17W2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 0.023 (0.58mm) | - | - | Flash | - | - | - | - | UL94 V-0 | - | ||
![]() CBC11W1S1S5000/AA Positronic | In Stock | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | TO-92 | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | - | - | MC79L06 | - | - | Copper Alloy | - | - | Micro Commercial Co | - | - | Bulk | - | Obsolete | - | 300V | -30°C ~ 75°C (TJ) | - | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 11 (10 + 1 Coax or Power) | - | Blue | - | 2 | - | - | - | Signal and Coax or Power (Not Included) | 7.5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Gold | - | 30V | Fixed | - | - | - | - | 20-24 AWG | - | Board Side (4-40) | - | - | - | - | D-Sub, Combo | Negative | - | - | - | 100mA | - | - | - | - | -6V | 1 | - | - | - | Over Temperature, Short Circuit | 6 mA | Machined | 2 (DA, A) - 11C1, 11W1 | - | - | - | 71dB (120Hz) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | - | - | UL94 V-0 | - | ||
![]() CBC13W6S0S50T0 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | - | - | 015266 | - | - | - | - | - | Molex | - | - | Bulk | - | Active | - | - | -55°C ~ 125°C | Premo-Flex 15266 | - | - | - | - | - | Receptacle for Female Contacts | - | - | 13 (7 + 6 Coax or Power) | - | Blue | - | 2 | - | - | - | Signal and Coax or Power | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | 4 (DC, C) - 13W6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |