- Series
- Package
- Mfr
- Product Status
- Operating Temperature
- Mounting Type
- Features
- Connector Type
- Base Product Number
- Color
- Number of Positions
- Ingress Protection
Attribute column
Manufacturer
Positronic D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Material | Dielectric Material | Shape | Shell Material, Finish | Base Product Number | Contact Materials | Contact Sizes | Insulator Material | Mfr | Package | Product Status | Qualification | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Power Rating | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Case Code (Metric) | Case Code (Imperial) | Contact Style | Wire Gauge | Note | Flange Feature | Interface | Connector Style | Family | Mating Cycles | Contact Termination | Contact Form | Shell Size, Connector Layout | Insulator Color | Backset Spacing | Resolution (height) | Resolution (width) | Features | Viewing Area (width) | Body Style | Width | Contact Finish Thickness | Viewing Area (height) | Shell Finish Thickness | Material Flammability Rating | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD62M3200V30 Positronic | In Stock | - | - | - | Through Hole | - | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | DD62M | Copper Alloy | - | - | Positronic | Box | Active | - | Non-Compliant | - | 300V | -55°C ~ 125°C | - | DD | - | Solder | - | Plug, Male Pins | - | 62 | - | - | - | Blue | 3 | - | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | - | - | Machined | 4 (DC, C) High Density | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | - | ||
![]() CBC21W1M00000 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC21W | - | - | - | Positronic | Box | Active | - | Compliant | 2.8 V | 2.8 V | -55°C ~ 125°C | - | CBC | - | - | - | Plug for Male Contacts | - | 21 (20 + 1 Coax or Power) | 85 °C | -30 °C | - | Blue | 2 | - | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | Parallel, Serial | D-Sub, Combo | - | 1000 | - | - | 3 (DB, B) - 21W1 | - | - | 64 pixel | 256 pixel | - | 71.104 mm | - | 85.1 mm | - | 19.26 mm | - | - | No SVHC | - | ||
![]() DD78S4R70T2S Positronic | In Stock | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MD25M330000 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD46W4F370000 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 75 V | 75 V | - | Cut Tape | - | 1 % | - | 100 ppm/°C | - | 220 kΩ | - | - | - | Ceramic | - | - | 100 mW | - | - | - | - | 1608 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() CBD8W8M00000 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC7W2M00000 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD15M10000-759.0 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBM9W4M57R70T0 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC1816P2 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D00000E20-1765.3 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD43W2M2000Z/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44M20JV50 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | DD44M | Copper Alloy | - | - | Positronic | Box | Active | - | Non-Compliant | - | 300V | -55°C ~ 125°C | - | DD | - | Solder Cup | - | Plug, Male Pins | - | 44 | - | - | - | Blue | 3 | - | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | - | 22-30 AWG | - | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | - | - | Machined | 3 (DB, B) High Density | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | Flash | - | - | UL94 V-0 | - | - | ||
![]() DD104M00ANT2S Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | DD104M | - | - | - | Positronic | Box | Active | - | - | - | - | -55°C ~ 125°C | - | DD | - | - | - | Plug for Male Contacts | - | 104 | - | - | - | Blue | 5 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | 1000 | - | - | 6 | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | - | ||
![]() DD104S100EC Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15M00WEZ Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | Steel, Tin Plated | DD15M | - | - | - | Positronic | Box | Active | - | - | - | - | -55°C ~ 125°C | - | DD | - | - | - | Plug for Male Contacts | - | 15 | - | - | - | Blue | 3 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | D-Sub, High Density | - | 1000 | - | - | 1 (DE, E) High Density | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | - | ||
![]() DD15S10WT20/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | DD15S | Copper Alloy | - | - | Positronic | Box | Active | - | - | - | 300V | -55°C ~ 125°C | - | DD | - | Crimp | - | Receptacle, Female Sockets | - | 15 | - | - | - | Blue | 3 | - | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | - | - | - | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | Flash | - | - | UL94 V-0 | - | - | ||
![]() M24308/4-8Z Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Positronic | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD17W2F37S600X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD9M00000 Positronic | In Stock | - | - | Gold flash 30µ Au (min) 50µ Au (min) | - | Steel | - | - | Rectangular | - | - | Copper Alloy | #20 | Nylon | - | - | - | UL #E49351 CSA #LR54219 | Non-Compliant | - | - | - | - | SD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Removable | - | - | - | - | - | Standard Density | 500 | Wire | - | - | Black | - | - | - | - | - | Free cable Panel mount | - | - | - | - | - | - | UL 94V-0 |