- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Features
- Base Product Number
- Color
- Connector Type
- Number of Positions
- Ingress Protection
Attribute column
Manufacturer
Positronic D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Note | Flange Feature | Connector Style | Mating Cycles | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBC25W3M10GVL0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC25W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 25 (22 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | Machined | 4 (DC, C) - 25W3 | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | Flash | - | UL94 V-0 | ||
![]() CBC25W3S1S50V50 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC25W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 25 (22 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Board Side (4-40) | D-Sub, Combo | - | Machined | 4 (DC, C) - 25W3 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC13W6S1F00S Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC13W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 13 (7 + 6 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | Machined | 4 (DC, C) - 13W6 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC5W1M000T20/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC5W1 | - | Positronic | Box | Active | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | 5 (4 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | 1000 | - | 1 (DE, E) - 5W1 | - | - | - | - | - | ||
![]() CBC11W1M1S50T2Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC11W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 11 (10 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | - | Machined | 2 (DA, A) - 11C1, 11W1 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC25W3M100E0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC25W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 25 (22 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | Machined | 4 (DC, C) - 25W3 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC13W6S1S50T20 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC13W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 13 (7 + 6 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | - | Machined | 4 (DC, C) - 13W6 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC11W1M10ANES Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | - | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 11 (10 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | Machined | 2 (DA, A) - 11C1, 11W1 | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() CBC5W1M1S500Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC5W1 | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 5 (4 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Board Side (4-40) | D-Sub, Combo | - | Machined | 1 (DE, E) - 5W1 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC13W6S100E2S Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | - | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 13 (7 + 6 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | Machined | 4 (DC, C) - 13W6 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC25W3M1S50V5Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC25W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 25 (22 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Board Side (4-40) | D-Sub, Combo | - | Machined | 4 (DC, C) - 25W3 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC24W7S10Z0S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC24W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 24 (17 + 7 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | Machined | 5 (DD, D) - 24W7 | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() CBC13W3S10HT20/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 13 (10 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | - | Machined | 3 (DB, B) - 13C3, 13W3 | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() CBC13W3S00G00/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | - | Positronic | Box | Active | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | 13 (10 + 3 Power) | Blue | 2 | Signal and Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | - | 3 (DB, B) - 13C3, 13W3 | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | ||
![]() DD26S20JVL0 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD26S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder Cup | Receptacle, Female Sockets | 26 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | Machined | 2 (DA, A) High Density | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() CBC13W3S00GE0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | - | Positronic | Box | Active | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | 13 (10 + 3 Power) | Blue | 2 | Signal and Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | 1000 | - | 3 (DB, B) - 13C3, 13W3 | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | ||
![]() DD26S20LV5X Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD26S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder Cup | Receptacle, Female Sockets | 26 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | Machined | 2 (DA, A) High Density | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() DD15S2S5000/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD15S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder Cup | Receptacle, Female Sockets | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | Machined | 1 (DE, E) High Density | - | - | Flash | - | UL94 V-0 | ||
![]() DD26S2S50TS Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD26S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder Cup | Receptacle, Female Sockets | 26 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | Machined | 2 (DA, A) High Density | - | - | Flash | - | UL94 V-0 | ||
![]() DD15S200V3S Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD15S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder Cup | Receptacle, Female Sockets | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | Machined | 1 (DE, E) High Density | - | - | Flash | - | UL94 V-0 |