- Series
- Mfr
- Package
- Product Status
- Operating Temperature
- Mounting Type
- Features
- Base Product Number
- Color
- Connector Type
- Number of Positions
- Ingress Protection
Attribute column
Manufacturer
Positronic D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Note | Flange Feature | Connector Style | Mating Cycles | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD15M1S50T20/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD15M | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Crimp | Plug, Male Pins | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | Machined | 1 (DE, E) High Density | - | - | Flash | - | UL94 V-0 | ||
![]() CBC43W2M1S50T2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC43W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 43 (41 + 2 Coax or Power) | Blue | 3 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | - | Machined | 5 (DD, D) - 43W2 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC21WA4S00Z00 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC21W | - | Positronic | Box | Active | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | 21 (17 + 4 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | - | 4 (DC, C) - 21WA4 | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() CBC36W4S10000 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC36W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 36 (32 + 4 Coax or Power) | Blue | 3 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | Machined | 5 (DD, D) - 36W4 | - | - | Flash | - | UL94 V-0 | ||
![]() DD15S20GE0 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD15S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder Cup | Receptacle, Female Sockets | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | Machined | 1 (DE, E) High Density | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | Flash | - | UL94 V-0 | ||
![]() DD15S20GV3X Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD15S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder Cup | Receptacle, Female Sockets | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | Machined | 1 (DE, E) High Density | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | Flash | - | UL94 V-0 | ||
![]() DD15S20GES Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD15S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder Cup | Receptacle, Female Sockets | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | Machined | 1 (DE, E) High Density | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | Flash | - | UL94 V-0 | ||
![]() DD26S20J00 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD26S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder Cup | Receptacle, Female Sockets | 26 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | Machined | 2 (DA, A) High Density | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() DD15S200E0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD15S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder Cup | Receptacle, Female Sockets | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | Machined | 1 (DE, E) High Density | - | - | Flash | - | UL94 V-0 | ||
![]() DD15S20WT0 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD15S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder Cup | Receptacle, Female Sockets | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | Machined | 1 (DE, E) High Density | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() DD26S20J00/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD26S | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | DD | Solder Cup | Receptacle, Female Sockets | 26 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | Machined | 2 (DA, A) High Density | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() CBC46W4S10ANT20 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC46W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 46 (42 + 4 Coax or Power) | Blue | 4 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | - | Machined | 6 | - | Backshell, Cable Clamp, Mounting Hardware | Flash | - | UL94 V-0 | ||
![]() CBC13W3S1S50V3X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC13W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 13 (10 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Board Side (4-40) | D-Sub, Combo | - | Machined | 3 (DB, B) - 13C3, 13W3 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC21W1S1S50V5S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC21W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 21 (20 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Board Side (4-40) | D-Sub, Combo | - | Machined | 3 (DB, B) - 21W1 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC5W1S1S500X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC5W1 | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 5 (4 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Board Side (4-40) | D-Sub, Combo | - | Machined | 1 (DE, E) - 5W1 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC13W3S0F00X Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC13W | - | Positronic | Box | Active | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | 13 (10 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | - | 3 (DB, B) - 13C3, 13W3 | - | - | - | - | - | ||
![]() CBC5W1S1S50T20 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC5W1 | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Receptacle, Female Sockets | 5 (4 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | - | Machined | 1 (DE, E) - 5W1 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC11W1M1S50TZ Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC11W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 11 (10 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | - | Machined | 2 (DA, A) - 11C1, 11W1 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC13W3M100TZ Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC13W | Copper Alloy | Positronic | Box | Active | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 13 (10 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | - | Machined | 3 (DB, B) - 13C3, 13W3 | - | - | Flash | - | UL94 V-0 | ||
![]() CBC47W1S000E30 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC47W | - | Positronic | Box | Active | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | 47 (46 + 1 Coax or Power) | Blue | 3 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | 1000 | - | 5 (DD, D) - 47W1 | - | - | - | - | - |