- Base Product Number
- Contact Materials
- Features
- Mfr
- Package
- Product Status
- Series
- Accessory Type
- Backset Spacing
- Color
- Connector Style
- Connector Type
Attribute column
Manufacturer
Positronic D-Sub, D-Shaped Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | For Use With/Related Products | Mfr | Package | Product Status | Rad Hardened | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Flange Feature | Connector Style | Accessory Type | Contact Form | Shell Size, Connector Layout | Thread Size | Backset Spacing | Features | Contact Finish Thickness | Length - Below Head | Length - Threaded Portion Below Head | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M24308/23-64F Positronic | In Stock | - | - | Gold Plated Contacts | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M24308/26-2P Positronic | In Stock | - | - | - | - | - | - | M24308/26 | - | D-Sub Connectors | Positronic | Box | Active | No | - | - | Tray | Military, MIL-DTL-24308 | - | - | D-Subminiature | - | - | - | - | - | - | - | - | - | - | - | Jackscrew Socket | - | - | 4-40 Socket, 4-40 Screw | - | Hardware Included | - | - | - | - | ||
![]() M24308/24-75F Positronic | In Stock | - | - | - | Panel Mount, Through Hole, Right Angle | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel, Yellow Chromate Plated Cadmium | M24308/24 | Copper Alloy | - | Positronic | Box | Active | - | 1700V | -55°C ~ 150°C | - | Military, MIL-DTL-24308 | Solder | Plug, Male Pins | - | 44 | Black | 3 | - | Signal | 7.5A | - | Gold | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | 3 (DB, B) High Density | - | 0.460 (11.68mm) | Mounting Brackets | 50.0µin (1.27µm) | - | - | UL94 V-0 |