- Series
- Mfr
- Package
- Product Status
- Connector Type
- Features
- Mating Cycles
- Mounting Type
- Operating Temperature
- Color
- Connector Style
- Contact Type
Attribute column
Manufacturer
Positronic D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Connector Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Ingress Protection | Note | Flange Feature | Connector Style | Mating Cycles | Shell Size, Connector Layout | Features | Shell Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M24308/2-281F Positronic | In Stock | - | - | Gold Plated Contacts | - | - | - | - | Copper Alloy | KYOCERA AVX | Bulk | Active | - | * | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | ||
![]() CBC11W1M0F00S Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC11W | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Plug for Male Contacts | 11 (10 + 1 Coax or Power) | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | 2 (DA, A) - 11C1, 11W1 | - | - | ||
![]() CBC21WA4M000V50/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC21W | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Plug for Male Contacts | 21 (17 + 4 Coax or Power) | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | 4 (DC, C) - 21WA4 | - | - | ||
![]() CBC21WA4M000T2Z Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC21W | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Plug for Male Contacts | 21 (17 + 4 Coax or Power) | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | 1000 | 4 (DC, C) - 21WA4 | - | - | ||
![]() CBC7W2S0S50V3S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC7W2 | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 7 (5 + 2 Coax or Power) | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Board Side (4-40) | D-Sub, Combo | 1000 | 2 (DA, A) - 7W2 | - | - | ||
![]() CBC36W4S00HES/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC36W | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 36 (32 + 4 Coax or Power) | Blue | 3 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | 1000 | 5 (DD, D) - 36W4 | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC46W4S0S50TS/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC46W | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 46 (42 + 4 Coax or Power) | Blue | 4 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | 1000 | 6 | - | - | ||
![]() CBC11W1M000E2Z Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | - | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Plug for Male Contacts | 11 (10 + 1 Coax or Power) | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | 1000 | 2 (DA, A) - 11C1, 11W1 | - | - | ||
![]() CBC27W2S00ANT2X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC27W | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 27 (25 + 2 Coax or Power) | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | 1000 | 4 (DC, C) - 27W2 | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC13W6S0S50V50/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC13W | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 13 (7 + 6 Coax or Power) | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Board Side (4-40) | D-Sub, Combo | 1000 | 4 (DC, C) - 13W6 | - | - | ||
![]() CBC25W3S000E0 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC25W | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 25 (22 + 3 Coax or Power) | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | 1000 | 4 (DC, C) - 25W3 | - | - | ||
![]() DD26S0S0T2S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD26S | - | Positronic | Box | Active | -55°C ~ 125°C | DD | Receptacle for Female Contacts | 26 | Blue | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | 1000 | 2 (DA, A) High Density | - | - | ||
![]() DD62M000EZ Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD62M | - | Positronic | Box | Active | -55°C ~ 125°C | DD | Plug for Male Contacts | 62 | Blue | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | 1000 | 4 (DC, C) High Density | - | - | ||
![]() CBC36W4S00HE2S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC36W | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 36 (32 + 4 Coax or Power) | Blue | 3 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | 1000 | 5 (DD, D) - 36W4 | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC21WA4M000V30/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC21W | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Plug for Male Contacts | 21 (17 + 4 Coax or Power) | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | 4 (DC, C) - 21WA4 | - | - | ||
![]() CBC24W7M00H00/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC24W | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Plug for Male Contacts | 24 (17 + 7 Coax or Power) | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | 5 (DD, D) - 24W7 | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC36W4S00HE3S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC36W | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 36 (32 + 4 Coax or Power) | Blue | 3 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | 1000 | 5 (DD, D) - 36W4 | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC21WA4M000V50 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC21W | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Plug for Male Contacts | 21 (17 + 4 Coax or Power) | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | 4 (DC, C) - 21WA4 | - | - | ||
![]() DD104M0S0V5X/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD104M | - | Positronic | Box | Active | -55°C ~ 125°C | DD | Plug for Male Contacts | 104 | Blue | 5 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | 1000 | 6 | - | - | ||
![]() CBC47W1S00ANT20/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC47W | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 47 (46 + 1 Coax or Power) | Blue | 3 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | 1000 | 5 (DD, D) - 47W1 | Backshell, Cable Clamp, Mounting Hardware | - |