- Series
- Mfr
- Package
- Product Status
- Connector Type
- Features
- Mating Cycles
- Mounting Type
- Operating Temperature
- Color
- Connector Style
- Contact Type
Attribute column
Manufacturer
Positronic D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power Rating | Contact Type | Ingress Protection | Contact Style | Note | Flange Feature | Connector Style | Mating Cycles | Shell Size, Connector Layout | Features | Height | Shell Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD15M000T20 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD15M | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | DD | - | - | Plug for Male Contacts | - | 15 | - | - | - | Blue | 3 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | 1000 | 1 (DE, E) High Density | - | - | - | ||
![]() RD37S00G0X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD37S | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | Receptacle for Female Contacts | - | 37 | - | - | - | Green | 2 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | 4 (DC, C) | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | ||
![]() RD25S00LV5X Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD25S | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | Receptacle for Female Contacts | - | 25 | - | - | - | Green | 2 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | 3 (DB, B) | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() RD15M0F00X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD15M | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | - | 15 | - | - | - | Green | 2 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | 2 (DA, A) | - | - | - | ||
![]() CBC25W3S0S50V5X Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC25W | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | CBC | - | - | Receptacle for Female Contacts | - | 25 (22 + 3 Coax or Power) | - | - | - | Blue | 2 | Male | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Socket | Contacts Not Included | Board Side (4-40) | D-Sub, Combo | 1000 | 4 (DC, C) - 25W3 | - | - | - | ||
![]() CBC25W3M00HV3Z Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC25W | Positronic | Box | Active | - | - | -55°C ~ 125°C | CBC | - | - | Plug for Male Contacts | - | 25 (22 + 3 Coax or Power) | - | - | - | Red | 2 | - | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | 4 (DC, C) - 25W3 | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() RD50M00000 Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD50M | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | - | 50 | - | - | - | Green | 3 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | 5 (DD, D) | - | - | - | ||
![]() RD37S0S50V5S Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD37S | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | Receptacle for Female Contacts | - | 37 | - | - | - | Green | 2 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Board Side (4-40) | D-Sub | 1000 | 4 (DC, C) | - | - | - | ||
![]() DD62M0S0V5Z Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD62M | Positronic | Box | Active | - | - | -55°C ~ 125°C | DD | - | - | Plug for Male Contacts | - | 62 | - | - | - | Blue | 3 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | 1000 | 4 (DC, C) High Density | - | - | - | ||
![]() CBC24W7S00Z00 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC24W | Positronic | Box | Active | - | 50 V | -55°C ~ 125°C | CBC | 0.25 % | 25 ppm/°C | Receptacle for Female Contacts | 3.01 kΩ | 24 (17 + 7 Coax or Power) | 155 °C | -55 °C | Thin Film | Blue | 2 | - | 100 mW | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | 5 (DD, D) - 24W7 | Backshell, Cable Clamp, Mounting Hardware | 550 µm | - | ||
![]() CBC11W1S00GE0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC11W | Positronic | Box | Active | - | - | -55°C ~ 125°C | CBC | - | - | Receptacle for Female Contacts | - | 11 (10 + 1 Coax or Power) | - | - | - | Blue | 2 | - | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | 1000 | 2 (DA, A) - 11C1, 11W1 | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | ||
![]() DD26S00HEX Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD26S | Positronic | Box | Active | - | - | -55°C ~ 125°C | DD | - | - | Receptacle for Female Contacts | - | 26 | - | - | - | Blue | 3 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | 1000 | 2 (DA, A) High Density | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() RD15M000V3Z Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD15M | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | - | 15 | - | - | - | Green | 2 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | 2 (DA, A) | - | - | - | ||
![]() RD50S00HTS Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD50S | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | Receptacle for Female Contacts | - | 50 | - | - | - | Green | 3 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | 5 (DD, D) | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() DD26S0S500S Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD26S | Positronic | Box | Active | - | - | -55°C ~ 125°C | DD | - | - | Receptacle for Female Contacts | - | 26 | - | - | - | Blue | 3 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | 1000 | 2 (DA, A) High Density | - | - | - | ||
![]() RD9M00LV30/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD9M | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | - | 9 | - | - | - | Green | 2 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | 1 (DE, E) | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() RD15M000T2X Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD15M | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | - | 15 | - | - | - | Green | 2 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | 2 (DA, A) | - | - | - | ||
![]() DD104M0S50T0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD104M | Positronic | Box | Active | - | - | -55°C ~ 125°C | DD | - | - | Plug for Male Contacts | - | 104 | - | - | - | Blue | 5 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | 1000 | 6 | - | - | - | ||
![]() CBC25W3S00HV30/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC25W | Positronic | Box | Active | - | - | -55°C ~ 125°C | CBC | - | - | Receptacle for Female Contacts | - | 25 (22 + 3 Coax or Power) | - | - | - | Blue | 2 | - | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | 4 (DC, C) - 25W3 | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() RD9S00GVLS Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD9S | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | Receptacle for Female Contacts | - | 9 | - | - | - | Green | 2 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | 1 (DE, E) | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - |