- Series
- Mfr
- Package
- Product Status
- Connector Type
- Features
- Mating Cycles
- Mounting Type
- Operating Temperature
- Color
- Connector Style
- Contact Type
Attribute column
Manufacturer
Positronic D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Ingress Protection | Note | Flange Feature | Connector Style | Mating Cycles | Shell Size, Connector Layout | Features | Shell Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBC21WA4S00HT0 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC21W | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 21 (17 + 4 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | 1000 | 4 (DC, C) - 21WA4 | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC13W6S00ANT20 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC13W | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 13 (7 + 6 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | 1000 | 4 (DC, C) - 13W6 | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC24W7M0S50T20 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC24W | Positronic | Box | Active | -55°C ~ 125°C | CBC | Plug for Male Contacts | 24 (17 + 7 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | 1000 | 5 (DD, D) - 24W7 | - | - | ||
![]() CBC11W1S0S50T2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC11W | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 11 (10 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | 1000 | 2 (DA, A) - 11C1, 11W1 | - | - | ||
![]() CBC13W6S000V30/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC13W | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 13 (7 + 6 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | 4 (DC, C) - 13W6 | - | - | ||
![]() CBC7W2S0S500S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC7W2 | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 7 (5 + 2 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Board Side (4-40) | D-Sub, Combo | 1000 | 2 (DA, A) - 7W2 | - | - | ||
![]() CBC11W1S00HE0 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC11W | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 11 (10 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | 1000 | 2 (DA, A) - 11C1, 11W1 | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC36W4S00HE30 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC36W | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 36 (32 + 4 Coax or Power) | Blue | 3 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | 1000 | 5 (DD, D) - 36W4 | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC7W2S00Z0X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC7W2 | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 7 (5 + 2 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | 2 (DA, A) - 7W2 | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() RD50S00HT2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD50S | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 50 | Green | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | 5 (DD, D) | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() RD9S00GES/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD9S | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 9 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | 1000 | 1 (DE, E) | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | ||
![]() RD9S00GVLS/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD9S | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 9 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | 1 (DE, E) | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | ||
![]() DD26S00WV50/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD26S | Positronic | Box | Active | -55°C ~ 125°C | DD | Receptacle for Female Contacts | 26 | Blue | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | 1000 | 2 (DA, A) High Density | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC21WA4S00GVL0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC21W | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 21 (17 + 4 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | 4 (DC, C) - 21WA4 | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | ||
![]() CBC11W1S00H00 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC11W | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 11 (10 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | 2 (DA, A) - 11C1, 11W1 | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC13W6S00HT0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC13W | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 13 (7 + 6 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | 1000 | 4 (DC, C) - 13W6 | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC13W6S00HT20/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC13W | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 13 (7 + 6 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | 1000 | 4 (DC, C) - 13W6 | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() RD9M0S50T2X Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD9M | Positronic | Box | Active | -55°C ~ 125°C | RD | Plug for Male Contacts | 9 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | 1 (DE, E) | - | - | ||
![]() RD25S00JT2X Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD25S | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 25 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | 3 (DB, B) | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC43W2M00HTS Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC43W | Positronic | Box | Active | -55°C ~ 125°C | CBC | Plug for Male Contacts | 43 (41 + 2 Coax or Power) | Blue | 3 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | 1000 | 5 (DD, D) - 43W2 | Backshell, Cable Clamp, Mounting Hardware | - |