- Series
- Mfr
- Package
- Product Status
- Connector Type
- Features
- Mating Cycles
- Mounting Type
- Operating Temperature
- Color
- Connector Style
- Contact Type
Attribute column
Manufacturer
Positronic D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Shell Material, Finish | PCB Mounting Orientation | PCB Mount Retention | Approvals | Base Product Number | Contact Materials | Mfr | Package | Product Status | RoHS | Voltage Rating (AC) | Operating Temperature | Packaging | Series | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Contact Type | Pitch | Orientation | Ingress Protection | Depth | Current Rating | Frequency | Number of Contacts | Contact Gender | Housing Color | Operating Supply Voltage | Contact Style | Contact Resistance | Insulation Resistance | Note | Flange Feature | ELV | Max Voltage Rating (AC) | Plating | Operating Supply Current | Wire/Cable Type | Connector Style | Contact Current Rating | Mating Cycles | Shell Size, Connector Layout | Mating Retention | Features | Length | Contact Finish Thickness - Mating | Shell Finish Thickness | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBC21W1M00Z00 Positronic | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | - | - | CBC21W | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | Plug for Male Contacts | 21 (20 + 1 Coax or Power) | - | - | Blue | 2 | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | - | 1000 | 3 (DB, B) - 21W1 | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() CBC21W1M00GEX/AA Positronic | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | - | - | CBC21W | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | Plug for Male Contacts | 21 (20 + 1 Coax or Power) | - | - | Blue | 2 | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | - | - | - | D-Sub, Combo | - | 1000 | 3 (DB, B) - 21W1 | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | - | ||
![]() CBC36W4M00HT20 Positronic | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | - | - | CBC36W | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | Plug for Male Contacts | 36 (32 + 4 Coax or Power) | - | - | Blue | 3 | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub, Combo | - | 1000 | 5 (DD, D) - 36W4 | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() CBC21W1M000ES/AA Positronic | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | - | - | CBC21W | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | Plug for Male Contacts | 21 (20 + 1 Coax or Power) | - | - | Blue | 2 | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | - | - | - | D-Sub, Combo | - | 1000 | 3 (DB, B) - 21W1 | - | - | - | - | - | - | - | - | ||
![]() RD25S00WES/AA Positronic | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | - | - | - | RD25S | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | Receptacle for Female Contacts | 25 | - | - | Green | 2 | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | - | - | - | D-Sub | - | 1000 | 3 (DB, B) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() CBC36W4M00H00 Positronic | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | - | - | CBC36W | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | Plug for Male Contacts | 36 (32 + 4 Coax or Power) | - | - | Blue | 3 | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | - | 1000 | 5 (DD, D) - 36W4 | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() CBC11W1M00ANVLS/AA Positronic | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | - | - | - | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | Plug for Male Contacts | 11 (10 + 1 Coax or Power) | - | - | Blue | 2 | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | - | 1000 | 2 (DA, A) - 11C1, 11W1 | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() CBC11W1M00ANT2X/AA Positronic | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | - | - | - | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | Plug for Male Contacts | 11 (10 + 1 Coax or Power) | - | - | Blue | 2 | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub, Combo | - | 1000 | 2 (DA, A) - 11C1, 11W1 | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() CBC21W1M00G0S Positronic | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | - | - | CBC21W | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | Plug for Male Contacts | 21 (20 + 1 Coax or Power) | - | - | Blue | 2 | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | - | 1000 | 3 (DB, B) - 21W1 | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | - | ||
![]() CBC7W2S00GV3X Positronic | In Stock | - | - | Production (Last Updated: 1 week ago) | Gold, Tin | Surface Mount | Free Hanging (In-Line) | - | Polyester, Glass Filled | Polymer | Steel, Tin Plated | Vertical | With | UL | CBC7W2 | Bronze | Positronic | Box | Active | Compliant | 30 V | -55°C ~ 125°C | Tape & Reel (TR) | CBC | Solder | Connector, Receptacle, Socket | 14 | 85 °C | -55 °C | Beige | 2 | Signal and Coax or Power | 800 µm | Vertical | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 4.8 mm | 750 mA | - | 14 | Female | Natural | 30 V | Socket | 25 mΩ | 500 MΩ | Contacts Not Included | Housing/Shell (Unthreaded) | Compliant | 30 V | Gold | - | Discrete | D-Sub, Combo | 1 A | 1000 | 2 (DA, A) - 7W2 | Without | Backshell, Cable Clamp, Mounting Hardware, Shielded | 8.95 mm | 762 nm | - | No | UL94 V-0 | Lead Free | ||
![]() RD37S00Z0C Positronic | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Cadmium Plated | - | - | - | RD37S | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | Receptacle for Female Contacts | 37 | - | - | Green | 2 | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | 1000 | 4 (DC, C) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() CBC11W1S00ANES Positronic | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | - | - | - | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | Receptacle for Female Contacts | 11 (10 + 1 Coax or Power) | - | - | Blue | 2 | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | - | - | - | D-Sub, Combo | - | 1000 | 2 (DA, A) - 11C1, 11W1 | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() DD15M0F00X Positronic | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | - | - | DD15M | - | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | DD | - | Plug for Male Contacts | 15 | - | - | Blue | 3 | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, High Density | - | 1000 | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | ||
![]() CBC7W2S00HE30 Positronic | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | - | - | CBC7W2 | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | Receptacle for Female Contacts | 7 (5 + 2 Coax or Power) | - | - | Blue | 2 | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | - | - | - | D-Sub, Combo | - | 1000 | 2 (DA, A) - 7W2 | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() RD9M00ANT20 Positronic | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | - | - | RD9M | - | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | RD | - | Plug for Male Contacts | 9 | - | - | Green | 2 | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub | - | 1000 | 1 (DE, E) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() CBC46W4M00ANT2Z Positronic | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | - | - | CBC46W | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | Plug for Male Contacts | 46 (42 + 4 Coax or Power) | - | - | Blue | 4 | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | D-Sub, Combo | - | 1000 | 6 | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() CBC25W3S00G0X/AA Positronic | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | - | - | CBC25W | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | Receptacle for Female Contacts | 25 (22 + 3 Coax or Power) | - | - | Blue | 2 | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, Combo | - | 1000 | 4 (DC, C) - 25W3 | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | - | ||
![]() DD62S000V3X Positronic | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | - | - | DD62S | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | DD | - | Receptacle for Female Contacts | 62 | - | - | Blue | 3 | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub, High Density | - | 1000 | 4 (DC, C) High Density | - | - | - | - | - | - | - | - | ||
![]() RD25S00LV5S Positronic | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | - | - | - | RD25S | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | Receptacle for Female Contacts | 25 | - | - | Green | 2 | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | 1000 | 3 (DB, B) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() DD62M0S0V30 Positronic | In Stock | - | - | - | - | Surface Mount | Free Hanging (In-Line) | 6 | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | - | - | DD62M | - | Positronic | Box | Active | Compliant | - | -55°C ~ 125°C | - | DD | - | Plug for Male Contacts | 62 | 85 °C | -40 °C | Blue | 3 | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | 100 MHz | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | - | 136 mA | - | D-Sub, High Density | - | 1000 | 4 (DC, C) High Density | - | - | - | - | - | - | - | - |