- Series
- Mfr
- Package
- Product Status
- Connector Type
- Features
- Mating Cycles
- Mounting Type
- Operating Temperature
- Color
- Connector Style
- Contact Type
Attribute column
Manufacturer
Positronic D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Dielectric Material | Housing Material | Number of Terminals | Shell Material, Finish | Base Product Number | Body Orientation | Contact Materials | Mfr | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Package | Plug / Receptacle | Product Depth (mm) | Product Status | Rad Hardened | Termination Method | Operating Temperature | Series | Connector Type | Type | Number of Positions | Color | Number of Rows | Contact Type | Ingress Protection | Current Rating | Number of Contacts | Note | Flange Feature | Connector Style | Number of Ports | Mating Cycles | Shell Size, Connector Layout | Shell Plating | Features | Product Length (mm) | Shell Finish Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD50S00ANT2S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Stainless Steel, Passivated | RD50S | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | -55°C ~ 125°C | RD | Receptacle for Female Contacts | - | 50 | Green | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1000 | 5 (DD, D) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() DD26S00JVL0/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | DD26S | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | -55°C ~ 125°C | DD | Receptacle for Female Contacts | - | 26 | Blue | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | - | 1000 | 2 (DA, A) High Density | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() RD25M00GEZ/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | RD25M | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | -55°C ~ 125°C | RD | Plug for Male Contacts | - | 25 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | - | 1000 | 3 (DB, B) | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | ||
![]() RD50M000T2S Positronic | In Stock | - | - | Gold Over Nickel | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | 50 | Stainless Steel, Passivated | RD50M | Straight | Brass | Positronic | Cable | 3 | -55C to 125C | 300VAC | Box | M | 16.28(mm) | Active | No | Crimp | -55°C ~ 125°C | RD | Plug for Male Contacts | D-Subminiature | 50 | Green | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 7.5/Contact(A) | 50(POS) | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1(Port) | 1000 | 5 (DD, D) | Passivated | - | 66.93(mm) | - | 15.37(mm) | ||
![]() RD37M00HE3Z Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | RD37M | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | -55°C ~ 125°C | RD | Plug for Male Contacts | - | 37 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | - | 1000 | 4 (DC, C) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() RD9S000T2S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Stainless Steel, Passivated | RD9S | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | -55°C ~ 125°C | RD | Receptacle for Female Contacts | - | 9 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1000 | 1 (DE, E) | - | - | - | - | - | ||
![]() RD15S00GEX Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | RD15S | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | -55°C ~ 125°C | RD | Receptacle for Female Contacts | - | 15 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | - | 1000 | 2 (DA, A) | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | ||
![]() RD15M000E0/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | DIAMMONIUM PHOSPHATE | 15 | Steel, Clear Chromate Plated Zinc | RD15M | Straight | - | Positronic | Panel | 2 | -55C to 125C | - | Box | PIN | 16.36(mm) | Active | No | Crimp | -55°C ~ 125°C | RD | Plug for Male Contacts | D-Subminiature | 15 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 7.5(A) | 15(POS) | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | 1(Port) | 1000 | 2 (DA, A) | - | - | 39.14(mm) | - | 12.55(mm) | ||
![]() RD9S00ANEX/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | RD9S | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | -55°C ~ 125°C | RD | Receptacle for Female Contacts | - | 9 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | - | 1000 | 1 (DE, E) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() DD62S00GE0/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | DD62S | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | -55°C ~ 125°C | DD | Receptacle for Female Contacts | - | 62 | Blue | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | 1000 | 4 (DC, C) High Density | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | ||
![]() RD9M00JV30 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | RD9M | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | -55°C ~ 125°C | RD | Plug for Male Contacts | - | 9 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | 1 (DE, E) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() RD9S00G0S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Stainless Steel, Passivated | RD9S | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | -55°C ~ 125°C | RD | Receptacle for Female Contacts | - | 9 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | 1 (DE, E) | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | ||
![]() CBC46W4S000T0/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | CBC46W | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | - | 46 (42 + 4 Coax or Power) | Blue | 4 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | - | 1000 | 6 | - | - | - | - | - | ||
![]() RD9S00ANT2X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | RD9S | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | -55°C ~ 125°C | RD | Receptacle for Female Contacts | - | 9 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1000 | 1 (DE, E) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() RD25M00GV3C Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Cadmium Plated | RD25M | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | -55°C ~ 125°C | RD | Plug for Male Contacts | - | 25 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | 3 (DB, B) | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | ||
![]() RD15M0000S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Stainless Steel, Passivated | RD15M | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | -55°C ~ 125°C | RD | Plug for Male Contacts | - | 15 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | 2 (DA, A) | - | - | - | - | - | ||
![]() RD25S00WEC Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Cadmium Plated | RD25S | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | -55°C ~ 125°C | RD | Receptacle for Female Contacts | - | 25 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | - | 1000 | 3 (DB, B) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() RD15S00WTC Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Cadmium Plated | RD15S | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | -55°C ~ 125°C | RD | Receptacle for Female Contacts | - | 15 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1000 | 2 (DA, A) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() DD78S0S0T2S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | DD78S | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | -55°C ~ 125°C | DD | Receptacle for Female Contacts | - | 78 | Blue | 4 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | 1000 | 5 (DD, D) High Density | - | - | - | - | - | ||
![]() RD9M00JV50/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | RD9M | - | - | Positronic | - | - | - | - | Box | - | - | Active | - | - | -55°C ~ 125°C | RD | Plug for Male Contacts | - | 9 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | 1 (DE, E) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - |