- Series
- Mfr
- Package
- Product Status
- Connector Type
- Features
- Mating Cycles
- Mounting Type
- Operating Temperature
- Color
- Connector Style
- Contact Type
Attribute column
Manufacturer
Positronic D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Ingress Protection | Note | Flange Feature | Connector Style | Mating Cycles | Shell Size, Connector Layout | Features | Shell Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD15S00HV5X Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD15S | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 15 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | 2 (DA, A) | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() RD50M00ANES Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD50M | Positronic | Box | Active | -55°C ~ 125°C | RD | Plug for Male Contacts | 50 | Green | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | 1000 | 5 (DD, D) | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() DD26S000V50/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD26S | Positronic | Box | Active | -55°C ~ 125°C | DD | Receptacle for Female Contacts | 26 | Blue | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | 1000 | 2 (DA, A) High Density | - | - | ||
![]() RD25M000T2S Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD25M | Positronic | Box | Active | -55°C ~ 125°C | RD | Plug for Male Contacts | 25 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | 3 (DB, B) | - | - | ||
![]() DD62M00GVLZ/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD62M | Positronic | Box | Active | -55°C ~ 125°C | DD | Plug for Male Contacts | 62 | Blue | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | 1000 | 4 (DC, C) High Density | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | ||
![]() CBC21WA4M00HE0 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC21W | Positronic | Box | Active | -55°C ~ 125°C | CBC | Plug for Male Contacts | 21 (17 + 4 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | 1000 | 4 (DC, C) - 21WA4 | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() DD26M0S50V3Z Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD26M | Positronic | Box | Active | -55°C ~ 125°C | DD | Plug for Male Contacts | 26 | Blue | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | 1000 | 2 (DA, A) High Density | - | - | ||
![]() RD25S000V3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD25S | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 25 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | 3 (DB, B) | - | - | ||
![]() RD9S0S50T2X Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD9S | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 9 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | 1 (DE, E) | - | - | ||
![]() RD9S0S50T20/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD9S | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 9 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | 1 (DE, E) | - | - | ||
![]() RD25S0S500S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD25S | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 25 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Board Side (4-40) | D-Sub | 1000 | 3 (DB, B) | - | - | ||
![]() RD9M000E3Z Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD9M | Positronic | Box | Active | -55°C ~ 125°C | RD | Plug for Male Contacts | 9 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | 1000 | 1 (DE, E) | - | - | ||
![]() RD15S00HV5C Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RD15S | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 15 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | 2 (DA, A) | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() RD37M0S500Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD37M | Positronic | Box | Active | -55°C ~ 125°C | RD | Plug for Male Contacts | 37 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Board Side (4-40) | D-Sub | 1000 | 4 (DC, C) | - | - | ||
![]() RD25M000V3C Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RD25M | Positronic | Box | Active | -55°C ~ 125°C | RD | Plug for Male Contacts | 25 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | 3 (DB, B) | - | - | ||
![]() DD104S0S0V5S Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD104S | Positronic | Box | Active | -55°C ~ 125°C | DD | Receptacle for Female Contacts | 104 | Blue | 5 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | 1000 | 6 | - | - | ||
![]() RD50S0000S Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD50S | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 50 | Green | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | 5 (DD, D) | - | - | ||
![]() RD15S00JVL0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD15S | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 15 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | 2 (DA, A) | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() RD9S00Z0S Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD9S | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 9 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | 1 (DE, E) | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() DD26S0S5WV5S Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD26S | Positronic | Box | Active | -55°C ~ 125°C | DD | Receptacle for Female Contacts | 26 | Blue | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | 1000 | 2 (DA, A) High Density | Backshell, Cable Clamp, Mounting Hardware | - |