- Series
- Mfr
- Package
- Product Status
- Connector Type
- Features
- Mating Cycles
- Mounting Type
- Operating Temperature
- Color
- Connector Style
- Contact Type
Attribute column
Manufacturer
Positronic D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | For Use With | Mfr | Package | Product Status | Operating Temperature | Series | Connector Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Ingress Protection | Note | Flange Feature | Connector Style | Mating Cycles | Shell Size, Connector Layout | Features | Connector Shell Size | Shell Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD37S000E0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD37S | - | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 37 | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | 1000 | 4 (DC, C) | - | - | - | ||
![]() RD25M0S50T2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD25M | - | Positronic | Box | Active | -55°C ~ 125°C | RD | Plug for Male Contacts | 25 | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | 3 (DB, B) | - | - | - | ||
![]() RD37S00000/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD37S | Positronic RD Series Female Contacts | Positronic | Box | Active | -55°C ~ 125°C | RD | D Sub | 37 | Green | 2 | Receptacle | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | 4 (DC, C) | - | DC | - | ||
![]() CBC27W2S0F00X Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC27W | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 27 (25 + 2 Coax or Power) | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | 4 (DC, C) - 27W2 | - | - | - | ||
![]() CBC43W2M000TS/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC43W | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Plug for Male Contacts | 43 (41 + 2 Coax or Power) | Blue | 3 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | 1000 | 5 (DD, D) - 43W2 | - | - | - | ||
![]() CBC13W3S000V30/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 13 (10 + 3 Power) | Blue | 2 | - | Signal and Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | 3 (DB, B) - 13C3, 13W3 | - | - | - | ||
![]() CBC13W3S00HE0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 13 (10 + 3 Power) | Blue | 2 | - | Signal and Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | 1000 | 3 (DB, B) - 13C3, 13W3 | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() DD26M00HES Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD26M | - | Positronic | Box | Active | -55°C ~ 125°C | DD | Plug for Male Contacts | 26 | Blue | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | 1000 | 2 (DA, A) High Density | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() RD50M00J0C Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RD50M | - | Positronic | Box | Active | -55°C ~ 125°C | RD | Plug for Male Contacts | 50 | Green | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | 5 (DD, D) | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() RD37S00HE3X Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD37S | - | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 37 | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | 1000 | 4 (DC, C) | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() CBC21WA4M000E30 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC21W | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Plug for Male Contacts | 21 (17 + 4 Coax or Power) | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | 1000 | 4 (DC, C) - 21WA4 | - | - | - | ||
![]() CBC21WA4M000E2Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC21W | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Plug for Male Contacts | 21 (17 + 4 Coax or Power) | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | 1000 | 4 (DC, C) - 21WA4 | - | - | - | ||
![]() CBC13W3S0S50T20/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 13 (10 + 3 Coax or Power) | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | 1000 | 3 (DB, B) - 13C3, 13W3 | - | - | - | ||
![]() CBC13W3S0S50T2S Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC13W | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 13 (10 + 3 Coax or Power) | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | 1000 | 3 (DB, B) - 13C3, 13W3 | - | - | - | ||
![]() CBC46W4S00G0X Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC46W | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 46 (42 + 4 Coax or Power) | Blue | 4 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | 6 | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | ||
![]() CBC17W2S00Z0X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC17W | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 17 (15 + 2 Coax or Power) | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | 3 (DB, B) - 17W2 | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() RD15S00WV3C Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RD15S | - | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 15 | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | 2 (DA, A) | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() RD15M0000X Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD15M | - | Positronic | Box | Active | -55°C ~ 125°C | RD | Plug for Male Contacts | 15 | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | 2 (DA, A) | - | - | - | ||
![]() RD9S00ANT20 Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD9S | - | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 9 | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | 1 (DE, E) | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() DD62M0S50V3Z Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD62M | - | Positronic | Box | Active | -55°C ~ 125°C | DD | Plug for Male Contacts | 62 | Blue | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | 1000 | 4 (DC, C) High Density | - | - | - |