- Series
- Mfr
- Package
- Product Status
- Connector Type
- Features
- Mating Cycles
- Mounting Type
- Operating Temperature
- Color
- Connector Style
- Contact Type
Attribute column
Manufacturer
Positronic D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Ingress Protection | Note | Flange Feature | Connector Style | Mating Cycles | Shell Size, Connector Layout | Features | Shell Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD15M00HTZ Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD15M | Positronic | Box | Active | -55°C ~ 125°C | RD | Plug for Male Contacts | 15 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | 2 (DA, A) | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() RD25S00JT2S Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD25S | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 25 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | 3 (DB, B) | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() RD37M00ANT20/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD37M | Positronic | Box | Active | -55°C ~ 125°C | RD | Plug for Male Contacts | 37 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | 4 (DC, C) | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() RD15S00000 Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD15S | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 15 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | 2 (DA, A) | - | - | ||
![]() DD78S00HE3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD78S | Positronic | Box | Active | -55°C ~ 125°C | DD | Receptacle for Female Contacts | 78 | Blue | 4 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | 1000 | 5 (DD, D) High Density | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC27W2S0S50V3S Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC27W | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 27 (25 + 2 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Board Side (4-40) | D-Sub, Combo | 1000 | 4 (DC, C) - 27W2 | - | - | ||
![]() CBC13W3S000V3X Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC13W | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 13 (10 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | 3 (DB, B) - 13C3, 13W3 | - | - | ||
![]() DD26M0S50T2Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD26M | Positronic | Box | Active | -55°C ~ 125°C | DD | Plug for Male Contacts | 26 | Blue | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | 1000 | 2 (DA, A) High Density | - | - | ||
![]() RD15M00WV30/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD15M | Positronic | Box | Active | -55°C ~ 125°C | RD | Plug for Male Contacts | 15 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | 2 (DA, A) | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() RD25S00JT20 Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD25S | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 25 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | 3 (DB, B) | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() DD26M0S50T2Z Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD26M | Positronic | Box | Active | -55°C ~ 125°C | DD | Plug for Male Contacts | 26 | Blue | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | 1000 | 2 (DA, A) High Density | - | - | ||
![]() RD9S00WTS Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD9S | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 9 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | 1 (DE, E) | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() RD25S00JV3S Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD25S | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 25 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | 3 (DB, B) | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() RD25S00LT2S Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD25S | Positronic | Box | Active | -55°C ~ 125°C | RD | Receptacle for Female Contacts | 25 | Green | 2 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | 3 (DB, B) | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC13W3M00ANES/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | Plug for Male Contacts | 13 (10 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | 1000 | 3 (DB, B) - 13C3, 13W3 | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC5W1S000V3S Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC5W1 | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 5 (4 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | 1 (DE, E) - 5W1 | - | - | ||
![]() CBC21WA4M00H0Z Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC21W | Positronic | Box | Active | -55°C ~ 125°C | CBC | Plug for Male Contacts | 21 (17 + 4 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | 4 (DC, C) - 21WA4 | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() DD62S00HV3X Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD62S | Positronic | Box | Active | -55°C ~ 125°C | DD | Receptacle for Female Contacts | 62 | Blue | 3 | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | 1000 | 4 (DC, C) High Density | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC36W4S00ANT20 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC36W | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 36 (32 + 4 Coax or Power) | Blue | 3 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | 1000 | 5 (DD, D) - 36W4 | Backshell, Cable Clamp, Mounting Hardware | - | ||
![]() CBC25W3S0S50T2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC25W | Positronic | Box | Active | -55°C ~ 125°C | CBC | Receptacle for Female Contacts | 25 (22 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | 1000 | 4 (DC, C) - 25W3 | - | - |