- Series
- Mfr
- Package
- Product Status
- Connector Type
- Features
- Mating Cycles
- Mounting Type
- Operating Temperature
- Color
- Connector Style
- Contact Type
Attribute column
Manufacturer
Positronic D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Shell Material, Finish | Base Product Number | Memory Types | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Power (Watts) | Contact Type | Technology | Voltage - Supply | Ingress Protection | Failure Rate | Note | Flange Feature | Interface | Memory Size | Connector Style | Access Time | Memory Format | Memory Interface | Mating Cycles | Shell Size, Connector Layout | Write Cycle Time - Word, Page | Display Type | Number of Characters | Viewing Area | Display Mode | Backlight | Background Color | Dot Size | Display Format | Outline L x W x H | Character Size | Text Color | Character Format | Features | Memory Organization | Height Seated (Max) | Shell Finish Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD15S000E3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | DJT16E17 | - | TE Connectivity Deutsch Connectors | Bag | Obsolete | -55°C ~ 125°C | * | - | - | - | - | Receptacle for Female Contacts | - | 15 | - | Blue | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub, High Density | - | - | - | 1000 | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15M0S0V5S Positronic | In Stock | - | - | Free Hanging (In-Line) | 1206 (3216 Metric) | 1206 | Polyester, Glass Filled | Stainless Steel, Passivated | RN732B | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Obsolete | -55°C ~ 155°C | RN73 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | 2 | ±5ppm/°C | Plug for Male Contacts | 1.38 kOhms | 15 | Thin Film | Blue | 3 | 0.125W, 1/8W | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub, High Density | - | - | - | 1000 | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 0.028 (0.70mm) | - | - | ||
![]() RD25S0F000 Positronic | In Stock | - | - | Surface Mount | 36-TFBGA | 36-TFBGA (6x8) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | IS62WV5128 | Volatile | ISSI, Integrated Silicon Solution Inc | Tape & Reel (TR) | Active | -40°C ~ 85°C (TA) | - | - | - | - | - | Receptacle for Female Contacts | - | 25 | - | Green | 2 | - | Signal | SRAM - Asynchronous | 1.65V ~ 2.2V | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | 4Mbit | D-Sub | 55 ns | SRAM | Parallel | 1000 | 3 (DB, B) | 55ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 512K x 8 | - | - | - | ||
![]() RD37S00ANT2C Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RD37S | - | Kyocera International, Inc. | Bulk | Obsolete | -20°C ~ 70°C | - | - | - | - | - | Receptacle for Female Contacts | - | 37 | - | Green | 2 | - | Signal | - | 4.5V ~ 5.5V | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | Parallel, 8-Bit | - | D-Sub | - | - | - | 1000 | 4 (DC, C) | - | FSTN - Film Super-Twisted Nematic | 40 | 83.00mm L x 18.60mm W | Transflective | LED - White | - | - | 20 x 2 | 116.00mm x 37.00mm x 15.60mm | - | - | 7-Segment | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | ||
![]() RD50M00HT20/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | 1210 (3225 Metric) | 1210 | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RN73H2E | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.05% | 2 | ±10ppm/°C | Plug for Male Contacts | 62 kOhms | 50 | Metal Film | Green | 3 | 0.25W, 1/4W | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub | - | - | - | 1000 | 5 (DD, D) | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | - | AEC-Q200 | ||
![]() DD26M00JVLZ Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | DD26M | - | Positronic | Box | Active | -55°C ~ 125°C | DD | - | - | - | - | Plug for Male Contacts | - | 26 | - | Blue | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, High Density | - | - | - | 1000 | 2 (DA, A) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | ||
![]() CBC7W2S00HEX Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | CBC7W2 | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | - | - | - | - | Receptacle for Female Contacts | - | 7 (5 + 2 Coax or Power) | - | Blue | 2 | - | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub, Combo | - | - | - | 1000 | 2 (DA, A) - 7W2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | ||
![]() RD15S0S50V3X Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD15S | - | Positronic | Box | Active | -55°C ~ 125°C | RD | - | - | - | - | Receptacle for Female Contacts | - | 15 | - | Green | 2 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub | - | - | - | 1000 | 2 (DA, A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD62S0S0T2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | DD62S | - | Positronic | Box | Active | -55°C ~ 125°C | DD | - | - | - | - | Receptacle for Female Contacts | - | 62 | - | Blue | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, High Density | - | - | - | 1000 | 4 (DC, C) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC25W3M0S50T2Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | CBC25W | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | - | - | - | - | Plug for Male Contacts | - | 25 (22 + 3 Coax or Power) | - | Blue | 2 | - | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, Combo | - | - | - | 1000 | 4 (DC, C) - 25W3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15M0S50T2X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | DD15M | - | Positronic | Box | Active | -55°C ~ 125°C | DD | - | - | - | - | Plug for Male Contacts | - | 15 | - | Blue | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, High Density | - | - | - | 1000 | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15M0S0V5X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | DD15M | - | Positronic | Box | Active | -55°C ~ 125°C | DD | - | - | - | - | Plug for Male Contacts | - | 15 | - | Blue | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub, High Density | - | - | - | 1000 | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44S0S50V5X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | DD44S | - | Positronic | Box | Active | -55°C ~ 125°C | DD | - | - | - | - | Receptacle for Female Contacts | - | 44 | - | Blue | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub, High Density | - | - | - | 1000 | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD26S00WT0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD26S | - | Positronic | Box | Active | -55°C ~ 125°C | DD | - | - | - | - | Receptacle for Female Contacts | - | 26 | - | Blue | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, High Density | - | - | - | 1000 | 2 (DA, A) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | ||
![]() DD44S0S50TX Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | DD44S | - | Positronic | Box | Active | -55°C ~ 125°C | DD | - | - | - | - | Receptacle for Female Contacts | - | 44 | - | Blue | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, High Density | - | - | - | 1000 | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD78S00HTS/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | DD78S | - | Positronic | Box | Active | -55°C ~ 125°C | DD | - | - | - | - | Receptacle for Female Contacts | - | 78 | - | Blue | 4 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, High Density | - | - | - | 1000 | 5 (DD, D) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | ||
![]() RD25S00JV3C Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RD25S | - | Positronic | Box | Active | -55°C ~ 125°C | RD | - | - | - | - | Receptacle for Female Contacts | - | 25 | - | Green | 2 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | 1000 | 3 (DB, B) | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | ||
![]() RD25S00JV3X Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD25S | - | Positronic | Box | Active | -55°C ~ 125°C | RD | - | - | - | - | Receptacle for Female Contacts | - | 25 | - | Green | 2 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | 1000 | 3 (DB, B) | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | ||
![]() RD37M00HV50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD37M | - | Positronic | Box | Active | -55°C ~ 125°C | RD | - | - | - | - | Plug for Male Contacts | - | 37 | - | Green | 2 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | 1000 | 4 (DC, C) | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | ||
![]() RD25S0S5000 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD25S | - | Positronic | Box | Active | -55°C ~ 125°C | RD | - | - | - | - | Receptacle for Female Contacts | - | 25 | - | Green | 2 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub | - | - | - | 1000 | 3 (DB, B) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |