- Series
- Mfr
- Package
- Product Status
- Connector Type
- Features
- Mating Cycles
- Mounting Type
- Operating Temperature
- Color
- Connector Style
- Contact Type
Attribute column
Manufacturer
Positronic D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Power Rating | Contact Type | Ingress Protection | Number of Outputs | Output Voltage | Note | Flange Feature | Connector Style | Output Current | Mating Cycles | Shell Size, Connector Layout | Features | Height | Shell Finish Thickness | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD104M0S0V3S Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD104M | Positronic | Box | Active | - | - | -55°C ~ 125°C | DD | - | - | Plug for Male Contacts | - | 104 | - | - | - | Blue | 5 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | - | 1000 | 6 | - | - | - | - | ||
![]() RD15S0S50TS/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD15S | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | RD | - | - | Receptacle for Female Contacts | 3.9913 MΩ | 15 | - | - | - | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1000 | 2 (DA, A) | - | - | - | Unknown | ||
![]() RD15M00WV5Z Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD15M | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | - | 15 | - | - | - | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | 2 (DA, A) | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() RD37S00ANT2X/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD37S | Positronic | Box | Active | - | 150 V | -55°C ~ 125°C | RD | 0.1 % | 100 ppm/°C | Receptacle for Female Contacts | 6.57 Ω | 37 | 155 °C | -55 °C | Thin Film | Green | 2 | 250 mW | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1000 | 4 (DC, C) | Backshell, Cable Clamp, Mounting Hardware | 650 µm | - | - | ||
![]() RD15M00Z0Z/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD15M | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | - | 15 | - | - | - | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | 2 (DA, A) | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() RD37S00GV30/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD37S | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | Receptacle for Female Contacts | - | 37 | - | - | - | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | 4 (DC, C) | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | ||
![]() DD62S00ANT20/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD62S | Positronic | Box | Active | - | - | -55°C ~ 125°C | DD | - | - | Receptacle for Female Contacts | - | 62 | - | - | - | Blue | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | 1000 | 4 (DC, C) High Density | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() RD15M0S50T0 Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD15M | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | - | 15 | - | - | - | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1000 | 2 (DA, A) | - | - | - | - | ||
![]() RD37S0S50V50/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD37S | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | Receptacle for Female Contacts | - | 37 | - | - | - | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Board Side (4-40) | D-Sub | - | 1000 | 4 (DC, C) | - | - | - | - | ||
![]() RD50M00HE2S/AA Positronic | In Stock | - | - | Tin | Surface Mount | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD50M | Positronic | Box | Active | Compliant | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | - | 50 | - | - | - | Green | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 1 | 5.5 V | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | 5 A | 1000 | 5 (DD, D) | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() RD50M000E0/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD50M | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | - | 50 | - | - | - | Green | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | - | 1000 | 5 (DD, D) | - | - | - | - | ||
![]() CBC13W3S00GV3S Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | CBC13W | Positronic | Box | Active | - | - | -55°C ~ 125°C | CBC | - | - | Receptacle for Female Contacts | - | 13 (10 + 3 Coax or Power) | - | - | - | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | - | 1000 | 3 (DB, B) - 13C3, 13W3 | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | ||
![]() RD15S00G00/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD15S | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | Receptacle for Female Contacts | - | 15 | - | - | - | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | 2 (DA, A) | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | ||
![]() RD37M00GVLZ/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD37M | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | - | 37 | - | - | - | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | 4 (DC, C) | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | ||
![]() RD50S00ANT2C Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RD50S | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | Receptacle for Female Contacts | - | 50 | - | - | - | Green | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1000 | 5 (DD, D) | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() CBC25W3M00ANEZ Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | CBC25W | Positronic | Box | Active | - | - | -55°C ~ 125°C | CBC | - | - | Plug for Male Contacts | - | 25 (22 + 3 Coax or Power) | - | - | - | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | 1000 | 4 (DC, C) - 25W3 | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() DD62M0S500S/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD62M | Positronic | Box | Active | - | - | -55°C ~ 125°C | DD | - | - | Plug for Male Contacts | - | 62 | - | - | - | Blue | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | - | 1000 | 4 (DC, C) High Density | - | - | - | - | ||
![]() RD9M00GV3C Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RD9M | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | - | 9 | - | - | - | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | 1000 | 1 (DE, E) | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | ||
![]() DD26M00HTZ Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD26M | Positronic | Box | Active | - | - | -55°C ~ 125°C | DD | - | - | Plug for Male Contacts | - | 26 | - | - | - | Blue | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | 1000 | 2 (DA, A) High Density | Backshell, Cable Clamp, Mounting Hardware | - | - | - | ||
![]() RD37M00HE30/AA Positronic | In Stock | - | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD37M | Positronic | Box | Active | - | - | -55°C ~ 125°C | RD | - | - | Plug for Male Contacts | - | 37 | - | - | - | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | - | 1000 | 4 (DC, C) | Backshell, Cable Clamp, Mounting Hardware | - | - | - |