- Series
- Mfr
- Package
- Product Status
- Connector Type
- Features
- Mating Cycles
- Mounting Type
- Operating Temperature
- Color
- Connector Style
- Contact Type
Attribute column
Manufacturer
Positronic D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Dielectric Material | Housing Material | Weight | Shell Material, Finish | Base Product Number | Mfr | Package | Product Status | RoHS | Shrouded | Operating Temperature | Packaging | Series | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Fastening Type | Contact Type | Pitch | Orientation | Ingress Protection | Depth | Number of Contacts | Contact Gender | Housing Color | Note | Flange Feature | ELV | Max Voltage Rating (AC) | Connector Style | Mating Cycles | Shell Size, Connector Layout | Features | Length | Shell Finish Thickness | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD37S0S50V5S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Stainless Steel, Passivated | RD37S | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | Receptacle for Female Contacts | 37 | - | - | Green | 2 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub | 1000 | 4 (DC, C) | - | - | - | - | - | - | ||
![]() DD26S00HT0 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | DD26S | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | DD | - | Receptacle for Female Contacts | 26 | - | - | Blue | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, High Density | 1000 | 2 (DA, A) High Density | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | ||
![]() CBC7W2S00HE2X/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Tin Plated | CBC7W2 | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | Receptacle for Female Contacts | 7 (5 + 2 Coax or Power) | - | - | Blue | 2 | - | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub, Combo | 1000 | 2 (DA, A) - 7W2 | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | ||
![]() DD104S0S50V5X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Tin Plated | DD104S | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | DD | - | Receptacle for Female Contacts | 104 | - | - | Blue | 5 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub, High Density | 1000 | 6 | - | - | - | - | - | - | ||
![]() DD104S0S50V50 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | 142 g | Steel, Clear Chromate Plated Zinc | DD104S | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | DD | - | Receptacle for Female Contacts | 104 | - | - | Blue | 5 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub, High Density | 1000 | 6 | - | - | - | - | - | - | ||
![]() RD50S000T2S Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Stainless Steel, Passivated | RD50S | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | Receptacle for Female Contacts | 50 | - | - | Green | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub | 1000 | 5 (DD, D) | - | - | - | - | - | - | ||
![]() CBC7W2S00HE20/AA Positronic | In Stock | - | - | Free Hanging | Free Hanging (In-Line) | Polyester, Glass Filled | Nylon | - | Steel, Clear Chromate Plated Zinc | CBC7W2 | Positronic | Box | Active | Compliant | No | -55°C ~ 125°C | Bulk | CBC | Crimp | Receptacle, Socket | 24 | 105 °C | -55 °C | Natural | 1 | Ramp | Signal and Coax or Power | 2.54 mm | Straight | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 12.95 mm | 24 | Female | White | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | Compliant | 250 V | D-Sub, Combo | 1000 | 2 (DA, A) - 7W2 | Backshell, Cable Clamp, Mounting Hardware | 61.47 mm | - | No | UL94 V-0 | Not Applicable | ||
![]() DD15M0F00X/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Tin Plated | DD15M | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | DD | - | Plug for Male Contacts | 15 | - | - | Blue | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, High Density | 1000 | 1 (DE, E) High Density | - | - | - | - | - | - | ||
![]() DD26S00HT2X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Tin Plated | DD26S | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | DD | - | Receptacle for Female Contacts | 26 | - | - | Blue | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, High Density | 1000 | 2 (DA, A) High Density | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | ||
![]() CBC13W3M00HE0/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | CBC | - | Plug for Male Contacts | 13 (10 + 3 Coax or Power) | - | - | Blue | 2 | - | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub, Combo | 1000 | 3 (DB, B) - 13C3, 13W3 | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | ||
![]() CBC24W7S000E30/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | CBC24W | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | CBC | - | Receptacle for Female Contacts | 24 (17 + 7 Coax or Power) | - | - | Blue | 2 | - | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub, Combo | 1000 | 5 (DD, D) - 24W7 | - | - | - | - | - | - | ||
![]() CBC43W2M00ANT2S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | CBC43W | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | Plug for Male Contacts | 43 (41 + 2 Coax or Power) | - | - | Blue | 3 | - | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, Combo | 1000 | 5 (DD, D) - 43W2 | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | ||
![]() CBC25W3S0S50V50 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | CBC25W | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | Receptacle for Female Contacts | 25 (22 + 3 Coax or Power) | - | - | Blue | 2 | - | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub, Combo | 1000 | 4 (DC, C) - 25W3 | - | - | - | - | - | - | ||
![]() DD62S0S500X/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Tin Plated | DD62S | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | DD | - | Receptacle for Female Contacts | 62 | - | - | Blue | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub, High Density | 1000 | 4 (DC, C) High Density | - | - | - | - | - | - | ||
![]() DD104S0S50V3X/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Tin Plated | DD104S | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | DD | - | Receptacle for Female Contacts | 104 | - | - | Blue | 5 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub, High Density | 1000 | 6 | - | - | - | - | - | - | ||
![]() DD104S0S50V3X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Tin Plated | DD104S | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | DD | - | Receptacle for Female Contacts | 104 | - | - | Blue | 5 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub, High Density | 1000 | 6 | - | - | - | - | - | - | ||
![]() DD104S0S50V30 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | DD104S | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | DD | - | Receptacle for Female Contacts | 104 | - | - | Blue | 5 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | - | D-Sub, High Density | 1000 | 6 | - | - | - | - | - | - | ||
![]() CBC17W2S00GV3X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | - | Steel, Tin Plated | CBC17W | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | Receptacle for Female Contacts | 17 (15 + 2 Coax or Power) | - | - | Blue | 2 | - | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | 1000 | 3 (DB, B) - 17W2 | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | ||
![]() RD25M000V5Z Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | RD25M | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | RD | - | Plug for Male Contacts | 25 | - | - | Green | 2 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub | 1000 | 3 (DB, B) | - | - | - | - | - | - | ||
![]() RD25S00WT20 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | RD25S | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | Receptacle for Female Contacts | 25 | - | - | Green | 2 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub | 1000 | 3 (DB, B) | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - |