- Series
- Mfr
- Package
- Product Status
- Connector Type
- Features
- Mating Cycles
- Mounting Type
- Operating Temperature
- Color
- Connector Style
- Contact Type
Attribute column
Manufacturer
Positronic D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Shell Material, Finish | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Power (Watts) | Contact Type | Ingress Protection | Failure Rate | Note | Flange Feature | Connector Style | Mating Cycles | Shell Size, Connector Layout | Features | Height Seated (Max) | Shell Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD62M0S0TZ/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | DD62M | Positronic | Box | Active | -55°C ~ 125°C | CBC | - | - | - | - | Plug for Male Contacts | - | 62 | - | Blue | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | 500 | 4 (DC, C) High Density | Shielded | - | - | ||
![]() RD25M00HE2X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD25M | Positronic | Box | Active | -55°C ~ 125°C | CBC | - | - | - | - | Plug for Male Contacts | - | 25 | - | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | 500 | 3 (DB, B) | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() RD25S0S50TX/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD25S | Positronic | Box | Active | -55°C ~ 125°C | RD | - | - | - | - | Receptacle for Female Contacts | - | 25 | - | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 500 | 3 (DB, B) | Shielded | - | - | ||
![]() RD50M000V50/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD50M | Positronic | Box | Active | -55°C ~ 125°C | RD | - | - | - | - | Plug for Male Contacts | - | 50 | - | Green | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 500 | 5 (DD, D) | Shielded | - | - | ||
![]() CBC36W4S00HV5S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | CBC36W | Positronic | Box | Active | -55°C ~ 125°C | CBC | - | - | - | - | Receptacle for Female Contacts | - | 36 (32 + 4 Coax or Power) | - | Blue | 3 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 500 | 5 (DD, D) - 36W4 | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() DD62M00HE2Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | DD62M | Positronic | Box | Active | -55°C ~ 125°C | DD | - | - | - | - | Plug for Male Contacts | - | 62 | - | Blue | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | 500 | 4 (DC, C) High Density | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() RD9S00WES/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD9S | Positronic | Box | Active | -55°C ~ 125°C | RD | - | - | - | - | Receptacle for Female Contacts | - | 9 | - | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | 500 | 1 (DE, E) | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() DD104S00Y0S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | DD104S | Positronic | Box | Active | -55°C ~ 125°C | DD | - | - | - | - | Receptacle for Female Contacts | - | 104 | - | Blue | 5 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | 500 | 6 | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() RD25M0S50TX/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD25M | Positronic | Box | Active | -55°C ~ 125°C | RD | - | - | - | - | Plug for Male Contacts | - | 25 | - | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 500 | 3 (DB, B) | Shielded | - | - | ||
![]() RD37S0S50TX/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD37S | Positronic | Box | Active | -55°C ~ 125°C | RD | - | - | - | - | Receptacle for Female Contacts | - | 37 | - | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 500 | 4 (DC, C) | Shielded | - | - | ||
![]() RD50M0S50V50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD50M | Positronic | Box | Active | -55°C ~ 125°C | RD | - | - | - | - | Plug for Male Contacts | - | 50 | - | Green | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Board Side (4-40) | D-Sub | 500 | 5 (DD, D) | Shielded | - | - | ||
![]() RD50S00HV50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD50S | Positronic | Box | Active | -55°C ~ 125°C | RD | - | - | - | - | Receptacle for Female Contacts | - | 50 | - | Green | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 500 | 5 (DD, D) | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() RD50S000V50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD50S | Positronic | Box | Active | -55°C ~ 125°C | RD | - | - | - | - | Receptacle for Female Contacts | - | 50 | - | Green | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 500 | 5 (DD, D) | Shielded | - | - | ||
![]() RD50S000V5S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD50S | Positronic | Box | Active | -55°C ~ 125°C | RD | - | - | - | - | Receptacle for Female Contacts | - | 50 | - | Green | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 500 | 5 (DD, D) | Shielded | - | - | ||
![]() CBC24W7M00HV5S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | CBC24W | Positronic | Box | Active | -55°C ~ 125°C | CBC | - | - | - | - | Plug for Male Contacts | - | 24 (17 + 7 Coax or Power) | - | Blue | 2 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 500 | 5 (DD, D) - 24W7 | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() CBC43W2M0S50V50/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC43W | Positronic | Box | Active | -55°C ~ 125°C | CBC | - | - | - | - | Plug for Male Contacts | - | 43 (41 + 2 Coax or Power) | - | Blue | 3 | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Board Side (4-40) | D-Sub, Combo | 500 | 5 (DD, D) - 43W2 | Shielded | - | - | ||
![]() RD50S000V5S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD50S | Positronic | Box | Active | -55°C ~ 125°C | RD | - | - | - | - | Receptacle for Female Contacts | - | 50 | - | Green | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 500 | 5 (DD, D) | Shielded | - | - | ||
![]() RD50M00HV5C Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RD50M | Positronic | Box | Active | -55°C ~ 125°C | CBC | - | - | - | - | Plug for Male Contacts | - | 50 | - | Green | 3 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 500 | 5 (DD, D) | Backshell, Cable Clamp, Mounting Hardware | - | - | ||
![]() RD50S00ANT2S Positronic | In Stock | - | - | Free Hanging (In-Line) | Nonstandard | 1506 | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD50S | Vishay Foil Resistors (Division of Vishay Precision Group) | Tape & Reel (TR) | Active | -55°C ~ 150°C | VSM | 0.150 L x 0.062 W (3.81mm x 1.57mm) | ±0.01% | 2 | ±2ppm/°C | Receptacle for Female Contacts | 20 kOhms | 50 | Metal Foil | Green | 3 | 0.2W, 1/5W | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | 5 (DD, D) | Moisture Resistant, Non-Inductive | 0.025 (0.64mm) | - | ||
![]() RD15S00WE30/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RLP06 | Vishay Sfernice | Box | Active | -55°C ~ 125°C | * | - | - | - | - | Receptacle for Female Contacts | - | 15 | - | Green | 2 | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | 1000 | 2 (DA, A) | Backshell, Cable Clamp, Mounting Hardware | - | - |