- Series
- Mfr
- Package
- Product Status
- Connector Type
- Features
- Mating Cycles
- Mounting Type
- Operating Temperature
- Color
- Connector Style
- Contact Type
Attribute column
Manufacturer
Positronic D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Shell Material, Finish | Base Product Number | Frequency - Center | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Power (Watts) | Contact Type | Voltage - Supply | Ingress Protection | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Current - Supply (Disable) (Max) | Note | Flange Feature | Impedance | Connector Style | Spread Spectrum Bandwidth | Mating Cycles | Shell Size, Connector Layout | Bandwidth | Insertion Loss | Absolute Pull Range (APR) | Ripple | Features | Height Seated (Max) | Height (Max) | Shell Finish Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD25S00W0C Positronic | In Stock | - | - | Free Hanging (In-Line) | 0603 (1608 Metric) | 0603 | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RN731J | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Obsolete | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.05% | 2 | ±25ppm/°C | Receptacle for Female Contacts | - | 9.65 kOhms | 25 | Thin Film | Green | 2 | 0.063W, 1/16W | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | 1000 | 3 (DB, B) | - | - | - | - | Moisture Resistant | 0.022 (0.55mm) | - | - | - | ||
![]() RD15S000V50/AA Positronic | In Stock | - | - | Through Hole | 4-DIP Module | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD15S | 21.4 MHz | Anatech Electronics Inc. | Box | Active | 0°C ~ 50°C | - | 1.250 L x 0.750 W (31.75mm x 19.05mm) | - | - | - | Receptacle for Female Contacts | - | - | 15 | - | Green | 2 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | 50 Ohms | D-Sub | - | 1000 | 2 (DA, A) | 1.5 MHz | 3dB | - | 0.5dB | - | - | 0.680 (17.27mm) | - | - | ||
![]() DD62M0S0V3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | 092316 | - | Molex | Bulk | Active | -55°C ~ 125°C | * | - | - | - | - | Plug for Male Contacts | - | - | 62 | - | Blue | 3 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | D-Sub, High Density | - | 1000 | 4 (DC, C) High Density | - | - | - | - | - | - | - | - | - | ||
![]() RD25M000V5S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | 173114 | - | Molex | Bulk | Active | -55°C ~ 125°C | * | - | - | - | - | Plug for Male Contacts | - | - | 25 | - | Green | 2 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | 1000 | 3 (DB, B) | - | - | - | - | - | - | - | - | - | ||
![]() DD104S0S50V5S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | MAX11111 | - | Analog Devices Inc./Maxim Integrated | Strip | Active | -55°C ~ 125°C | * | - | - | - | - | Receptacle for Female Contacts | - | - | 104 | - | Blue | 5 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | D-Sub, High Density | - | 1000 | 6 | - | - | - | - | - | - | - | - | - | ||
![]() CBC24W7S00HT0/AA Positronic | In Stock | - | - | Surface Mount | 6-VDFN | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC24W | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | DSC12X3 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | Receptacle for Female Contacts | XO (Standard) | - | 24 (17 + 7 Coax or Power) | - | Blue | 2 | - | Signal and Coax or Power | 2.25V ~ 3.63V | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 100 MHz | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA (Typ) | - | 23mA (Typ) | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | 1000 | 5 (DD, D) - 24W7 | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | 0.035 (0.90mm) | - | - | - | ||
![]() DD44S00W0X Positronic | In Stock | - | - | Free Hanging (In-Line) | Axial | Axial | Polyester, Glass Filled | Steel, Tin Plated | DD44S | - | KOA Speer Electronics, Inc. | Bulk | Last Time Buy | -55°C ~ 200°C | MOX | 0.157 Dia x 0.472 L (4.00mm x 12.00mm) | ±5% | 2 | ±200ppm/°C | Receptacle for Female Contacts | - | 270 mOhms | 44 | Metal Oxide Film | Blue | 3 | 1W | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | 1000 | 3 (DB, B) High Density | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | ||
![]() CBC17W2S00G0X Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | 121036 | - | Molex | Bulk | Active | -55°C ~ 125°C | * | - | - | - | - | Receptacle for Female Contacts | - | - | 17 (15 + 2 Coax or Power) | - | Blue | 2 | - | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | 1000 | 3 (DB, B) - 17W2 | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | ||
![]() RD9S00GE0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD9S | - | Positronic | Box | Active | -55°C ~ 125°C | RD | - | - | - | - | Receptacle for Female Contacts | - | - | 9 | - | Green | 2 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | D-Sub | - | 1000 | 1 (DE, E) | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | ||
![]() RD50M00Y0C Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RD50M | - | Positronic | Box | Active | -55°C ~ 125°C | RD | - | - | - | - | Plug for Male Contacts | - | - | 50 | - | Green | 3 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | 1000 | 5 (DD, D) | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | ||
![]() CBC7W2S00HV30 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC7W2 | - | Positronic | Box | Active | -55°C ~ 125°C | CBC | - | - | - | - | Receptacle for Female Contacts | - | - | 7 (5 + 2 Coax or Power) | - | Blue | 2 | - | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, Combo | - | 1000 | 2 (DA, A) - 7W2 | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | ||
![]() RD15M000EZ Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD15M | - | Positronic | Box | Active | -55°C ~ 125°C | RD | - | - | - | - | Plug for Male Contacts | - | - | 15 | - | Green | 2 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | D-Sub | - | 1000 | 2 (DA, A) | - | - | - | - | - | - | - | - | - | ||
![]() RD25S00L0X Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD25S | - | Positronic | Box | Active | -55°C ~ 125°C | RD | - | - | - | - | Receptacle for Female Contacts | - | - | 25 | - | Green | 2 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | 1000 | 3 (DB, B) | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | ||
![]() DD62S000V50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD62S | - | Positronic | Box | Active | -55°C ~ 125°C | DD | - | - | - | - | Receptacle for Female Contacts | - | - | 62 | - | Blue | 3 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | 1000 | 4 (DC, C) High Density | - | - | - | - | - | - | - | - | - | ||
![]() RD37S00G00/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD37S | - | Positronic | Box | Active | -55°C ~ 125°C | RD | - | - | - | - | Receptacle for Female Contacts | - | - | 37 | - | Green | 2 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | 1000 | 4 (DC, C) | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | ||
![]() DD62M0F00X Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | DD62M | - | Positronic | Box | Active | -55°C ~ 125°C | DD | - | - | - | - | Plug for Male Contacts | - | - | 62 | - | Blue | 3 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | 1000 | 4 (DC, C) High Density | - | - | - | - | - | - | - | - | - | ||
![]() RD25S00JV5S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD25S | - | Positronic | Box | Active | -55°C ~ 125°C | RD | - | - | - | - | Receptacle for Female Contacts | - | - | 25 | - | Green | 2 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | 1000 | 3 (DB, B) | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | ||
![]() DD62S0S50T0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD62S | - | Positronic | Box | Active | -55°C ~ 125°C | DD | - | - | - | - | Receptacle for Female Contacts | - | - | 62 | - | Blue | 3 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | 1000 | 4 (DC, C) High Density | - | - | - | - | - | - | - | - | - | ||
![]() DD78S0S50T0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD78S | - | Positronic | Box | Active | -55°C ~ 125°C | DD | - | - | - | - | Receptacle for Female Contacts | - | - | 78 | - | Blue | 4 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | 1000 | 5 (DD, D) High Density | - | - | - | - | - | - | - | - | - | ||
![]() RD9M0000X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD9M | - | Positronic | Box | Active | -55°C ~ 125°C | RD | - | - | - | - | Plug for Male Contacts | - | - | 9 | - | Green | 2 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | 1000 | 1 (DE, E) | - | - | - | - | - | - | - | - | - |