- Series
- Mfr
- Package
- Product Status
- Connector Type
- Features
- Mating Cycles
- Mounting Type
- Operating Temperature
- Color
- Connector Style
- Contact Type
Attribute column
Manufacturer
Positronic D-Sub, D-Shaped Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Shell Material | Material | Dielectric Material | Shell Material, Finish | Base Product Number | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power Rating | Contact Type | Ingress Protection | Note | Flange Feature | Max Current Rating | Plating | Connector Style | Viewing Angle | Mating Cycles | Shell Size, Connector Layout | Test Current | Forward Voltage | Color Rendering Index (CRI) | Features | Height | Shell Finish Thickness | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBC21W1S0000X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Tin Plated | CBC21W | Positronic | Box | Active | - | 50 V | -55°C ~ 125°C | - | CBC | 0.1 % | 50 ppm/°C | Receptacle for Female Contacts | 34.8 kΩ | 21 (20 + 1 Coax or Power) | 155 °C | -55 °C | Thin Film | Blue | 2 | - | 100 mW | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | 1000 | 3 (DB, B) - 21W1 | - | - | - | - | 550 µm | - | - | - | ||
![]() RD15S0S50T2S Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD15S | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | RD | - | - | Receptacle for Female Contacts | - | 15 | - | - | - | Green | 2 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub | - | 1000 | 2 (DA, A) | - | - | - | - | - | - | - | - | ||
![]() DD44S0S50T2X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Aluminium | Aluminium | Polyester, Glass Filled | Steel, Tin Plated | DD44S | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | Bulk | DD | - | - | Receptacle for Female Contacts | - | 44 | - | - | - | Blue | 3 | Male | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | Zinc | D-Sub, High Density | - | 1000 | 3 (DB, B) High Density | - | - | - | - | - | - | No | - | ||
![]() RD50S000E3C Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RD50S | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | - | Receptacle for Female Contacts | - | 50 | - | - | - | Green | 3 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub | - | 1000 | 5 (DD, D) | - | - | - | - | - | - | - | - | ||
![]() RD50M00GE0/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD50M | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | RD | - | - | Plug for Male Contacts | - | 50 | - | - | - | Green | 3 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub | - | 1000 | 5 (DD, D) | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | ||
![]() RD15S00JVLX Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD15S | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | - | Receptacle for Female Contacts | - | 15 | - | - | - | Green | 2 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub | - | 1000 | 2 (DA, A) | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | ||
![]() CBC11W1S00G0S Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | - | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | CBC | - | - | Receptacle for Female Contacts | - | 11 (10 + 1 Coax or Power) | - | - | - | Blue | 2 | - | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | 1000 | 2 (DA, A) - 11C1, 11W1 | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | ||
![]() CBC24W7S00Z0S Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | CBC24W | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | CBC | - | - | Receptacle for Female Contacts | - | 24 (17 + 7 Coax or Power) | - | - | - | Blue | 2 | - | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | 1000 | 5 (DD, D) - 24W7 | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | ||
![]() DD104M0S000/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD104M | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | DD | - | - | Plug for Male Contacts | - | 104 | - | - | - | Blue | 5 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Board Side (4-40) | - | - | D-Sub, High Density | - | 1000 | 6 | - | - | - | - | - | - | - | - | ||
![]() RD50M00GVLC Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RD50M | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | - | Plug for Male Contacts | - | 50 | - | - | - | Green | 3 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub | - | 1000 | 5 (DD, D) | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | ||
![]() RD50S00HE20/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD50S | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | - | Receptacle for Female Contacts | - | 50 | - | - | - | Green | 3 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | D-Sub | - | 1000 | 5 (DD, D) | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | ||
![]() RD37M0S50V3Z/AA Positronic | In Stock | - | - | Surface Mount | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD37M | Positronic | Box | Active | Compliant | - | -55°C ~ 125°C | Tape & Reel (TR) | RD | - | - | Plug for Male Contacts | - | 37 | - | - | - | White | 2 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Board Side (4-40) | 1.5 A | - | D-Sub | 110 ° | 1000 | 4 (DC, C) | 700 mA | 2.9 V | 80 | - | - | - | - | - | ||
![]() RD15S0S5000/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD15S | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | RD | - | - | Receptacle for Female Contacts | - | 15 | - | - | - | Green | 2 | Female | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Board Side (4-40) | - | - | D-Sub | - | 1000 | 2 (DA, A) | - | - | - | - | - | - | - | - | ||
![]() RD15M000T0/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD15M | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | - | Plug for Male Contacts | - | 15 | - | - | - | Green | 2 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub | - | 1000 | 2 (DA, A) | - | - | - | - | - | - | - | - | ||
![]() DD62S0S50T20 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD62S | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | DD | - | - | Receptacle for Female Contacts | - | 62 | - | - | - | Blue | 3 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, High Density | - | 1000 | 4 (DC, C) High Density | - | - | - | - | - | - | - | - | ||
![]() RD50M000TS/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD50M | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | - | Plug for Male Contacts | - | 50 | - | - | - | Green | 3 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub | - | 1000 | 5 (DD, D) | - | - | - | - | - | - | - | - | ||
![]() DD44S00HTS/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | DD44S | Positronic | Box | Active | Compliant | - | -55°C ~ 125°C | - | DD | - | - | Receptacle for Female Contacts | - | 44 | - | - | - | Blue | 3 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, High Density | - | 1000 | 3 (DB, B) High Density | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | No SVHC | ||
![]() CBC21WA4M00HT0/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC21W | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | - | Plug for Male Contacts | - | 21 (17 + 4 Coax or Power) | - | - | - | Blue | 2 | - | - | Signal and Coax or Power | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, Combo | - | 1000 | 4 (DC, C) - 21WA4 | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | ||
![]() RD37M0S5000 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD37M | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | - | Plug for Male Contacts | - | 37 | - | - | - | Green | 2 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Board Side (4-40) | - | - | D-Sub | - | 1000 | 4 (DC, C) | - | - | - | - | - | - | - | - | ||
![]() DD26S00HT20 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD26S | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | DD | - | - | Receptacle for Female Contacts | - | 26 | - | - | - | Blue | 3 | - | - | Signal | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | D-Sub, High Density | - | 1000 | 2 (DA, A) High Density | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - |