- Contact Gender
- Contact Materials
- Contact Plating
- Wire Gauge
- Base Product Number
- Contact Finish
- Contact Finish Thickness
- Contact Termination
- Mfr
- Package
- Pin or Socket
- Product Status
Attribute column
Manufacturer
Positronic Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Contact Resistance Max | Contact Sizes | For Use With | Ihs Manufacturer | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Package | Part Life Cycle Code | Product Status | Rohs Code | Termination Method | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Power (Watts) | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Contact Finish | Contact Gender | UL Flammability Code | Failure Rate | Wire Gauge | Termination Type | Contact Termination | Shielded | Current Rating (Max) | Pin or Socket | Features | Product Length (mm) | Height Seated (Max) | Contact Finish Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FC114N2 Positronic | In Stock | - | - | Tin | - | 0402 (1005 Metric) | 0402 | RN73R1E | Straight | - | Copper Alloy | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Crimp | -55°C ~ 155°C | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.25% | 2 | ±50ppm/°C | - | Power | 208 Ohms | Thin Film | 0.063W, 1/16W | - | - | - | - | - | MACHINED | - | - | - | - | Gold | F | - | - | 14-16(AWG) | - | Crimp | NO | 13(A) | Socket | Automotive AEC-Q200, Moisture Resistant | 19.41(mm) | 0.016 (0.40mm) | Flash | AEC-Q200 | ||
![]() FC6026D2/AA Positronic | In Stock | - | - | Gold Plated Contacts | - | - | - | - | - | - | Copper Alloy | - | - | Positronic RD, ORD, CBC Series D-Sub Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GGMRA00SS Positronic | In Stock | - | - | - | - | - | - | GGMRA00 | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS120N/AA Positronic | In Stock | - | - | - | - | - | - | MS120N | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | GMCT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | Solder | - | - | Pin | - | - | - | Flash | - | ||
![]() M39029/35-441 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39029/57-982 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC4008D/AA-15 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39029/63-928 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89055-001 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC4012D Positronic | In Stock | - | - | Gold Over Nickel | - | - | - | - | Straight | - | Copper Alloy | 8(mohm) | 8 | - | - | - | Cable | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER | - | - | - | - | - | PIN | - | - | 12(AWG) | - | - | YES | 5(A) | - | - | 22.4(mm) | - | - | - | ||
![]() M39029/34-440 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FS4102D/AA Positronic | In Stock | - | - | Gold Plated Contacts | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC1820P2/AA Positronic | In Stock | - | - | Gold Plated Contacts | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC112N2/AA-1565.0 Positronic | In Stock | - | - | Gold Flash Plated Contacts | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC114P2/AA-PA907 Positronic | In Stock | - | - | Gold Plated Contacts | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC1212P2S/AA Positronic | In Stock | - | - | Gold Plated Contacts | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC4103D/AA Positronic | In Stock | - | - | Gold Plated Contacts | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC420P2/AA Positronic | In Stock | - | - | Gold Plated Contacts | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCI38F300A1 Amphenol Positronic | In Stock | - | Datasheet | - | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | POSITRONIC INDUSTRIES INC | - | STRAIGHT | ONE | 2 | - | Obsolete | - | No | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | POLARIZED, TERMINAL PITCH FOR POWER CONTACTS: 4.25 MM | NO | NO | NO | NO | - | YES | 38 | 4 mm | unknown | - | FEMALE | 94V-0 | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
![]() MCC4103D/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |