- Contact Materials
- Contact Gender
- Contact Plating
- Gender
- Connector Shell Size
- Pitch Spacing
- Connector Type
- Mounting Styles
- Mounting Type
- Contact Finish Mating
- Ihs Manufacturer
- Part Life Cycle Code
Attribute column
Manufacturer
Positronic Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLB16F32N0A1 Amphenol Positronic | In Stock | - | Datasheet | BOARD | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | POSITRONIC INDUSTRIES INC | GLASS FILLED POLYESTER | - | - | - | - | - | - | Active | - | e4 | - | - | RECTANGULAR POWER CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | - | unknown | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | SOLDER | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | ||
![]() PLA03M93ST30A1 Amphenol Positronic | In Stock | - | Datasheet | BOARD | - | - | - | - | - | GOLD FLASH OVER NICKEL | BERYLLIUM COPPER/BRASS | POSITRONIC INDUSTRIES INC | GLASS FILLED POLYESTER | - | - | - | - | - | - | Active | No | e4 | No | - | RECTANGULAR POWER CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | - | unknown | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | - | PRESS FIT | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | ||
![]() VPB34W8F9300A1/AA Amphenol Positronic | In Stock | - | Datasheet | BOARD | - | - | - | - | - | GOLD FLASH OVER NICKEL | COPPER ALLOY | POSITRONIC INDUSTRIES INC | GLASS FILLED POLYESTER | - | - | - | - | - | ROHS COMPLIANT | Active | - | e4 | - | - | RECTANGULAR POWER CONNECTOR | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 34 | - | unknown | - | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | PRESS FIT | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | ||
![]() PLA08M400A1 Amphenol Positronic | In Stock | - | Datasheet | BOARD | - | - | SPLIT BOARD LOCK | LOCKING | 2.112 inch | GOLD FLASH OVER NICKEL | BERYLLIUM COPPER/BRASS | POSITRONIC INDUSTRIES INC | GLASS FILLED POLYESTER | RIGHT ANGLE | ONE | 1 | 125 °C | -55 °C | - | Active | No | e4 | No | - | RECTANGULAR POWER CONNECTOR | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 5.0038 mm | unknown | - | CSA, UL | 1 | RECTANGULAR | PLA08F400A1 | 0.408 inch | MALE | 94V-0 | NO | 0.698 inch | - | RND PIN-SKT | - | 5000000000 Ω | RECEPTACLE | SOLDER | LEFT | 600VAC V | 1000 Cycles | GOLD FLASH OVER NICKEL | RECTANGULAR | 2.224 N | 2.224 N | 0.146 inch | 10u inch | ||
![]() PLB12M1B00 Amphenol Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GFSH02M4LN Amphenol Positronic | In Stock | - | Datasheet | BOARD AND PANEL | BRASS | LOCKING | SPLIT BOARD LOCK | - | 2.869 inch | GOLD OVER NICKEL | COPPER ALLOY | POSITRONIC INDUSTRIES INC | GLASS FILLED NYLON | RIGHT ANGLE | ONE | - | 105 °C | -55 °C | - | Active | - | e4 | - | - | RECTANGULAR POWER CONNECTOR | POLARIZED | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 33 | - | unknown | ZINC/TIN | UL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.661 inch | MALE | 94V-0 | NO | - | 5 A | HYBRID | 5 mΩ | 5000000000 Ω | - | SOLDER | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | ||
![]() GFSH624M3N Amphenol Positronic | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | POSITRONIC INDUSTRIES INC | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | Active | - | - | - | - | RECTANGULAR POWER CONNECTOR | COMPACTIBLE CONTACTS: MDS20G3N; MDS16G3N | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 38 | - | unknown | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
![]() PCIA50W35F300A1 Amphenol Positronic | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | POSITRONIC INDUSTRIES INC | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | RECTANGULAR POWER CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |