- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Base Product Number | Contact Materials | Manufacturer | Manufacturer Part Number | Mfr | Number of Outlets | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Contact Finish | Wire Gauge | Note | Flange Feature | Connector Style | Mating Cycles | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | IP Rating | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD25M10WT2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Nickel Plated Zinc | Stainless Steel, Passivated | RD25M | Copper Alloy | Mencom | DP1-RJ45-USB-03-16LS | Positronic | (1) 120V Receptacle | Box | Active | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 25 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | Machined | 3 (DB, B) | - | Backshell, Cable Clamp, Mounting Hardware | IP66 | Flash | - | UL94 V-0 | ||
![]() CBC25W3S00000 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC25W | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | 25 (22 + 3 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | - | 4 (DC, C) - 25W3 | - | - | - | - | - | - | ||
![]() CBD2WK2F37S600X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC11W1M000E20/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC11W | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | 11 (10 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | 1000 | - | 2 (DA, A) - 11C1, 11W1 | - | - | - | - | - | - | ||
![]() CBC11W1M00Z00/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC11W | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | 11 (10 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | - | 2 (DA, A) - 11C1, 11W1 | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | ||
![]() CBC17W2M1S500X Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Steel, Tin Plated | - | Copper Alloy | - | - | Positronic | - | Box | Active | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 17 (15 + 2 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Board Side (4-40) | D-Sub, Combo | - | Machined | 3 (DB, B) - 17W2 | - | - | - | Flash | - | UL94 V-0 | ||
![]() CBC11W1M0S5000 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC11W | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | 11 (10 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, Combo | 1000 | - | 2 (DA, A) - 11C1, 11W1 | - | - | - | - | - | - | ||
![]() CBC36W4M00GES/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Stainless Steel, Passivated | CBC36W | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | 36 (32 + 4 Coax or Power) | Blue | 3 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | 1000 | - | 5 (DD, D) - 36W4 | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | ||
![]() CBC17W2M1S50V30/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | Copper Alloy | - | - | Positronic | - | Box | Active | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 17 (15 + 2 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Board Side (4-40) | D-Sub, Combo | - | Machined | 3 (DB, B) - 17W2 | - | - | - | Flash | - | UL94 V-0 | ||
![]() CBC17W2M00GVL0 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC11W1M00GES/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Stainless Steel, Passivated | CBC11W | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | 11 (10 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | 1000 | - | 2 (DA, A) - 11C1, 11W1 | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | ||
![]() CBC24W7M00GVLS Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Stainless Steel, Passivated | CBC24W | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | 24 (17 + 7 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | - | 5 (DD, D) - 24W7 | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | ||
![]() CBC36W4M10GVL0/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC36W | Copper Alloy | - | - | Positronic | - | Box | Active | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 36 (32 + 4 Coax or Power) | Blue | 3 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | Machined | 5 (DD, D) - 36W4 | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | Flash | - | UL94 V-0 | ||
![]() CBC24W7M000ES Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Stainless Steel, Passivated | CBC24W | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | 24 (17 + 7 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | 1000 | - | 5 (DD, D) - 24W7 | - | - | - | - | - | - | ||
![]() CBC24W7M000V3S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC46W4M1000X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Steel, Tin Plated | CBC46W | Copper Alloy | - | - | Positronic | - | Box | Active | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | 46 (42 + 4 Coax or Power) | Blue | 4 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | Machined | 6 | - | - | - | Flash | - | UL94 V-0 | ||
![]() CBC17W2S0S50T20 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC17W | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | 17 (15 + 2 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | 1000 | - | 3 (DB, B) - 17W2 | - | - | - | - | - | - | ||
![]() CBC21WA4S0S500X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Steel, Tin Plated | CBC21W | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | 21 (17 + 4 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, Combo | 1000 | - | 4 (DC, C) - 21WA4 | - | - | - | - | - | - | ||
![]() CBC36W4S00G00/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CBC36W | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | 36 (32 + 4 Coax or Power) | Blue | 3 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | - | 5 (DD, D) - 36W4 | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | ||
![]() CBC21WA4S0S50V3X Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Steel, Tin Plated | CBC21W | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | 21 (17 + 4 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, Combo | 1000 | - | 4 (DC, C) - 21WA4 | - | - | - | - | - | - |