- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Resistance | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Contact Finish | Wire Gauge | Note | Flange Feature | Connector Style | Logic Function | Mating Cycles | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Length | Width | Contact Finish Thickness | Thickness | Shell Finish Thickness | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBC11W1M100EX Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Tin Plated | CBC11W | Copper Alloy | - | - | - | Positronic | Box | - | Active | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | - | 11 (10 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | - | Machined | 2 (DA, A) - 11C1, 11W1 | - | - | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() CBD17W2M35S50TX Positronic | In Stock | - | - | - | - | - | - | - | - | - | POSITRONIC INDUSTRIES INC | Positronic Industries | CBD17W2M35S50TX | - | - | Active | - | 5.65 | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD13W6M200V3Z Positronic | In Stock | - | - | - | - | - | - | - | - | - | POSITRONIC INDUSTRIES INC | Positronic Industries | CBD13W6M200V3Z | - | - | Active | - | 5.65 | Non-Compliant | - | - | - | - | D SUBMINIATURE CONNECTOR | 2.7 Ω | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1M300E3S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Counter | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD13W6S6500TX Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC11W1M100E3X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Tin Plated | CBC11W | Copper Alloy | POSITRONIC INDUSTRIES INC | Positronic Industries | CBC11W1M100E3X | Positronic | Box | Active | Active | 5.65 | Non-Compliant | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | - | 11 (10 + 1 Coax or Power) | Blue | 2 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | unknown | Gold | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | - | Machined | 2 (DA, A) - 11C1, 11W1 | - | - | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() CBC13W6S000E3X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | 100 | Polyester, Glass Filled | Steel, Tin Plated | CBC13W | - | - | - | - | Positronic | Box | - | Active | - | Non-Compliant | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | - | 13 (7 + 6 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | 1000 | - | 4 (DC, C) - 13W6 | - | - | 20 mm | 14 mm | - | 1.4 mm | - | - | Contains Lead | ||
![]() CBD3WK3F37S6000/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD9W4F3700TS Positronic | In Stock | - | - | Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD17W2M36S500Z Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC24W7M000E30 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC24W | - | - | - | - | Positronic | Box | - | Active | - | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | - | 24 (17 + 7 Coax or Power) | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | 1000 | - | 5 (DD, D) - 24W7 | - | - | - | - | - | - | - | - | - | ||
![]() CBD13W3M3S60V30 Positronic | In Stock | - | - | - | - | - | - | - | - | - | POSITRONIC INDUSTRIES INC | Positronic Industries | CBD13W3M3S60V30 | - | - | Active | - | 5.65 | Compliant | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD37M0S50T2X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD37M | - | - | - | - | Positronic | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | - | 37 | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1000 | - | 4 (DC, C) | - | - | - | - | - | - | - | - | - | ||
![]() CBC36W4M10GES Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Stainless Steel, Passivated | CBC36W | Copper Alloy | - | - | - | Positronic | Box | - | Active | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | - | 36 (32 + 4 Coax or Power) | Blue | 3 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | - | Machined | 5 (DD, D) - 36W4 | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() CBC36W4M1000S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Stainless Steel, Passivated | CBC36W | Copper Alloy | - | - | - | Positronic | Box | - | Active | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | - | 36 (32 + 4 Coax or Power) | Blue | 3 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub, Combo | - | - | Machined | 5 (DD, D) - 36W4 | - | - | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() RD37M1S50T2X/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD37M | Copper Alloy | - | - | - | Positronic | Box | - | Active | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | - | 37 | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | - | Machined | 4 (DC, C) | - | - | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() CBC36W4M100E3S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Stainless Steel, Passivated | CBC36W | Copper Alloy | - | - | - | Positronic | Box | - | Active | - | - | 300V | -55°C ~ 125°C | CBC | Crimp | Plug, Male Pins | - | 36 (32 + 4 Coax or Power) | Blue | 3 | Signal and Coax or Power (Not Included) | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, Combo | - | - | Machined | 5 (DD, D) - 36W4 | - | - | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() RD37M0S50T2X/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD37M | - | - | - | - | Positronic | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | - | 37 | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1000 | - | 4 (DC, C) | - | - | - | - | - | - | - | - | - | ||
![]() RD37M0S500X Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD37M | - | - | - | - | Positronic | Box | - | Active | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | - | 37 | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub | - | 1000 | - | 4 (DC, C) | - | - | - | - | - | - | - | - | - | ||
![]() DD26M000ES/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Stainless Steel, Passivated | DD26M | - | - | - | - | Positronic | Box | - | Active | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | - | 26 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | 1000 | - | 2 (DA, A) High Density | - | - | - | - | - | - | - | - | - |