- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Power Rating | Contact Type | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Contact Finish | Wire Gauge | Note | Flange Feature | Connector Style | Mating Cycles | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Length | Width | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD44S1S50V3S Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD44S | Copper Alloy | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | - | DD | - | - | Crimp | - | Receptacle, Female Sockets | - | 44 | - | Blue | 3 | - | Signal | 5A | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | Machined | 3 (DB, B) High Density | - | - | - | - | Flash | - | UL94 V-0 | - | - | ||
![]() CBD17W5F300E30 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD21WA4F35S60T2X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W1M3700E3S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD24W7F300V3S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC5W1M0S50T20 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC5W1 | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | - | - | - | Plug for Male Contacts | - | 5 (4 + 1 Coax or Power) | - | Blue | 2 | - | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, Combo | 1000 | - | 1 (DE, E) - 5W1 | - | - | - | - | - | - | - | - | - | ||
![]() RD37S00Z00 Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD37S | - | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | RD | - | - | - | - | Receptacle for Female Contacts | - | 37 | - | Green | 2 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | - | 4 (DC, C) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | ||
![]() DD104S10GE0 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD104S | Copper Alloy | Positronic | Box | Active | Non-Compliant | 300V | -55°C ~ 125°C | - | DD | - | - | Crimp | - | Receptacle, Female Sockets | - | 104 | - | Blue | 5 | - | Signal | 5A | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | Machined | 6 | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | Flash | - | UL94 V-0 | No SVHC | - | ||
![]() CBC46W4M00G00/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CBC46W | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | - | - | - | Plug for Male Contacts | - | 46 (42 + 4 Coax or Power) | - | Blue | 4 | - | Signal and Coax or Power | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, Combo | 1000 | - | 6 | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | - | - | ||
![]() DD26M00JVLS/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD26M | - | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | DD | - | - | - | - | Plug for Male Contacts | - | 26 | - | Blue | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | 1000 | - | 2 (DA, A) High Density | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | ||
![]() DD26M00GES/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD26M | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | DD | - | - | - | - | Plug for Male Contacts | - | 26 | - | Blue | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | 1000 | - | 2 (DA, A) High Density | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | - | - | ||
![]() RD25M10HT2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | RD25M | Copper Alloy | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | - | RD | - | - | Crimp | - | Plug, Male Pins | - | 25 | - | Green | 2 | - | Signal | 7.5A | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | Machined | 3 (DB, B) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | Flash | - | UL94 V-0 | - | - | ||
![]() RD15S00LV3C Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | RD15S | - | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | RD | - | - | - | - | Receptacle for Female Contacts | - | 15 | - | Green | 2 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | - | 2 (DA, A) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | ||
![]() DD44S00WE3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Stainless Steel, Passivated | DD44S | - | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | DD | - | - | - | - | Receptacle for Female Contacts | - | 44 | - | Blue | 3 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | 1000 | - | 3 (DB, B) High Density | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | ||
![]() DD104M000E30 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | DD104M | - | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | Bulk | DD | 0.1 % | 2 | - | 50 ppm/°C | Plug for Male Contacts | 876 Ω | 104 | Metal Film | Blue | 5 | 125 mW | Signal | - | 125 mW | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | 1000 | - | 6 | - | Flame Retardant Coating, Military | 6.096 mm | 2.29 mm | - | - | - | - | Contains Lead | ||
![]() RD25M00GEX/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD25M | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | - | - | - | Plug for Male Contacts | - | 25 | - | Green | 2 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | 1000 | - | 3 (DB, B) | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | - | - | ||
![]() RD25M10LVL0 Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD25M | Copper Alloy | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | - | RD | - | - | Crimp | - | Plug, Male Pins | - | 25 | - | Green | 2 | - | Signal | 7.5A | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | Machined | 3 (DB, B) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | Flash | - | UL94 V-0 | - | - | ||
![]() RD9M00JVL0 Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | RD9M | - | Positronic | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | - | - | - | Plug for Male Contacts | - | 9 | - | Green | 2 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | 1000 | - | 1 (DE, E) | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | ||
![]() RD15S0S50TX Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | RD15S | - | Positronic | Box | Active | Non-Compliant | - | -55°C ~ 125°C | - | RD | - | - | - | - | Receptacle for Female Contacts | - | 15 | - | Green | 2 | - | Signal | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | 1000 | - | 2 (DA, A) | - | - | - | - | - | - | - | - | - | ||
![]() DD15S1S0T2X Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Tin Plated | DD15S | Copper Alloy | Positronic | Box | Active | - | 300V | -55°C ~ 125°C | - | DD | - | - | Crimp | - | Receptacle, Female Sockets | - | 15 | - | Blue | 3 | - | Signal | 5A | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Gold | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | Machined | 1 (DE, E) High Density | - | - | - | - | Flash | - | UL94 V-0 | - | - |