- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Dielectric Material | Shell Material, Finish | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | Contact Materials | Current - Saturation (Isat) | Frequency-Max | Frequency-Self-Resonant | Inductance Frequency-Test | Insulation Materials | Material-Core | Mfr | Overall Impedance | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Power (Watts) | Power Rating | Contact Type | Current Rating (Amps) | Max Power Dissipation | Shielding | Ingress Protection | Style | Contact Finish | Failure Rate | Wire Gauge | Note | Flange Feature | Inductance | DC Resistance (DCR) | Operating Supply Current | Connector Style | Cable Length | Q @ Freq | Mating Cycles | Contact Form | Shell Size, Connector Layout | 1st Connector | 2nd Connector | Backset Spacing | Features | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD15S000T20 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Axial | - | Axial | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | - | - | - | - | - | - | RLR05 | - | - | - | - | - | - | - | - | Vishay Dale | - | Tape & Reel (TR) | Active | - | - | -65°C ~ 150°C | - | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±2% | 2 | - | ±100ppm/°C | Receptacle for Female Contacts | - | 51 Ohms | 15 | - | - | Metal Film | Green | 2 | 0.125W, 1/8W | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | R (0.01%) | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | 1000 | - | 2 (DA, A) | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | - | ||
![]() RD37S00G00 Positronic | In Stock | - | - | - | Through Hole | Axial | - | Axial | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | - | - | - | - | - | - | RD37S | - | - | 520mA | - | - | 1 kHz | - | - | Central Technologies | - | Bulk | Active | - | - | -55°C ~ 125°C | - | CTM2474F | 0.240 Dia x 0.740 L (6.10mm x 18.80mm) | ±15% | - | - | - | Receptacle for Female Contacts | Molded | - | 37 | - | - | - | Green | 2 | - | - | Signal | 1.04 A | - | Unshielded | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | 150 µH | 330mOhm Max | - | D-Sub | - | - | 1000 | - | 4 (DC, C) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC24W7M00G0S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | Axial | - | Axial | Polyester, Glass Filled | Stainless Steel, Passivated | - | - | - | - | - | - | RNC55 | - | - | - | - | - | - | - | - | Vishay Dale | - | Tape & Reel (TR) | Active | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 2 | - | ±25ppm/°C | Plug for Male Contacts | - | 93.1 kOhms | 24 (17 + 7 Coax or Power) | - | - | Metal Film | Blue | 2 | 0.125W, 1/8W | - | Signal and Coax or Power | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | S (0.001%) | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub, Combo | - | - | 1000 | - | 5 (DD, D) - 24W7 | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | - | ||
![]() DD26M00G0S Positronic | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | 0201 | Polyester, Glass Filled | Stainless Steel, Passivated | - | - | - | - | - | - | DD26M | - | - | - | - | 6GHz | 500 MHz | - | - | Central Technologies | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | - | - | - | Plug for Male Contacts | Thin Film | - | 26 | - | - | - | Blue | 3 | - | - | Signal | 350 mA | - | Unshielded | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | 3.6 nH | 800mOhm Max | - | D-Sub, High Density | - | 10 @ 500MHz | 1000 | - | 2 (DA, A) High Density | - | - | - | - | - | 0.011 (0.28mm) | - | - | - | - | - | - | - | ||
![]() RD37S00Z0X/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-1T03I0 | RG-316 | - | - | 4 GHz | - | - | - | - | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | - | Receptacle for Female Contacts | - | - | 37 | - | - | - | Copper | 2 | - | - | Signal | - | - | - | - | SMB to N-Type | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | 1000 | - | 4 (DC, C) | SMB Jack, Right Angle | N-Type Jack | - | Shielded | - | - | 6.000 (152.40mm) | - | - | - | - | - | - | ||
![]() DD15S10LT20 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | - | - | - | - | - | DD15S | - | Copper Alloy | - | - | - | - | - | - | Positronic | - | Box | Active | - | 300V | -55°C ~ 125°C | - | DD | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 15 | - | - | - | Blue | 3 | - | - | Signal | 5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub, High Density | - | - | - | Machined | 1 (DE, E) High Density | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | Flash | - | UL94 V-0 | - | - | ||
![]() RD25M10W00 Positronic | In Stock | - | - | Surface Mount | Free Hanging (In-Line) | - | 6 | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | - | - | - | - | - | - | RD25M | - | Copper Alloy | - | - | - | - | - | - | Positronic | - | Box | Active | Compliant | 300V | -55°C ~ 125°C | Tape & Reel (TR) | RD | - | - | - | Crimp | - | Plug, Male Pins | - | - | 25 | 85 °C | -40 °C | - | Green | 2 | - | - | Signal | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | - | 130 mA | D-Sub | - | - | - | Machined | 3 (DB, B) | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | Flash | - | UL94 V-0 | - | - | ||
![]() RD25M00G0S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | - | - | - | - | - | - | RD25M | - | - | - | - | - | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | - | - | - | - | Plug for Male Contacts | - | - | 25 | - | - | - | Green | 2 | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | 1000 | - | 3 (DB, B) | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | - | - | - | - | ||
![]() CBC11W1S00GE0 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | - | - | - | - | - | CBC11W | - | - | - | - | - | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | - | - | - | - | Receptacle for Female Contacts | - | - | 11 (10 + 1 Coax or Power) | - | - | - | Blue | 2 | - | - | Signal and Coax or Power | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | - | D-Sub, Combo | - | - | 1000 | - | 2 (DA, A) - 11C1, 11W1 | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | - | - | - | - | ||
![]() DD104S1000X/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | Steel, Tin Plated | - | - | - | - | - | - | DD104S | - | Copper Alloy | - | - | - | - | - | - | Positronic | - | Box | Active | Non-Compliant | 300V | -55°C ~ 125°C | Bulk | DD | - | 0.1 % | 2 | Crimp | 50 ppm/°C | Receptacle, Female Sockets | - | 2.2 kΩ | 104 | - | - | Metal Film | Blue | 5 | - | 500 mW | Signal | 5A | 500 mW | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 22-30 AWG | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub, High Density | - | - | - | Machined | 6 | - | - | - | Flame Retardant Coating, Military | - | - | 14.2748 mm | 4.57 mm | Flash | - | UL94 V-0 | Contains Lead | - | ||
![]() DD44S1S0V5S Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | - | - | - | - | - | - | DD44S | - | Copper Alloy | - | - | - | - | - | - | Positronic | - | Box | Active | - | 150 V | -55°C ~ 125°C | - | DD | - | 1 % | - | Crimp | 100 ppm/°C | Receptacle, Female Sockets | - | 953 kΩ | 44 | 155 °C | -55 °C | Thin Film | Blue | 3 | - | 500 mW | Signal | 5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 22-30 AWG | - | Board Side (4-40) | - | - | - | D-Sub, High Density | - | - | - | Machined | 3 (DB, B) High Density | - | - | - | - | 650 µm | - | - | - | Flash | - | UL94 V-0 | - | - | ||
![]() RD9M10L00/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | - | - | - | - | - | - | RD9M | - | Copper Alloy | - | - | - | - | - | - | Positronic | - | Box | Active | Non-Compliant | 300V | -55°C ~ 125°C | - | RD | - | - | - | Crimp | - | Plug, Male Pins | - | - | 9 | - | - | - | Green | 2 | - | - | Signal | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | Machined | 1 (DE, E) | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | Flash | - | UL94 V-0 | - | - | ||
![]() CBC46W4M1F00Z/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | Steel, Tin Plated | - | - | - | - | - | - | CBC46W | - | Copper Alloy | - | - | - | - | - | - | Positronic | - | Box | Active | Non-Compliant | 300V | -55°C ~ 125°C | - | CBC | - | - | - | Crimp | - | Plug, Male Pins | - | - | 46 (42 + 4 Coax or Power) | - | - | - | Blue | 4 | - | - | Signal and Coax or Power (Not Included) | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub, Combo | - | - | - | Machined | 6 | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | - | ||
![]() DD15S3S50T2X Positronic | In Stock | - | - | - | Through Hole | - | - | - | Polyester, Glass Filled | Steel, Tin Plated | - | - | - | - | - | - | DD15S | - | Copper Alloy | - | - | - | - | - | - | Positronic | - | Box | Active | - | 300V | -55°C ~ 125°C | - | DD | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | 15 | - | - | - | Blue | 3 | - | - | Signal | 5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub, High Density | - | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | - | ||
![]() RD15M10HE20/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | - | - | - | - | - | - | RD15M | - | Copper Alloy | - | - | - | - | - | - | Positronic | - | Box | Active | Non-Compliant | 300V | -55°C ~ 125°C | - | RD | - | - | - | Crimp | - | Plug, Male Pins | - | - | 15 | - | - | - | Green | 2 | - | - | Signal | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | - | - | - | D-Sub | - | - | - | Machined | 2 (DA, A) | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | Flash | - | UL94 V-0 | - | - | ||
![]() RD37M00GV3Z/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | - | - | - | - | - | - | RD37M | - | - | - | - | - | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | - | RD | - | - | - | - | - | Plug for Male Contacts | - | - | 37 | - | - | - | Green | 2 | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | 1000 | - | 4 (DC, C) | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | - | - | - | - | ||
![]() CBC11W1M100E0 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | PVC | - | Positronic | - | Box | Active | - | 300V | -55°C ~ 125°C | - | CBC | - | - | - | Crimp | - | Plug, Male Pins | - | - | 11 (10 + 1 Coax or Power) | - | - | - | Red | 2 | - | - | Signal and Coax or Power (Not Included) | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | - | - | - | D-Sub, Combo | 1 m | - | - | Machined | 2 (DA, A) - 11C1, 11W1 | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | - | ||
![]() CBC11W1M000E2S/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | - | - | - | - | - | - | CBC11W | - | - | - | - | - | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | - | CBC | - | - | - | - | - | Plug for Male Contacts | - | - | 11 (10 + 1 Coax or Power) | - | - | - | Blue | 2 | - | - | Signal and Coax or Power | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | - | D-Sub, Combo | - | - | 1000 | - | 2 (DA, A) - 11C1, 11W1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD104M00GES/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | Stainless Steel, Passivated | - | - | - | - | - | - | DD104M | - | - | - | - | - | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | - | DD | - | - | - | - | - | Plug for Male Contacts | - | - | 104 | - | - | - | Blue | 5 | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | - | - | D-Sub, High Density | - | - | 1000 | - | 6 | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | - | - | - | - | ||
![]() DD15M00WV30 Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | - | - | - | - | - | DD15M | - | - | - | - | - | - | - | - | Positronic | - | Box | Active | - | - | -55°C ~ 125°C | - | DD | - | - | - | - | - | Plug for Male Contacts | - | - | 15 | - | - | - | Blue | 3 | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | - | D-Sub, High Density | - | - | 1000 | - | 1 (DE, E) High Density | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | - |