- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Dielectric Material | Insert Material | Backshell Material, Plating | Shell Material, Finish | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Wire Gauge | Current - Supply (Disable) (Max) | Note | Flange Feature | Load Capacitance | Connector Style | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | Mating Cycles | Contact Form | Shell Size, Connector Layout | Number of Positions/Contacts | Backset Spacing | Absolute Pull Range (APR) | Features | Height Seated (Max) | Length | Contact Finish Thickness | Contact Finish Thickness - Mating | Shell Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD25M00JVLS/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Stainless Steel, Passivated | RD25M | - | - | - | EDAC Inc. | Bulk | - | Active | - | -55°C ~ 125°C | * | - | - | Plug for Male Contacts | - | 25 | Green | - | 2 | - | Signal | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | - | - | 1000 | - | 3 (DB, B) | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | ||
![]() RD15M10HE30/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | RD15M | - | - | Copper Alloy | Glenair | Retail Package | - | Active | 300V | -55°C ~ 125°C | * | - | Crimp | Plug, Male Pins | - | 15 | Green | - | 2 | - | Signal | 7.5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | 20-24 AWG | - | - | Cable Side, Male Jackscrew (4-40) | - | D-Sub | - | - | - | - | - | - | Machined | 2 (DA, A) | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() RD9S000V5C Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | Diallyl Phthalate (DAP), Glass Filled | Thermoplastic | - | Steel, Cadmium Plated | TV06RW | - | Gold | Copper Alloy | Amphenol Aerospace Operations | Bulk | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | Crimp | Plug, Female Sockets | - | 18 (14 + 4 Twinax) | Olive Drab | Aviation, Marine, Military | 2 | Threaded | Signal | - | - | D | Shielded | Environment Resistant | - | - | - | - | Olive Drab Cadmium | 19-18 | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | - | - | 1000 | - | 1 (DE, E) | - | - | - | Coupling Nut, Self Locking | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() RD9M100V5S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD9M0S50V50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | RD9M | - | - | - | Glenair | Retail Package | - | Active | - | -55°C ~ 125°C | * | - | - | Plug for Male Contacts | - | 9 | Green | - | 2 | - | Signal | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | D-Sub | - | - | - | - | - | 1000 | - | 1 (DE, E) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD9M00WV30 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | RD9M | - | - | - | PEI-Genesis | Bulk | - | Active | - | -55°C ~ 125°C | * | - | - | Plug for Male Contacts | - | 9 | Green | - | 2 | - | Signal | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | - | - | 1000 | - | 1 (DE, E) | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | ||
![]() RD9M00WV5C Positronic | In Stock | - | - | Panel Mount, Bulkhead | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Cadmium Plated | RCP-5SPFFP | Round Cable | - | - | Amphenol LTW | Bulk | - | Active | - | -55°C ~ 125°C | - | - | - | Jack with PCB to Plug | - | 9 | Black | - | 2 | - | Signal | - | - | - | Shielded | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Cat5e, Industrial Environments - IP67 | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | - | - | 1000 | - | 1 (DE, E) | 8p8c (RJ45, Ethernet) | - | - | Circular Bayonet Coupling, Molded Plugs | - | 0.33 (100.0mm) | - | - | - | - | - | ||
![]() RD9M00GVL0 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | RD9M | - | - | - | PEI-Genesis | Bulk | - | Active | - | -55°C ~ 125°C | * | - | - | Plug for Male Contacts | - | 9 | Green | - | 2 | - | Signal | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | - | - | 1000 | - | 1 (DE, E) | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | - | - | ||
![]() RD50M100E30 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | RD50M | - | - | Copper Alloy | Glenair | Retail Package | - | Active | 300V | -55°C ~ 125°C | * | - | Crimp | Plug, Male Pins | - | 50 | Green | - | 3 | - | Signal | 7.5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | 20-24 AWG | - | - | Cable Side, Male Jackscrew (4-40) | - | D-Sub | - | - | - | - | - | - | Machined | 5 (DD, D) | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() RD25M10WV5X Positronic | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | SG-8101 | - | - | Copper Alloy | EPSON | Tape & Reel (TR) | - | Active | 300V | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | Crimp | Plug, Male Pins | XO (Standard) | 25 | Green | - | 2 | - | Signal | 7.5A | 1.8V ~ 3.3V | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 13.53053 MHz | ±15ppm | CMOS | - | - | Gold | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | 20-24 AWG | 1.1µA | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | - | - | - | Machined | 3 (DB, B) | - | - | - | Backshell, Cable Clamp, Mounting Hardware | 0.055 (1.40mm) | - | Flash | - | - | UL94 V-0 | - | ||
![]() RD25M0S50V5Z Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | RD25M | - | - | - | KYOCERA AVX | Bulk | - | Active | - | -55°C ~ 125°C | * | - | - | Plug for Male Contacts | - | 25 | Green | - | 2 | - | Signal | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | D-Sub | - | - | - | - | - | 1000 | - | 3 (DB, B) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD15M1S50V5X Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | RD15M | - | - | Copper Alloy | EDAC Inc. | Bulk | - | Active | 300V | -55°C ~ 125°C | * | - | Crimp | Plug, Male Pins | - | 15 | Green | - | 2 | - | Signal | 7.5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | 20-24 AWG | - | - | Board Side (4-40) | - | D-Sub | - | - | - | - | - | - | Machined | 2 (DA, A) | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() RD15M1S50V50 Positronic | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | SIT9501 | - | - | Copper Alloy | SiTime | Tape & Reel (TR) | - | Active | 300V | -40°C ~ 105°C | SiT9501 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | Crimp | Plug, Male Pins | XO (Standard) | 15 | Green | - | 2 | - | Signal | 7.5A | 1.8V | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 161.132813 MHz | ±20ppm | HCSL | - | - | Gold | Enable/Disable | MEMS | 31mA | - | 20-24 AWG | - | - | Board Side (4-40) | - | D-Sub | - | - | - | - | - | - | Machined | 2 (DA, A) | - | - | - | - | 0.035 (0.90mm) | - | Flash | - | - | UL94 V-0 | - | ||
![]() RD15M000V50 Positronic | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | -40°C ~ 85°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 25 MHz | ±15ppm | - | - | - | - | - | - | - | 120 Ohms | - | - | - | - | 10pF | - | Fundamental | - | ±15ppm | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | - | ||
![]() DD78S300T0 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD78S10LT20/AA Positronic | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | CA50 | - | - | Copper Alloy | CTS-Frequency Controls | Tape & Reel (TR) | - | Active | 300V | -40°C ~ 125°C | CA50L | 0.197 L x 0.126 W (5.00mm x 3.20mm) | Crimp | Receptacle, Female Sockets | XO (Standard) | 78 | Blue | - | 4 | - | Signal | 5A | 2.5V | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 156.25 MHz | ±150ppm | LVDS | - | - | Gold | Standby (Power Down) | Crystal | 60mA | - | 22-30 AWG | 15µA | - | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | Machined | 5 (DD, D) High Density | - | - | - | Backshell, Cable Clamp, Mounting Hardware | 0.051 (1.30mm) | - | Flash | - | - | UL94 V-0 | AEC-Q200 | ||
![]() DD78S10LV30 Positronic | In Stock | - | - | Panel Mount | - | Bulkhead - Rear Side Nut | Brass | - | Polyetheretherketone (PEEK) | - | - | - | - | Gold | Bronze | LEMO | Bulk | Metal | Active | - | -55°C ~ 250°C | 1B | - | Crimp | Receptacle, Female Sockets | - | 3 | Silver | - | - | Push-Pull | - | 12A | - | G | Shielded | IP50 - Dust Protected | - | - | - | - | Chrome | 303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() DD78S3S50V50 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD78S00L00 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | DD78S | - | - | - | Glenair | Retail Package | - | Active | - | -55°C ~ 125°C | * | - | - | Receptacle for Female Contacts | - | 78 | Blue | - | 4 | - | Signal | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | - | - | - | - | 1000 | - | 5 (DD, D) High Density | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | ||
![]() DD78S000V50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | DD78S | - | - | - | PEI-Genesis | Bulk | - | Active | - | -55°C ~ 125°C | * | - | - | Receptacle for Female Contacts | - | 78 | Blue | - | 4 | - | Signal | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | - | - | - | - | 500 | - | 5 (DD, D) High Density | - | - | - | Shielded | - | - | - | - | - | - | - |