- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Insert Material | Shell Material, Finish | Approvals | Base Product Number | Contact Materials | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting | Mounting Method | Package | Package Type | Product Status | RoHS | Slot Width | Voltage, Rating | Wire Gauge Range | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Composition | Color | Number of Rows | Capacitance | Contact Type | Current Rating (Amps) | Ingress Protection | Style | Current Rating | Contact Finish | Wire Gauge | Note | Flange Feature | Connector Style | Number of Ports | Mating Cycles | Contact Form | Shell Size, Connector Layout | Bearing Type | Wire Type | Backset Spacing | Features | IP Rating | Diameter | Length | Contact Finish Thickness | Length (mm) | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD26M3S60V30/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-124A-4+B058+K451 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD78S00JT20/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | DD78S | - | Miscellaneous | - | - | Positronic | - | - | Box | - | Active | - | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 78 | - | Blue | 4 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | 1000 | - | 5 (DD, D) High Density | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | ||
![]() DD78S300T20 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | AE56HNT0BB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD43W2M3700V50 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-027A-6+B056+E213+K454 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD78S3S60V30 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | GE | PB600E000P370EA | - | - | - | - | - | Radial Round | - | Yes | - | - | - | - | - | - | - | - | Metallized Polypropylene | - | - | 60 MicroFarads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75 | - | - | - | - | - | ||
![]() CBD43W2M37S0V5S Positronic | In Stock | - | - | - | - | - | Polyamide | - | - | UR | - | - | Altech | 39.4113 | - | - | - | - | - | - | - | - | - | - | 26~12 AWG | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | 13 | - | - | - | - | Solid Wire;Stranded Wire | - | - | - | - | - | - | - | - | - | ||
![]() DD15S0S5WV50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | DD15S | - | ABB | ACS580-0P-024A-2+B058J429-ABBI | - | Positronic | - | - | Box | - | Active | - | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 15 | - | Blue | 3 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | - | 1000 | - | 1 (DE, E) High Density | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | ||
![]() DD78S3S60V3S Positronic | In Stock | - | - | - | - | - | - | Cast Steel;Black Oxide | - | - | - | - | Sealmaster | RB-19C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insert | - | - | - | - | - | - | - | - | - | - | ||
![]() DD78S300V50 Positronic | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG34P0600P2MN | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44S1S5WT20/AA Positronic | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | Thomas & Betts | TYD1X2NPI6 | - | - | - | DIN Standard Mounting Holes | - | - | - | Yes | 0.2 | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | Slotted, High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 | - | 1,828.8 mm | - | - | ||
![]() DD44S3S60T0 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD15M00JT20/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | RD15M | - | Miscellaneous | - | - | Positronic | - | - | Box | - | Active | - | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | 15 | - | Green | 2 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | 1000 | - | 2 (DA, A) | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | ||
![]() RD25M1S50V5X Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | - | RD25M | Copper Alloy | Miscellaneous | - | - | Positronic | - | - | Box | - | Active | - | - | 300V | - | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 25 | - | Green | 2 | - | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | 20-24 AWG | - | Board Side (4-40) | D-Sub | - | - | Machined | 3 (DB, B) | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() RD25M1S50V5S Positronic | In Stock | - | - | Front Mount | 12 | Diallyl Phthalate (DAP), Glass Filled | - | - | Stainless Steel, Passivated | UL | RD25M | Copper Alloy | Turck | U-89244 | 600 VAC, 600 VDC | Positronic | - | - | Box | - | Active | - | - | 300V | - | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 25 | - | Green | 2 | - | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 7 A | Gold | 20-24 AWG | - | Board Side (4-40) | D-Sub | - | - | Machined | 3 (DB, B) | - | - | - | - | IP68 | - | 3 m | Flash | - | - | UL94 V-0 | ||
![]() RD25M1S50V5Z Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | - | RD25M | Copper Alloy | - | - | - | Positronic | - | - | Box | - | Active | - | - | 300V | - | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 25 | - | Green | 2 | - | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | 20-24 AWG | - | Board Side (4-40) | D-Sub | - | - | Machined | 3 (DB, B) | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() RD50M10LT20 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | RD50M | Copper Alloy | Entrelec | 1SNA103672R0100 | - | Positronic | - | - | Box | - | Active | - | - | 300V | - | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 50 | - | Green | 3 | - | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | 20-24 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub | - | - | Machined | 5 (DD, D) | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() DD62M300V50 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7000-08591-0000000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD50M10LV30 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44M3S60TX Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | AE56HNT0EB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD21W1M3S0V5S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Gaynor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |