- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Insert Material | Shell Material, Finish | Approvals | Base Product Number | Body Length (mm) | Characteristic | Contact Materials | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting | Mounting Styles | Number of Outlets | Package | Package Type | Product Status | RoHS | Shaft Type | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Output Voltage | Output Type | Wire Gauge | Note | Flange Feature | Connector Style | Protections | Reset | Mating Cycles | Contact Form | Shell Size, Connector Layout | Terminal Type | Bearing Type | Backset Spacing | Time Format | Features | Input Voltage | Bearings | IP Rating | Mating Connector | Length | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD15M0S5WV3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | DD15M | - | - | - | - | Kop-Flex | 1070T10 FS | - | Positronic | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | Spacer Fastener Kit | 15 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | - | - | 1000 | - | 1 (DE, E) High Density | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | ||
![]() DD104M000E2X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | DD104M | - | - | - | - | Dynapar | H581000110000 | - | Positronic | - | Shafted | - | Box | - | Active | - | Single Ended | - | 0 to 70 Degrees C | DD | 7 Pin Connector, End Exit | Plug for Male Contacts | - | 104 | Blue | 5 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | 5~26 VDC | Single Ended | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | - | 1000 | - | 6 | - | - | - | - | - | 5~26 VDC | Yes | IP54 | Not Included | - | - | - | - | ||
![]() DD15M00JT2S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | AE16ENS0CC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD104S3S0TX Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brad Harrison | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD26M00HE2X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | DD26M | - | - | - | - | Miscellaneous | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | CBC | - | Plug for Male Contacts | - | 26 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | - | 500 | - | 2 (DA, A) High Density | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | ||
![]() DD15S3S50V3S/AA Positronic | In Stock | - | - | Through Hole | - | Polyester, Glass Filled | Cast Iron | 52100 Steel;Black Oxide | Stainless Steel, Passivated | - | DD15S | - | - | Copper Alloy | - | Sealmaster | USFB5000E-307-C | - | Positronic | - | - | - | Box | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | - | 15 | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | - | - | Board Side (4-40) | D-Sub, High Density | - | - | - | Machined | 1 (DE, E) High Density | - | Four Bolt Flange | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() CBD5W5M0F000/AA Positronic | In Stock | - | - | - | - | - | Nickel Plated Zinc | - | - | - | - | - | - | - | - | Mencom | DP1-RJ11-16LS | - | - | - | - | (1) 120V Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | ||
![]() CBD5W5M35S0V3S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD104S3S50TX Positronic | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | 127 mm | Time Delay | - | 300 kA @ 600 V | Littelfuse | FLSR01.6TXID | - | - | - | - | - | - | Cartridge | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD104S1S50TX/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | CSA, IEC, UL | DD104S | - | - | Copper Alloy | - | ABB | XT2VU4050AFF000XXX | - | Positronic | Panel | - | - | Box | - | Active | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | - | 104 | Blue | 5 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 50 A | Gold | - | - | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | Branch Circuit | - | - | Machined | 6 | Bolt-On | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() DD15S0S000 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | DD15S | - | - | - | - | Greenlee | 01019 | - | Positronic | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | - | 15 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | - | - | 1000 | - | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD26M0F00Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | DD26M | - | - | - | - | Cutler Hammer, Div of Eaton Co | AE16ENY7AC | - | Positronic | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | - | 26 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | 1000 | - | 2 (DA, A) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD26S0S0T20 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | DD26S | - | - | - | - | Olympic Wire and Cable | XC100-1/2-BLACK-CX-100 | - | Positronic | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | - | 26 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | 1000 | - | 2 (DA, A) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W5F3600E2S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kop-Flex | 1050 GRID | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tapered Grid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15S0S0TS Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | DD15S | - | - | - | - | Miscellaneous | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | - | 15 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | 1000 | - | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD104S3S0T2X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15M3S0V5S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD26M00HE3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | DD26M | - | - | - | - | PILZ | 326901 | - | Positronic | Through Panel | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | - | 26 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | Remote | 1000 | - | 2 (DA, A) High Density | - | - | - | Seconds | Backshell, Cable Clamp, Mounting Hardware | - | - | IP66 | - | - | - | - | - | ||
![]() DD26S0S0V30 Positronic | In Stock | - | - | Back Mount | 19 | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | UL | DD26S | - | - | - | - | Turck | U-87723 | 150 VAC, 150 VDC | Positronic | - | - | - | Box | - | Active | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | - | 26 | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 9 A | - | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | - | - | 1000 | - | 2 (DA, A) High Density | - | - | - | - | - | - | - | IP67 | - | 1.5 m | - | - | - | ||
![]() CBD5W5M35S50V5X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | K1924(FET) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |