- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Dielectric Material | Housing Material | Insert Material | Shell Material, Finish | Approvals | Base Product Number | Contact Materials | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting | Mounting Method | Number of Outlets | Package | Product Status | RoHS | Slot Width | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Composition | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Style | Current Rating | Contact Finish | Wire Gauge | Note | Flange Feature | Connector Style | Number of Levels | Number of Poles | Protections | Mating Cycles | Contact Form | Shell Size, Connector Layout | Terminal Type | Bearing Type | Backset Spacing | Legend | Background Color | Language | Connection Type | Features | IP Rating | Length | Contact Finish Thickness | Length (mm) | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD15S1S0T0 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | CE, CSA, UL | DD15S | Copper Alloy | Cutler Hammer, Div of Eaton Corp | PDG34P0600E2XN | - | Positronic | Panel | - | - | Box | Active | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | - | 15 | - | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 600 A | Gold | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() DD44M0S00S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | CE, CSA, UL | DD44M | - | Thomas & Betts | TYD15X3NPG6NM | - | Positronic | - | No Mounting Holes | - | Box | Active | Yes | 0.2 | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | - | 44 | - | Gray | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Slotted, High Density | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | - | - | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | 72 | - | 1,828.8 mm | - | - | ||
![]() DD15S1S0V30 Positronic | In Stock | - | - | Back Mount | 16 | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | UL | DD15S | Copper Alloy | Turck | U-87761 | 300 VAC, 300 VDC | Positronic | - | - | - | Box | Active | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | - | 15 | - | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 3 A | Gold | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | - | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | IP67 | 8 m | Flash | - | - | UL94 V-0 | ||
![]() DD15S0S0T20 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | DD15S | - | Adalet | 42058 | - | Positronic | - | - | - | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | - | 15 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | - | 1000 | - | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15S0S50V3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | DD15S | - | Miscellaneous | - | - | Positronic | - | - | - | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | - | 15 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | - | - | - | 1000 | - | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD7W2F36S0V30/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Scame-Harting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44S0F000/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACS580-0P-03A9-6+B058-ABBI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44M0S0TS Positronic | In Stock | - | - | PCB Mount | - | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | CE;UR | DD44M | - | Altech | MH-1522 | - | Positronic | - | - | - | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | - | 44 | Polyamide | Green | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | 1 | 22 | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | Screw Clamp | - | - | - | - | - | - | - | ||
![]() DD44M0S50V3X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | DD44M | - | Miscellaneous | - | - | Positronic | - | - | - | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | - | 44 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | - | - | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD26S1S000 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Paper | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | - | DD26S | Copper Alloy | Brady | 115953 | - | Positronic | - | - | - | Box | Active | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | Warning Signs | 26 | - | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | - | - | - | Machined | 2 (DA, A) High Density | - | - | - | Flammable | White | English | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() DD44M00HES/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | CE, CSA, UL | DD44M | - | Cutler Hammer, Div of Eaton Corp | PDG34P0600E2ZK | - | Positronic | Panel | - | - | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | - | 44 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 600 A | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | - | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() DD44S1S5WV3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | Nickel Plated Zinc | - | Stainless Steel, Passivated | - | DD44S | Copper Alloy | Mencom | DP1-RJ45-2USB-03-R-32 | - | Positronic | - | - | (1) 120V Receptacle | Box | Active | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | - | 44 | - | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | - | - | - | Machined | 3 (DB, B) High Density | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | IP66 | - | Flash | - | - | UL94 V-0 | ||
![]() DD44S3S0V3S Positronic | In Stock | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | ABB | XT2VU4060GFF000XXX | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 A | - | - | - | - | - | - | - | Branch Circuit | - | - | - | Bolt-On | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44M00HE3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | DD44M | - | Kop-Flex | 1060 GRID | - | Positronic | - | - | - | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | Tapered Grid | 44 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | - | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() DD15S3S0V3S/AA Positronic | In Stock | - | - | Through Hole | - | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | DD15S | Copper Alloy | - | - | - | Positronic | - | - | - | Box | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | - | 15 | - | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | - | Board Side (4-40) | D-Sub, High Density | - | - | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() DD44M00WV3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | - | DD44M | - | ABB | ACH580-BDR-10A6-2+F267+K475 | - | Positronic | - | - | - | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | - | 44 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() DD44S3S0T0 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Scame-Harting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD62M3S0T0 Positronic | In Stock | - | - | - | - | - | - | Cast Iron | 52100 Steel;Black Oxide | - | - | - | - | Sealmaster | USRB5528-415 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Four Bolt Pillow Block | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD62M3S60T2S/AA Positronic | In Stock | - | - | - | - | Paper | - | - | - | - | - | - | - | Brady | 115956 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Warning Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flammable Material No Smoking Or Open Flames | White | English | - | - | - | - | - | - | - | - | ||
![]() DD62M3S0V50 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Scame-Harting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |