- Series
- Package
- Mfr
- Product Status
- Mounting Type
- Operating Temperature
- Color
- Features
- Connector Type
- Ingress Protection
- Number of Positions
- Base Product Number
Attribute column
Manufacturer
Positronic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Approvals | Base Product Number | Contact Materials | Jacket Material | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Number of Outlets | Package | Product Status | RoHS | Shaft Type | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Composition | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Current Rating | Contact Finish | Output Voltage | Output Type | Wire Gauge | Note | Flange Feature | Connector Style | Number of Levels | Number of Poles | Protections | Mating Cycles | Contact Form | Shell Size, Connector Layout | Terminal Type | Backset Spacing | Connection Type | Features | Input Voltage | Bearings | IP Rating | Mating Connector | Diameter | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD44M000E2X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Steel, Tin Plated | - | DD44M | - | - | Turck | U-49445 | Positronic | - | - | - | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | 44 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | - | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44S0S0V5S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | DD44S | - | - | Johnson Controls | VF-999-102 | Positronic | - | - | - | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 44 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | - | - | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD62M3S0V5S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Dynapar | H581000111090 | - | - | Shafted | - | - | - | - | Single Ended | - | 0 to 70 Degrees C | - | 1 m Sealed Cable, Side Exit | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Single Ended | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Yes | IP66 | Not Included | - | - | - | - | ||
![]() DD44S10HE3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | DD44S | Copper Alloy | - | Miscellaneous | 2SC369GGR | Positronic | - | - | - | Box | Active | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 44 | - | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | 22-30 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | - | - | - | Machined | 3 (DB, B) High Density | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() DD26M00WE2X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Steel, Tin Plated | CSA, IEC, UL | DD26M | - | - | ABB | XT2VU4080BFF000XXX | Positronic | Panel | - | - | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | 26 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 80 A | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub, High Density | - | - | Branch Circuit | 1000 | - | 2 (DA, A) High Density | Bolt-On | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | ||
![]() DD44S0S00S Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | DD44S | - | - | Miscellaneous | - | Positronic | - | - | - | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 44 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | - | - | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44S1S0T2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Stainless Steel, Passivated | JIC | DD44S | Copper Alloy | Polyvinyl Chloride | Electri-Flex | LT-10 | Positronic | - | - | - | Box | Active | Yes | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 44 | - | Black | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | - | - | Machined | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | 0.71 | Flash | - | UL94 V-0 | ||
![]() DD44S10JT2S/AA Positronic | In Stock | - | - | PCB Mount | Polyester, Glass Filled | - | Stainless Steel, Passivated | CE;UR | DD44S | Copper Alloy | - | Altech | MH-155 | Positronic | - | - | - | Box | Active | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 44 | Polyamide | Green | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | 1 | 5 | - | - | Machined | 3 (DB, B) High Density | - | - | Screw Clamp | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() RD15M00LT2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | - | RD15M | - | - | Johnson Controls | VG2831UM2924AGA | Positronic | - | - | - | Box | Active | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | 15 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | - | - | 1000 | - | 2 (DA, A) | - | - | Flanged | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | ||
![]() CBD7W2F3S60V3X/AA Positronic | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34P0600E3CK | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44M3S0V5Z/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | Polyvinyl Chloride | Thomas & Betts | LTTES08G-A | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.76 | - | - | - | ||
![]() CBD9W4F3S60T20/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VG2831UM2924AGC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | - | - | - | ||
![]() DD15M3S50V3Z/AA Positronic | In Stock | - | - | - | - | Nickel Plated Zinc | - | - | - | - | - | Mencom | DP1-RJ45-2USB-AFAF-R-24 | - | - | - | (1) 120V Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | ||
![]() DD26S3S0T20 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD15M1F00X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | - | RD15M | Copper Alloy | - | Mitsubishi Electric Automation | - | Positronic | - | - | - | Box | Active | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | 15 | - | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Gold | - | - | 20-24 AWG | - | Housing/Shell (Unthreaded) | D-Sub | - | - | - | - | Machined | 2 (DA, A) | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() DD44S3S000 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Greenlee | 01021 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44M00HV3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | DD44M | - | - | Johnson Controls | VG2831UM2924GGA | Positronic | - | - | - | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | 44 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | - | 1000 | - | 3 (DB, B) High Density | - | - | Flanged | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | ||
![]() DD78S3S0V3S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44M0S0T20 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | DD44M | - | - | Miscellaneous | - | Positronic | - | - | - | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | 44 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD25M000E2X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | - | RD25M | - | - | ABB | ACH580-BDR-10A6-2+J429+K452 | Positronic | - | - | - | Box | Active | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | 25 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | D-Sub | - | - | - | 1000 | - | 3 (DB, B) | - | - | - | - | - | - | - | - | - | - | - | - |